TMP Pro Distribution Figure-8 Ribbon Microphone 58541

Description
Incorporating a Figure-8 polar pattern and a 1.8-micron aluminum ribbon, the MXL R144 offers breathtaking sound for vocal and instrument recordings and is an excellent microphone for broadcast applications. The R144 also performs brilliantly on acoustic instruments, strings, and horns and offers high SPL capability, outstanding side rejection and precise directivity. Type: Ribbon Velocity Microphone Ribbon Element: 1.8-micron aluminum ribbon Ribbon Length: 47mm Frequency Range: 20Hz -17kHz Polar Pattern: Figure-8 Sensitivity: -56 dB (0 dB=1V/Pa) Impedance: 250 ohms Rated Load Impedance: >1500 Ohms Max SPL for 0.1% THD: >130 dB @1 kHz Size: 47mm x 171mm/1.85 in. x 6.75 in. Weight: 400g/0.85 lbs Metal Finish: Purple and chrome
Description
Incorporating a Figure-8 polar pattern and a 1.8-micron aluminum ribbon, the MXL R144 offers breathtaking sound for vocal and instrument recordings and is an excellent microphone for broadcast applications. The R144 also performs brilliantly on acoustic instruments, strings, and horns and offers high SPL capability, outstanding side rejection and precise directivity. Type: Ribbon Velocity Microphone Ribbon Element: 1.8-micron aluminum ribbon Ribbon Length: 47mm Frequency Range: 20Hz -17kHz Polar Pattern: Figure-8 Sensitivity: -56 dB (0 dB=1V/Pa) Impedance: 250 ohms Rated Load Impedance: >1500 Ohms Max SPL for 0.1% THD: >130 dB @1 kHz Size: 47mm x 171mm/1.85 in. x 6.75 in. Weight: 400g/0.85 lbs Metal Finish: Purple and chrome

Suppliers

Company
Product
Description
Supplier Links
Figure-8 Ribbon Microphone - 58541 - TMP Pro Distribution
Berlin, CT, USA
Figure-8 Ribbon Microphone
58541
Figure-8 Ribbon Microphone 58541
Incorporating a Figure-8 polar pattern and a 1.8-micron aluminum ribbon, the MXL R144 offers breathtaking sound for vocal and instrument recordings and is an excellent microphone for broadcast applications. The R144 also performs brilliantly on acoustic instruments, strings, and horns and offers high SPL capability, outstanding side rejection and precise directivity. Type: Ribbon Velocity Microphone Ribbon Element: 1.8-micron aluminum ribbon Ribbon Length: 47mm Frequency Range: 20Hz -17kHz Polar Pattern: Figure-8 Sensitivity: -56 dB (0 dB=1V/Pa) Impedance: 250 ohms Rated Load Impedance: >1500 Ohms Max SPL for 0.1% THD: >130 dB @1 kHz Size: 47mm x 171mm/1.85 in. x 6.75 in. Weight: 400g/0.85 lbs Metal Finish: Purple and chrome

Incorporating a Figure-8 polar pattern and a 1.8-micron aluminum ribbon, the MXL R144 offers breathtaking sound for vocal and instrument recordings and is an excellent microphone for broadcast applications. The R144 also performs brilliantly on acoustic instruments, strings, and horns and offers high SPL capability, outstanding side rejection and precise directivity.
Type: Ribbon Velocity Microphone
Ribbon Element: 1.8-micron aluminum ribbon
Ribbon Length: 47mm
Frequency Range: 20Hz -17kHz
Polar Pattern: Figure-8
Sensitivity: -56 dB (0 dB=1V/Pa)
Impedance: 250 ohms
Rated Load Impedance: >1500 Ohms
Max SPL for 0.1% THD: >130 dB @1 kHz
Size: 47mm x 171mm/1.85 in. x 6.75 in.
Weight: 400g/0.85 lbs
Metal Finish: Purple and chrome

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 58541
Product Name Figure-8 Ribbon Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 14.13 mV/Pa (97390 mV/psi)
Impedance 2200 ohms
View Details
Electret Condenser Microphone - EM-6035 - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details
Voice Call - KEPO-00023 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 60 dB
Application Automotive
View Details