Clockaudio Limited Boundary Layer Condenser Microphone (Omni) C009E RF

Description
The C009E-RF was designed for easy use on large surfaces in a wide range of professional sound situations. Ideal for mounting on walls, floors, piano etc. The hemispherical polar pattern provides natural sound with a good sense of depth for optimum bass. Polar Pattern: Omnidirectional Frequency Response: 30 Hz - 20 KHz Sensitivity: -42.5dB +/- 3dB @ 1 KHz (0dB = 1 V/Pa) Impedance: 200 Ohms S/N Ratio: 68dB Maximum SPL: 120dB 1% THD Power Requirements: 9 - 48 volts phantom power Termination: Male 3 pin XLR
Description
The C009E-RF was designed for easy use on large surfaces in a wide range of professional sound situations. Ideal for mounting on walls, floors, piano etc. The hemispherical polar pattern provides natural sound with a good sense of depth for optimum bass. Polar Pattern: Omnidirectional Frequency Response: 30 Hz - 20 KHz Sensitivity: -42.5dB +/- 3dB @ 1 KHz (0dB = 1 V/Pa) Impedance: 200 Ohms S/N Ratio: 68dB Maximum SPL: 120dB 1% THD Power Requirements: 9 - 48 volts phantom power Termination: Male 3 pin XLR

Suppliers

Company
Product
Description
Supplier Links
Boundary Layer Condenser Microphone (Omni) - 80408 - TMP Pro Distribution
Berlin, CT, USA
Boundary Layer Condenser Microphone (Omni)
80408
Boundary Layer Condenser Microphone (Omni) 80408
The C009E-RF was designed for easy use on large surfaces in a wide range of professional sound situations. Ideal for mounting on walls, floors, piano etc. The hemispherical polar pattern provides natural sound with a good sense of depth for optimum bass. Polar Pattern: Omnidirectional Frequency Response: 30 Hz - 20 KHz Sensitivity: -42.5dB +/- 3dB @ 1 KHz (0dB = 1 V/Pa) Impedance: 200 Ohms S/N Ratio: 68dB Maximum SPL: 120dB 1% THD Power Requirements: 9 - 48 volts phantom power Termination: Male 3 pin XLR

The C009E-RF was designed for easy use on large surfaces in a wide range of professional sound situations. Ideal for mounting on walls, floors, piano etc. The hemispherical polar pattern provides natural sound with a good sense of depth for optimum bass.
Polar Pattern: Omnidirectional
Frequency Response: 30 Hz - 20 KHz
Sensitivity: -42.5dB +/- 3dB @ 1 KHz (0dB = 1 V/Pa)
Impedance: 200 Ohms
S/N Ratio: 68dB
Maximum SPL: 120dB 1% THD
Power Requirements: 9 - 48 volts phantom power
Termination: Male 3 pin XLR

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 80408
Product Name Boundary Layer Condenser Microphone (Omni)
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM68D121JV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Electret Condenser Microphone - EM-6027P - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details