TMP Pro Distribution Datasheets for Speakers

Speakers produce and transmit sounds carried by electrical or radio signals.  This product category is primarily for industrial and OEM speakers rather than those for home use.
Speakers: Learn more

Page: 1 2
Product Name Notes
A high power system capable of producing 132 dB Peak SPL, the new PS10-R2 Loudspeaker can be safely driven with up to 1250 Watts of amplifier power. Controlled by the...
A high power system capable of producing 136dB Peak SPL, the new PS15-R2 Loudspeaker can be safely driven with up to 2000 Watts of amplifier power. Controlled by the new,...
A high power system capable of producing 138 dB Peak SPL, the new LS600 Sub-Bass extends the usable range of the PS10-R2 Loudspeaker to 38Hz, providing exceptional performance and high...
A must for every roadie, this rugged padded nylon bag provides ample room for either two speaker stands, six mic stands or various drum hardware. Features an adjustable shoulder strap...
A remarkably compact 15" subwoofer in a band-pass design, the DVA S09 delivers true, tight, and punchy bass response. Courtesy of its integrated M20 pole mount and an optional SRK-09...
Achieving new standards of full bandwidth coverage control means that the CMS 1201 can be specified in distributed designs with absolute confidence and located as efficiently as possible, minimising the...
After a decade of prominence as International Best Sellers in the Polypropylene Cabinet Powered Speaker marketplace, FBT is proud to introduce the Evolution of the FBTMaxX Speaker Series: FBT ProMaxX.
All-steel shaft adjusts from 31.5"-55" with a friction locking knob and security pin for added security (Max height with security pin: 53.25").
Along with being dedicated companions to the CF101LA & CFX101LA Point Source Line Arrays, CF15S and CFX15S subwoofers can also be used to create directional cardiod and steerable low frequency...
An extension of the industry leading AE Series, the AE Compact family consists of high output, 2-way loudspeaker systems combining flexibility with high fidelity. The AC15 is a high output,...
An extension of the industry leading AE Series, the AE Compact family consists of high output, 2-way loudspeaker systems combining flexibility with high fidelity. The AC16 is a high output,...
An extension of the industry leading AE Series, the AE Compact family consists of high output, 2-way loudspeaker systems combining flexibility with high fidelity. The AC25 is a high output,...
An extension of the industry leading AE Series, the AE Compact family consists of high output, 2-way loudspeaker systems combining flexibility with high fidelity. The AC26 is a high output,...
An ideal companion sub to the TX2152 in a two-to-one sub top ratio, the TX2181 makes excellent use of its dual EVS18S woofers to provide the low end necessary for...
ASB4128 is a medium power subwoofer system comprised of two 460 mm (18 in) low frequency drivers in a front-loaded, vented configuration. The deep, rectangular cabinet allows for extended low...
ASB6128V is a high power subwoofer system comprised of two 460 mm (18 in) NDD Neodymium Differential Drive low frequency drivers in "V"-loaded configuration. Frequency Range : 22 Hz -...
Atlas Sound Model C12BT60 is a professional quality coaxial loudspeaker for use where full range music and voice reproduction are desired. Model C12BT60 combines a 12" diameter low frequency reproducer...
Atlas Sound's ROCKFA62T-BR brings Strategy Series® sound quality to the great outdoors by packaging the proven performance of the Strategy Series® FA136 driver in a specially designed, natural looking brown...
Bogen's CS1EZ is a pre-assembled for easy installation into 70V systems. It features an 8" driver, 13" steel ceiling grille, screw terminal board, and accessible volume control located on the...
Bogen's Metal Box Speakers feature all-steel surface-mounted enclosures. The MB8TSL is designed primarily for wall mounting, and its face is angled downward 12.5 degrees.
Bogen's Metal Box Speakers feature all-steel surface-mounted enclosures. The MB8TSQ is suitable for ceiling or wall mounting.
Clear, powerful, and musical, the Live X series was born to command the stage for professional music performance. Available in both powered and passive versions, Live X loudspeakers offer top-quality...
Command the classroom, dominate the board room, enthrall the lecture hall; you can do it all with the Anchor Audio AN-130 speaker monitor. This lightweight, easy to use system fills...
Commercial Series affordable loudspeakers provide excellent performance for paging and background music applications including retail stores, restaurants, schools and other public facilities. High sensitivity ceiling speakers provides maximum sound level...
Community offers the PMB Series Pole Mount Bracket Kits for mounting small R-Series and small WET Series loudspeakers to poles and columns. These brackets were designed for use with R.25...
Compact and Active RMS Subwoofers the RMS-15SW ™ comes with proprietary amplifier capabilities. Phenomenal 800 watts of amplifier power with built-in power limit protection circuit to complement the high efficient...
Compact and Active RMS Subwoofers the RMS-18SW ™ comes with proprietary amplifier capabilities. Phenomenal 800 watts of amplifier power with built-in power limit protection circuit to complement the high efficient...
Compact and portable performance. Provides the low frequency energy needed to keep up with Tour X top boxes. Integrated low-pass input filter for single amp drive. Color: Black Input Connections:...
Compact and powerful, the PRX618S offers the performance of an 18" subwoofer in a package not much larger than a typical 15" sub. With a pole receptacle (that accepts a...
Connects to speaker output of AN-1000X powered speaker monitor for expanded output and coverage.
Control 312CS is an excellent addition to JBL Control 321, 322 and 328 loudspeaker systems, or any fullrange loudspeaker system that requires extended bass response. Frequency Range (±3 dB) :...
Control 328C has been engineered from the ground up to deliver exceptional next-generation performance in a coaxial point source design ceiling loudspeaker. Frequency Range (-10 dB) : 45 Hz -...
Control 328CT has been engineered from the ground up to deliver exceptional next-generation performance in a coaxial point source design ceiling loudspeaker. Frequency Range (-10 dB) : 45 Hz -...
Control 65P/T incorporates JBL's exclusive RBI Radiation Boundary Integration technology to provide very consistent, wide coverage throughout the listening space. Frequency Response (-10 dB) : 55 Hz - 20 kHz...
dBTechnologies has raised the industry bar for 10"/1" systems in the 200-watt/ RMS class. The new OPERA 210 D delivers performance to rival comparable 12" enclosures. Best of all, it...
Delivering 400 watts of power, Auro D412 features a 12-inch extended low frequency driver and accompanying 1.34-inch compression driver. Immersive, articulate bass and sweet, lucid highs create well-balanced and expressive...
Designed for optimum performance and consistent coverage with minimal diameter, the CLOUD4 uses a coaxial drive unit design and bass-reflex loading. A 4" cast aluminum frame mid/bass unit is coupled...
Designed for optimum performance and consistent coverage with minimal diameter, the CLOUD6 uses a coaxial drive unit design and bass-reflex loading. A 6" cast aluminium frame mid/bass unit is coupled...
Designed to encompass the key elements of power, portability and exceptional sound, Auro D415 is a lightweight, 2-way active loudspeaker enclosure that combines superior components and meticulous engineering. Delivering 400...
Designed to fill the classroom with your voice and your voice only, the ClassACT sound system eliminates outside interference. This lightweight speaker with hands free microphone allows teachers, corporate presenters...
Designed to provide high performance in a very compact footprint, the FAP40T appeals to both system designers and architects. FAP40T is ideal for high-intelligibility voice, music, and signal reproduction in...
Designed to provide incredible flexibility, sonic excellence and intuitive control for performance applications, the DriveRack 4820 is the next member of the hugely successful of the hugely successful DriveRack family.
Designed to provide incredible flexibility, sonic excellence and intuitive control for performance applications, the DriveRack® 4800 is the new flagship of the hugely successful DriveRack family. From the powerful 96...
Designed to supplement audio systems by adding low-frequency extension, the AD-S28Tw is acoustically matched to the entire AD Series. Rated for 250 watts continuous power handling and able to take...
Designed to supplement audio systems with low-frequency extension, the AD-C81Tw is acoustically matched to the entire AD Series. Rated for 100 watts continuous power handling and able to take up...
Designed to withstand the harshest environments, SM52T surface mount loudspeakers are constructed of weather resistant materials: UV-resistant, talc impregnated, polypropylene injection molded cabinets; polypropylene woofer cones; powder coated aluminum grilles...
Developed and manufactured in the United States, the Concert Club series speakers have earned acclaim around the world. The new Mark V series represents a complete redesign of the previous...
Easy Install Speakers can be completely installed and mounted in the ceiling, secured, and connected in less than a minute. Mounting studs pierce through ceiling tile and also serve as...
Employing the same space-saving, 90 x 50 horn as the FM models and the incredibly low-distortion SMX2120 12" woofer, the TX1122 will astound you with performance that blows away ordinary...
Engineered for highly intelligible music or speech reproduction in houses of worship, theatres, auditoriums, performance venues and a host of other applications, the slim enclosure design uses two 100mm (4.00")...
Environment-resistan t SM Series loudspeaker systems offer quality sound reproduction and contemporary styling in a compact enclosure. System components consist of a highly efficient woofer section and 1" exit compression...
Equipped with 600 W/RMS, a high-quality neodymium woofer for tight, articulate bass response, and a top-notch neodymium driver with a 1.4" titanium cone, the OPERA 602D taps a new dimension...
EVID FM models feature an attractive design and compact profile. They provide excellent performance for small and mid-sized rooms. Both models employ a passive radiator and one-inch tweeter to provide...
Extending the usable range of the PS15-R2 Loudspeaker to 35Hz, the RS15 is the first offering of NEXO's patent pending RAY SUB Technology. The RAY SUB Technology is based on...
FAP42T combines superior coaxial loudspeaker performance with wide dispersion and easy installation. A low profile enclosure and wide coverage make the FAP42T a perfect choice for low ceilings. The FAP42T...
Featuring a dual 18" subwoofer pairing in a bass reflex housing, the DVA S20 delivers powerful performance, rendering frequencies as low as 25 hertz assertively and with impressive authority. It...
Fits on 1 3/8" pole and mounts to any speaker cabinet without the need for a cutout.
For applications requiring extended, higher level bass performance, such as an Audio-Visual system playing back film material, the MICROsub ll can be added to the main loudspeakers and carefully tuned...
For upscale performance in retail and hospitality applications, the PM8FA-B system employs the popular FA138 loudspeaker in a specifically tuned and ported enclosure to provide impressive music and page reproduction.
For upscale performance in retail and hospitality applications, the PM8FA-W system employs the popular FA138 loudspeaker in a specifically tuned and ported enclosure to provide impressive music and page reproduction.
FreeSpace® 16SE loudspeaker Entry-level, full-range, surface-mount loudspeakers designed for background music and speech reproduction in a wide range of installed applications. Broad 170° x 160° coverage pattern and frequency range...
FreeSpace® DS 100F loudspeaker Premier high-performance, extended-range, flush-mount loudspeaker designed for foreground music and speech reproduction in a wide range of installed applications. High output and wide, 160° conical pattern...
FreeSpace® DS 16F loudspeaker Entry-level, full-range, flush-mount loudspeaker designed for background music and speech reproduction in a wide range of installed applications. Wide, even 140° conical pattern and frequency range...
FreeSpace® DS 16S loudspeaker Entry-level, full-range, surface-mount loudspeakers designed for background music and speech reproduction in a wide range of installed applications. Broad 170° x 160° coverage pattern and frequency...
FreeSpace® DS 40SE loudspeaker Versatile, high-performance, full-range, surface-mount loudspeaker designed for foreground and background music and speech reproduction in a wide range of installed applications. High output and 125° x...
Full-range system utilizing coaxial MF/HF design. IP45 weather performance, M8 mount points, stainless steel hardware, 96dB sensitivity, 70°conical dispersion.
hese Active 2-Way Powered Speaker monitors offers built-in amp with 800 watts for the ENT-15P and 600 watts for the ENT-12P. The other models have 250 watts to 150 watts...
High output all-weather full range speaker system. IP56 weather performance, M5/M6 mount points, stainless steel hardware, 89dB sensitivity, 90° x40° dispersion.
High output all-weather full range speaker system. IP56 weather performance, M5/M6 mount points, stainless steel hardware, 89dB sensitivity, 90°x40°dispersion.
High performance foreground/backgroun d music system. IP56 weather performance, M5 mount points, stainless steel hardware, 87dB sensitivity, 90° x40° dispersion.
High performance foreground/backgroun d music system. IP56 weather performance, M5 mount points, stainless steel hardware, 87dB sensitivity, 90°x40°dispersion.
High power subwoofer with two 18" Differential Drive woofers. Low 166lb weight. Perfect for high end live performance venues, DJ systems, and sound system rentals. Power Rating : 1600 W...
Ideal for sound contractors, mount this bracket on the walls at night clubs, recording studios, home multi-media rooms, schools or just about anywhere! For mounting in corners, this adjustable bracket...
Ideal for visually sensitive applications, Control 62 P's 2" driver is great for speech and mid-high music applications (external high-pass required). For full-range, wide bandwidth performance, up to 4 pieces...
In addition to acoustic performance the EON515 features three full size deep-well handles, light weight, and balanced ergonomics. The new generation of EON products offers true portability and ease of...
Loaded with 15" woofer and featuring band-pass circuitry, the SUB 15D is a remarkably agile and responsive speaker system. Driven by an onboard digipro® digital power amp, this bin packs...
Model 8CXT60 is a 150 watt loudspeaker that combines an 8" diameter, low frequency transducer and a 1" exit, true compression driver. The unit features a curvilinear, polypropylene cone for...
Model FA138 is Atlas Sound's premium 8" coaxial loudspeaker. This 100-watt unit includes a circuit board mounted high-pass/low-pass crossover which produces outstanding sound quality. It incorporates a tapered backplate for...
Model FA138T167 is Atlas Sound's premium 8" coaxial loudspeaker with a factory installed, high efficiency 16 Watt 70.7V transformer. The loudspeaker includes a circuit board mounted high-pass/low-pass crossover which produces...
Model FA138T87 is Atlas Sound's premium 8" coaxial loudspeaker with a factory installed, high efficiency 8 Watt 70.7V transformer. The loudspeaker includes a circuit board mounted high-pass/low-pass crossover which produces...
Model PM4FA-B uses the familiar response and dispersion of Atlas Sound's model FA134 high performance 4" Strategy Series® driver. This loudspeaker is the same FA series device used in Atlas...
Model PM4FA-W uses the familiar response and dispersion of Atlas Sound's model FA134 high performance 4" Strategy Series® driver. This loudspeaker is the same FA series device used in Atlas...
Model PM8CX-B includes the Atlas Sound 8CXT60 compression driver coaxial loudspeaker which provides excellent efficiency exceeding 92dB 1W/1M. The 8CXT60 also offers a desirable tighter 90 degree conical coverage pattern...
Model PM8CX-W includes the Atlas Sound 8CXT60 compression driver coaxial loudspeaker which provides excellent efficiency exceeding 92dB 1W/1M. The 8CXT60 also offers a desirable tighter 90 degree conical coverage pattern...
Model PM8GD-B uses the popular Atlas Sound GD series coaxial driver to provide familiar response and high efficiency while retaining economy when high density speaker counts are required in page...
One of Listen's most popular earpieces, the ear speaker fits easily over the ear. Its hard solid plastic is easy to clean, and its single ear clip design will not...
One Systems' Portable Outdoor Powered System (POPS) was designed to fulfill a unique need in the professional audio marketplace for a high-output powered sound system that can be used outdoors...
Optimized for performance with the ELX112 and ELX115, the ELX118 adds a full, deep, low-frequency punch that you can hear and feel. Axial Sensitivity: 96 dB Case Material: 9-ply, 15mm...
Optimized for performance with the ELX112P and ELX115P, the ELX118P adds a deep, low-frequency, amplified punch that you can hear and feel. Case Material: 9-ply, 15mm Plywood, Internally Braced, with...
Our top-of-the-line passive DI features the Jensen JT-DB-EPC transformer - world renown for wide frequency response and superior noise rejection characteristics. Extruded aluminum housing with recessed switches provides expected Whirlwind...
Powered speakers are a beautiful thing. Everything you need bundled into one simple, tidy, portable package. Just grab 'em and go, right Well, you may think your powered speaker system...
Powered version of the JRX118S. It features a 300W amp, dual XLR inputs, built-in stereo x-over, and a peak limiter for protection from clipping. Power Rating : 300 W /...
Professional wired dynamic cardiod pattern handheld mic with On/Off switch.
Q-12A Combo 3 system creates a single source of sound using multiple Q-12A loudspeakers in acoustically difficult spaces when more than one speaker is required. The system features superior performance...
Q-12A Combo system creates a single source of sound using multiple Q-12A loudspeakers in acoustically difficult spaces when more than one speaker is required. The Q-12A Combo 2 system features...
Q-15 Combo system creates a single source of sound using multiple Q-15 loudspeakers in acoustically difficult spaces when more than one speaker is required. The Q-15 Combo 2 system features...
QSC's AcousticDesign "C" Series represents the state-of-the-art for in-ceiling speakers. Delivering exceptional sound quality and value for background music and paging systems, the AD-CI52T is ideal for a wide range...
QSC's AcousticDesign "C" Series represents the state-of-the-art for in-ceiling speakers. Delivering exceptional sound quality and value for background music and paging systems, the ADCI52ST is ideal for a wide range...
Raise or lower your speaker cabinets using either the removable manual handle on this stand or a power drill. Power drill not included.
Reversible 1-3/8" - 1-1/2 upper shaft and locking safety pin. Tripod folding legs, non-slip rubber feet. Height adj: 44-80"; 120 lbs. capacity.
Safely and conveniently mounts two speaker cabinets to one speaker stand. Constructed from steel, this bracket mounts to most standard speaker stand shafts. Features standard 1 3/8" inserts and a...
SM Series loudspeakers offer quality sound reproduction and contemporary styling. The SM12CXT-B features the 12CXT60—a 250 watt loudspeaker that combines a 12" diameter, low frequency transducer and a 1" exit,...
SM Series loudspeakers offer quality sound reproduction and contemporary styling. The SM8CXT-B features the SM8CXT60—a 150 watt loudspeaker that combines an 8" diameter, low frequency transducer and a 1" exit,...
Sound that makes performances and audiences truly come alive doesn't come easy. But CF & CFX Series loudspeakers put the power of unique Renkus-Heinz developments like Complex Conic Horns to...
Sound that makes performances and audiences truly come alive doesn't come easy. But CF/CFX Series loudspeakers put the power of unique Renkus-Heinz developments to work for you. Versatile enclosure designs,...
Soundsphere's Model Q-12A omnidirectional loudspeaker provides a more powerful sound system where clear voice announcements and high-fidelity foreground music at high sound pressure levels are required. Applications include gymnasiums, ice...
Speaker Inputs and Volume Control Two audio inputs are provided. The inputs are combined internally and sent as a monaural signal to the internal speaker amplifier. The volume control adjusts...
Strategy II series speakers deliver high fidelity sound reproduction in an attractive and easy-to-install system. Compact profile enclosures and wide dispersion make them perfect for low ceilings.
Superb high-level music and bass reproduction. Excellent high end solution for applications requiring a top-notch but simple PA system. Bi-amped or full range operation. Power Rating : 1200 W /...
System 12 loudspeaker assemblies are designed to lie in a standard 24" ceiling grid. They are a complete solution, including speaker, baffle, and integral back box. To install, simply replace...
SYSTEM 1VP is a complete loudspeaker assembly with an industry standard 8" O.D., full range speaker, 5W- 25/70.7V pigtail transformer, 16 gage square steel baffle and enclosure with a steel...
SYSTEM 2VP is a complete loudspeaker assembly with an industry standard 8" O.D., full range speaker, 5W- 25/70.7V pigtail transformer, 16 gage square steel baffle and enclosure with a steel...
The 26C ceiling speaker is designed to provide maximum volume over a defined area. It features a coaxially mounted 6.5" woofer and .75" titanium-coated tweeter. Coaxially mounted 165 mm (6.5...
The 3.6SP is a three input/six output digital signal processor capable of precise control of a broad range of audio functions. The front panel interface allows quick access to all...
The 322CT delivers exceptional next-generation performance in a coaxial point source design ceiling loudspeaker. Frequency Range (-10 dB) : 32 Hz - 20 kHz Long-Term System Power Rating : 400...
The 4.8SP is a four input/eight output digital signal processor capable of precise control of a broad range of audio functions. The front panel interface allows quick access to all...
The 4312SP Powered Subwoofer provides powerful bass performance extending frequency response of the system into the 20Hz region. When networked with LSR4300 Studio Monitors, the LSR4312SP Sub provides revolutionary capabilities...
The 8-ohm Model AP-30 is a double re-entrant loudspeakers which deliver 30-watts of continuous power handling, superior intelligibility and unparalleled efficiency. The AP-30 Series operates within a nominal frequency response...
The 8124 is a 4-inch, full-range, cost-effective loudspeaker for commercial applications. The 8124 features high-fidelity performance in an easy to install package. The system® s high sensitivity drivers deliver maximum...
The 8128 is a 8-inch, full-range, cost-effective loudspeaker for commercial applications. The 8128 features high-fidelity performance in an easy to install package. The system® s high sensitivity drivers deliver maximum...
The 8138 is an 8" ceiling speaker designed for use with a pre-install inceiling backcan, resulting in high-fidelity performance at a costeffective price point. The 8138 is ideal for a...
The 920-8B loudspeaker system is a two-way loudspeaker with a 12" (30.5 cm), low-frequency cone and coaxially mounted, high-temperature voice-coil assembly with a wide-dispersion dome radiator tweeter. Chassis Size: 304.8...
The AcousticDesign Series of installation loudspeaker products from QSC Audio expands with the new AD-C42T ceiling mount loudspeaker system. Designed for background and general purpose audio playback, the new AD-C42T...
The AcousticDesign Series of installation loudspeaker products from QSC Audio expands with the new AD-S32T surface mount loudspeaker system. Designed for background and general purpose audio playback, the new AD-S32T...
The AD-C1200 is designed for music playback, public address and distributed audio in applications that require high output from a ceiling mounted loudspeaker. The AcousticDesign™ Series of installation loudspeakers has...
The AN-1000X is the most versatile powered speaker monitor on the market. You can add it to an A/V rack setup, use it as a studio monitor, install it in...
The AN-30 speaker is the smallest system in the Anchor Audio line of products and offers a lot of sound in such a small cube. With 30 watts of rated...
The AN-Mini speaker monitor is the most powerful, smallest system in the market. The AN-Mini is battery-operated so you can take it anywhere. It delivers a powerful 109 db of...
The Anchor Audio AN-135 speaker is a light-weight, easy to use system that flls the room with sound. The AN-135 is ideal for use with a video projector, PC or...
The ANX-70 is a full-range loudspeaker system engineered to provide quality full-range sound projection in a variety of outdoor and indoor applications. Its wide range, enhanced mid range response and...
The ASB6112 is a high power, lightweight front-loaded vented subwoofer enclosure housing JBL's 2263H Differential Drive® dual coil dual gap 12" woofer. This woofer features neodymium magnet and ultra robust...
The ASB6115 is a high power, lightweight front-loaded vented subwoofer enclosure housing JBL's 2265H-1 Differential Drive® dual voice coil dual gap 15" woofer. This woofer features neodymium magnet and ultra...
The ASB6125 is a high power, lightweight front-loaded vented subwoofer enclosure housing two JBL 2265H-1 Differential Drive® dual voice coil dual gap 15" woofers. These woofers feature neodymium magnets and...
The ASB7118 is a high power, lightweight front-loaded vented subwoofer enclosure housing JBL's exclusive 2269H Ultra Long Excursion 18" Differential Drive® woofer. This woofer features neodymium magnet, dual voice coils...
The ASB7128 is a high power, lightweight front-loaded vented subwoofer enclosure housing two of JBL's exclusive 2269H Ultra Long Excursion 18" Differential Drive® woofers. This woofer features neodymium magnet, dual...
The bandpass subwoofer DVA S10 is equipped with a single 18" RCF®-Neodymium woofer of the newest generation, driven by a 1000W digital power amp. Using the optionally available flyware, up...
The best just got even better! The DriveRack PA, far and away the world's most popular loud speaker management system has now become the DriveRack PA+; the best has indeed...
The best-selling OPERA model now comes with 100 watts more power for even greater dynamic range. That makes it the model of choice for applications demanding punchy low end without...
The Bogen FMH15T is a flange-mounted, high-intelligibility , reentrant-type loudspeaker. Its sturdy, weatherproof, vandal-resistant, all-metal construction is ideal for indoor and outdoor use. It has a built-in tap selector switch...
The Bogen HFCS1 speaker provides for easy installation. It features snap-lock terminals, bass-extending venting, and a versatile mounting system. HFCS1 features an 11" back can.
The Bogen HFCS1LP speaker provides for easy installation. It features snap-lock terminals, bass-extending venting, and a versatile mounting system. The HFCS1LP features a 6.75" can.
The CBT 100LA, with Constant Beamwidth Technology™, represents a breakthrough in pattern control consistency, utilizing complex analog delay beam-forming and amplitude tapering to accomplish superior, consistent vertical coverage without the...
The CBT 50LA, with Constant Beamwidth Technology™, represents a breakthrough in pattern control, utilizing analog delay beam-forming and amplitude tapering to accomplish consistent vertical coverage without the narrow vertical beaming...
The CLOUD12SUB is a powerful ceiling subwoofer assembly with a single 12" low frequency driver. The CLOUD Series is designed for ceiling applications requiring higher power handling and low distortion...
The Control 126W is a premium in-wall speaker within the JBL Professional Control® Contractor line designed for applications such as foreground music, boardrooms, reception areas, airports, convention centers, cruise ships,...
The Control 128W is a premium in-wall speaker within the JBL Professional Control® Contractor line designed for applications such as foreground music, boardrooms, reception areas, airports, convention centers, cruise ships,...
The Control 19CS is an ideal addition to any system, resulting in full-fidelity, high level sound. It uses advanced proprietary technologies to produce powerful bass from a low profile in-ceiling...
The Control 19CST has a special subwoofer-band transformer for use on 70V or 100V line distribution systems. It is an ideal addition to any system, resulting in full-fidelity, high level...
The Control 24C ceiling speaker utilizes a coaxially mounted 4" woofer and titanium-coated tweeter, providing high-fidelity sound over a wide coverage area. Ideal for background music and music-plus-paging systems. Coaxially...
The Control 24C Micro is a compact in-ceiling speaker, providing full, high quality sound for background music and music-plus-paging systems. Extremely wide 150® coverage. Smooth frequency response. Components: 4.5 in...
The Control 24CT is a compact in-ceiling speakers, providing full, high quality sound for background music and music-plus-paging systems. It includes a multi-tap transformer and is UL® listed. Coaxially mounted...
The Control 24CT Micro is a compact in-ceiling speaker, providing full, high quality sound for background music and music-plus-paging systems. Extremely wide 150® coverage Smooth frequency response Includes 9 W...
The Control 24CT MicroPlus is a compact in-ceiling speaker, providing full, high quality sound for background music and music-plus-paging systems. Extremely wide 150® coverage. Smooth frequency response. Advanced crossover network...
The Control 25 is perhaps the most versatile of JBL Professional's Control Contractor Series indoor/outdoor loudspeakers. Frequency Range : 80 Hz to 16 kHz (-10 dB) Power Capacity : 150...
The Control 26CT is a powerhouse ceiling speaker containing a coaxially mounted 6.5" woofer and 3/4" titanium-coated tweeter, able to deliver maximum sound level over a wide coverage area. The...
The Control 321C has been engineered from the ground up to deliver exceptional next-generation performance in a coaxial point source design ceiling loudspeaker. Frequency Range (-10 dB) : 34 Hz...
The Control 322C delivers exceptional next-generation performance in a coaxial point source design ceiling loudspeaker. Frequency Range (-10 dB) : 32 Hz - 20 kHz Long-Term System Power Rating :...
The Control 40CS/T is a direct radiating, high impact, 8" subwoofer with a built-in passive crossover network enabling the Control 40CS/T to be used as part of a subwoofer-satellite system.
The Control 42C is an ultra-compact, in-ceiling satellite loudspeaker designed for use with the Control 40CS/T in-ceiling subwoofer. When combined with the Control 40CS/T, the Control 42C offers an extremely...
The Control 47C/T features extended bass performance with a wide 120° of coverage that allows fewer speakers to cover a large space. Ideal for a wide variety of applications, the...
The Control 47HC features a narrow 75° coverage pattern ideal for use in highly reverberant spaces and high ceiling applications. This focused pattern helps minimize sound reflecting off of room...
The Control 5 is a high-performance control monitor suitable for use as the primary sound source in many applications. Its 6.5" LF and 1" HF drivers are magnetically shielded, enabling...
The Control 50 Series subwoofer-satellite loudspeaker system provides high delity sound in restaurants, retail stores, music cafes, health clubs, theme bars, leisure venues, or any location where full-range high delity...
The Control SB210 provides low frequency reinforcement for a wide variety of sound system applications. Its compact size, high output and outdoor capable design makes it one of the most...
The Control® 1 Pro features a professional crossover network coupled with professional drivers making it ideal for even the most demanding near-field audio applications. The Control 1 Pro's updated crossover...
The Control® 23 is the most compact of JBL Professional's Control Contractor Series indoor/outdoor loudspeakers making it a perfect choice for patios, foyers, retail or other applications where foreground/ background...
The Control® 23T is the most compact of JBL Professional's Control Contractor Series indoor/outdoor loudspeakers making it a perfect choice for patios, foyers, retail or other applications where foreground/backgroun d...
The Control® 25T is perhaps the most versatile of JBL Professional's Control Contractor Series indoor/outdoor loudspeakers. Frequency Range : 80 Hz to 15 kHz (-10 dB) Power Capacity : 150...
The Control® 28 is the largest of JBL Professional's Control Contractor Series indoor/outdoor loudspeakers. The Control 28 offers high power in a compact full-range speaker. It is designed to bring...
The Control® 29AV-1 provides improved voicing for extremely fl at, high fi delity performance, extended bandwidth and well-controlled defined coverage from a compact loudspeaker. Frequency Range : 40 Hz -18...
The CPL23 is an ultra-compact, two-way full-range loudspeaker system with one 8 in. LF driver and one 1 in. dome HF driver coaxially mounted to the LF driver. This direct...
The CPL27 is an ultra-compact, two-way full-range loudspeaker system with two 8 in. LF drivers and one 1 in. dome HF driver coaxially mounted to the upper LF driver. This...
The DB-101SL provides the same functions as our DB-1 as well as accepting speaker level input signals (400 watt maximum). Includes a paralleled 1/4 inch output jack for on-stage monitoring.
The DIRECT2-JT is Whirlwind's premium Dual Direct box, built with Jensen transformers. Perfect for converting unbalanced signals from stereo keyboards, acoustic guitar preamps, CD and tape players, computer sound cards,...
The DnD15 is a compact and efficient two-way sound reinforcement loudspeaker system. The low frequency driver in the DnD15 is a high power, high efficiency 15" woofer. The high frequency...
The Dx46 brings the same technology found in NetMax and RCM-26 equipped Tour Grade amplifiers to a new, compact and easy to use form factor by providing six channels of...
The EON305 is a 15-inch, two-way, passive, portable speaker system. It is a light weight loudspeaker system capable of fullbandwidth reproduction at high levels. The EON315 is comprised of a...
The EON315 is a 15-inch, two-way, powered, portable speaker system. It is a complete self contained sound reinforcement system, capable of full-bandwidth reproduction at high levels with the added benefit...
The EON510 is a 10-inch, two-way, powered, portable speaker system. Capable of reproducing full bandwidth sound at high levels it offers the additional utility of a 3 channel built-in mixer.
The EON518S is an 18-inch, direct radiating, high performance powered compact subwoofer system. Designed to extend low frequency performance of any EON system. It also offers the convenience of an...
The EV 205 is a high quality 4", full-range loudspeaker for distributed sound systems. Chassis Size: 101.6 mm (4") Speaker Type: Ceiling Speakers Frequency Response (-3 dB): 90 - 18000...
The EV 209 is a high-quality, 8", full-range loudspeaker for distributed sound systems. Chassis Size 203.2 mm (8") Speaker Type Ceiling Speakers 4-watt 25/70.7/100-volt transformer: (4-, 2-, 1-, and 0.5-watt...
The EV 209 is a high-quality, 8", full-range loudspeaker for distributed sound systems. Chassis Size 203.2 mm (8") Speaker Type Ceiling Speakers Nominal Impedance (Passive): 8
The EV 309 series loudspeaker systems are two-way loudspeakers with 8", low-frequency cones and high-temperature, coaxially mounted voice-coil assemblies with wide-dispersion cone tweeters. Chassis Size 203.2 mm (8") Speaker Type...
The EV 409 series consist of two-way loudspeakers with 8", low-frequency cones and coaxially mounted tweeters. Chassis Size 203.2 mm (8") Speaker Type Ceiling Speakers 16-watt 70.7/100-volt transformer: (16-watt 70.7/100-volt...
The EV 409 series consist of two-way loudspeakers with 8", low-frequency cones and coaxially mounted tweeters. Chassis Size 203.2 mm (8") Speaker Type Ceiling Speakers 16-watt 70.7/100-volt transformer: (8-, 4-,...
The EV 409 series consist of two-way loudspeakers with 8", low-frequency cones and coaxially mounted tweeters. Chassis Size 203.2 mm (8") Speaker Type Ceiling Speakers 32-watt 70.7/100-volt transformer: (32-, 16-,...
The EV 409 series consist of two-way loudspeakers with 8", low-frequency cones and coaxially mounted tweeters. Chassis Size 203.2 mm (8") Speaker Type Ceiling Speakers Nominal Impedance (Passive): 8
The EVID 3.2 produces sound that defies its small size. It is loaded with dual, 3.5", low-frequency drivers and a .75", Ti-direct radiator. Its unobtrusive profile is ideal for background...
The EVID 4.2 is perfect for a variety of environments where full-range audio is needed in a limited space: restaurants, bars, bistros, department stores, and outdoor venues. The 4.2 offers...
The EVID 6.2 is comprised of dual, 6", low-frequency drivers and a 1", waveguide. It is perfect for applications that require the capability to fill large spaces with sound. The...
The EVID C10.1 packs a large, 10" subwoofer in a tuned, high-performance enclosure to give amazing low-frequency performance down to 45 Hz. The C10.1 is one of the only quick-mount,...
The GD87 is a high performance coaxial loudspeaker with performance specifications identical to the legendary Atlas Sound Model C803A This similarity in sonic quality insures that existing C803A systems may...
The GD87W is a high performance coaxial loudspeaker package with performance specifications identical to the legendary Atlas Sound Model C803A. This similarity in sonic quality insures that existing C803A systems...
The GP212-sw is a premium, high-performance, rectangular dual 12" 4th order band-pass subwoofer designed for ground stacked use in touring or installed concert applications where space constraints or enclosure size...
The iw62TS is a high performance in-wall subwoofer. Designed to augment the low frequency output of an in wall system installation. It uses the same construction and mechanical installation method...
The JBL Professional Control 226C/T is a premium in-ceiling professional loudspeaker designed for applications requiring superior quality sound in ceiling mount applications. Frequency Range (-10 dB) : 47 Hz -...
The JBL Professional Control 227C ia a premium in-ceiling professional loudspeaker designed for applications requiring superior quality sound in ceilingmount applications. Frequency Range (-10 dB) : 43 Hz - 19...
The JBL Professional Control 227C/T is a premium in-ceiling professional loudspeaker designed for applications requiring superior quality sound in ceilingmount applications. Frequency Range (-10 dB) : 43 Hz - 19...
The JRX115i is an economical, suspendable, fifteen-inch, two-way speaker system designed for installation where ground stacking or pole mounting is impractical or undesirable. Power Rating : 250 W / 1000...
The JRX118S is driven by a massive JBL 18" woofer with a cast frame and 3" voice-coil. Power Rating : 350 W / 1400 W Frequency Range : 38 Hz...
The JRX125 features a "quasi three-way" design. The upper 15" woofer covers lows/mids, while the bottom 15" woofer handles only lows at a seperate x-over frequency, acting as a built-in...
The KSub is a dual-12" bandpass design, constructed of premium birch and includes high-quality, low-noise casters. The subwoofer features a threaded pole receptacle for a positive, wobble free connection to...
The KW Series represents the next evolutionary step in wood enclosure loudspeakers. QSC system engineers have created the KW Series to feature all the groundbreaking electronic attributes of our popular...
The LS400 Sub-Bass extends the usable range of the PS8 Loudspeaker to 40Hz, providing high performance and high power output (131dB Peak) in an extremely compact, light weight package. The...
The LSR2310SP Powered Studio Subwoofer is based on a 10" long excursion woofer and a 180 watt power amplifier. Added to a stereo system, it extends the low frequency response...
The LSR6312SP active subwoofer provides a comprehensive bass management system to accommodate all stereo and surround formats. It employs JBL's Room Mode Correction EQ circuit to provide the flattest, most...
The Model AP-30T is a double re-entrant loudspeakers which deliver 30-watts of continuous power handling, superior intelligibility and unparalleled efficiency. The AP-30T operates within a nominal frequency response range of...
The MRX512M is a premium, utility/monitor speaker. The MRX512M uses a JBL 262H 305 mm (12 in) Differential Drive® woofer and a 2408H 37.5 mm (1.5 in) annular polymer diaphragm,...
The MRX515 is high-power, lightweight two-way loudspeaker system offering a very high level of performance from a speaker that can be placed on a pole or standard speaker tripod stand.
The MRX518S is a compact, high power subwoofer system containing a 2044G 457 mm (18") woofer in a front-loaded, vented enclosure. The enclosure is designed to present a minimum frontal...
The MRX525 is an excellent choice when the application calls for high performance and simplicity. A pair of MRX525s and a single, high-power amplifier is a complete sound system capable...
The MRX528S is a compact, high power subwoofer system containing dual 2044H 457 mm (18") woofer in a front-loaded, vented enclosure. The enclosure is designed to present a minimum frontal...
The MVP12 is a rugged, high-sensitivity, two-way, full-range loudspeaker system. The system utilizes one HF20 proprietary high-frequency compression driver coupled to an exponential horn and one 12" woofer for high...
The MVP15 is a rugged, high-efficiency, two-way, full-range loud- speaker system. The system utilizes one HF20 high-frequency driver coupled to a Pattern Control horn and one 15" woofer for high...
The MVP15HO is a rugged, high-efficiency, two-way, full-range loud- speaker system. The system utilizes one HF20 high-frequency driver coupled to a Pattern Control horn and one 15" cast frame woofer...
The MVP18S is a rugged, high-sensitivity, subwoofer system. The sys- tem utilizes one 18" woofer for solid bass and excellent power handling capability. This transducer is matched to an optimally...
The MVP215HO is a two-way, full-range loudspeaker system. Outfitted with dual cast frame 15-inch drivers the enclosure's substantial low-end performance allows the unit to easily provide full-bandwidth sound reinforcement without...
The new SD722W combines a world-renowned Atlas 8" commercial duty loudspeaker with the industry's most accepted grille design to create a very aggressively priced ceiling speaker solution. Power Taps: .25,...
The One Systems 103IM was designed to provide high acoustic output and IP56 rated direct weather performance in high performance acoustic spaces. The 103IM is a very high performance background/fore...
The One Systems 108IM is a compact, direct-weather 8-inch two-way loudspeaker system with a copolymer enclosure. The 108IM may be used in direct-weather outdoor installations as well as for indoor...
The One Systems® 112IM™ is an all-weather loudspeaker system with a lightweight, injection-molded, copolymer enclosure. The 112IM may be used in direct weather outdoor installations as well as indoor applications...
The OPERA 605 D cab has a lot going for it - a 600-watt digipro® power amp, a muscular 15" neodymium woofer for punchy low-end response, a premium-grade neodymium driver...
The OPERA family has grown! And it didn't take much deliberation for dBTechnologies' development department to come up with a deserving new addition to the line. With the benefit of...
The performance of a subwoofer-equipped system with single-enclosure ease of use. Feature very low mid range distortion and 60°x 40° coverage. Bi-amped or full range. Power Rating : 800 W...
The Powerhouse series self powered speakers have been serving the professional audio industry for over 10 years. Although simple in design, they represent the latest advances in technology, utilizing hybrid...
The PRO-8A is an accurate, highly intelligible, and musical-sounding loudspeaker that is well-suited for the reproduction of voice and music.The PRO-8A employs an unusually large 1.5-inch voice coil. This coil...
The PRX618S-XLF, extended low frequency subwoofer was designed and engineered to provide sub bass frequencies with accuracy and power. Used as a single sub in a sub/sat system or in...
The PS8 features advanced NEXO designed low magnetic emission Neodymium drivers, making the PS8 extremely light and compact while usable next to magnetically-sensiti ve professional video or computer equipment. The...
The Q-15 loudspeaker is designed to offer accurate, full-range voice announcements and high-fidelity music reproduction. It is suitable for applications requiring extended low-frequency response at high sound pressure levels. The...
The QRx 115/75 is a 15", two-way, full-range loudspeaker system with 400-watt continuous power handling (1600-watt peak). An asymmetrical horn with 15 degree downward bias minimizes the need for pullback.
The QRx 118S is an 18" subwoofer system with 600-watt continuous power handling (2400-watt peak). A concert grade EVX-180B four" voice-coil driver delivers maximum low-frequency reproduction power in an enclosure...
The QRx 218S is a dual 18" subwoofer with 1200-watt continuous power handling (4800-watt peak). Concert grade EVX180B woofers with four" voice-coils offer incredible fatigue-resistance and excellent long-term reliability. Chassis...
The QSC AcousticDesign AD-S282H is a full range, surface mount loudspeaker with a sleek, contemporary styling that fits perfectly into multiple surroundings and applications including hotels, restaurants, convention facilities, and...
The QSC AcousticDesign AD-S82 is a full range, surface mount loudspeaker with sleek, contemporary styling that fits perfectly into multiple environments and applications including hotels, restaurants, convention facilities, and multimedia...
The QSC AcousticDesign™ AD-S52 is a full range, surface mount loudspeaker with sleek, contemporary styling that fits perfectly into multiple environments and applications including hotels, restaurants, convention facilities, and multimedia...
The QSC I-282H is a dual 8-inch, 2-way, full-range loudspeaker with contemporary styling that easily integrates into multiple environments. Pole mounted, truss mounted, or used as a floor monitor/stage fill,...
The QSC I-82H is an 8-inch, 2-way, full-range loudspeaker with contemporary styling that integrates into multiple environments. With the ability to be pole and mic stand mounted, truss mounted, or...
The QSC K Series is quite simply The New Standard in lightweight powered loudspeaker systems. Under the direction of Pat Quilter, QSC's team of amplifier engineers have created a new...
The Quam 8C5PAX is a 8" O.D. 8-Ohm loudspeaker with concentric mount hard fiber HF cone. Wide frequency response replacement loudspeaker or combined with recommended Quam components to form a...
The QUAM C10X Series is a complete loudspeaker assembly with a 8" O.D. full range speaker, multiple transformer options and 22 gage steel baffle. INTENDED USE All variants: Downward facing,...
The Quam C5/xx/ Wx/x is a complete loudspeaker assem- bly, with 8" frame. INTENDED USE All variants: Interior environment, Downward facing, ceiling mounted, Program Material: Signal tones, voice and music...
The QUAM SYSTEM 1 is a complete loudspeaker assembly with an industry standard 8" O.D., full range speaker, 5W- 25/70.7V pigtail transformer, 22 gage steel baffle and 16 gage square...
The QUAM SYSTEM 2 is a complete loudspeaker assembly with a 8" O.D. , full range speaker, 5W- 25/70.7V pigtail transformer, 22 gage steel baffle and 16 gage slanted enclosure.
The Quam SYSTEM 32 is a complete, bi-directional surface mounted paging loudspeaker assembly with one 8" frame, loudspeaker, 25/70.7V transformer and CRS enclosure and mount pedestal. It is intended for...
The R.25-94Z is a 2-way, full-range loudspeaker system designed to provide high quality voice and music reproduction in applications requiring extreme weather resistance. It is designed to withstand long-term exposure...
The R.5HPT is a three-way horn loaded weather-resistant loudspeaker system engineered to provide maximum intelligibility from a most compact design. By the packaging of Community's well-known M200 midrange driver coaxially...
The R.5SUB system is engineered to provide quality low frequency reproduction in a variety of outdoor and indoor environments. Its compact size and weather resistant properties allow for easy inclusion...
The R.5SUB-T system is engineered to provide quality low frequency reproduction in a variety of outdoor and indoor environments. Its compact size and weather resistant properties allow for easy inclusion...
The Radial JD6 is a high performance 6-channel rackmount direct box designed for the most demanding studio and live touring applications. Stemming from the industry standard Radial JDI, the JD6...
The Radial JDI Duplex is a full-feature, stereo passive direct box designed to enhance connectivity, reduce noise, and simplify the hectic life of the touring professional, broadcast engineer or AV...
The Radial JDI is a passive direct box designed to handle extreme signal levels without distortion of any kind. Unlike an active DI that is limited by the buffering amplifier's...
The Radial Twin-Iso is a high performance two channel balanced line-level isolator for professional touring, sound installation, broadcast and studio that provides isolation between various pieces of audio equipment such...
The S-1296 is a two-way, ruggedly built full-range loudspeaker system, suitable for both portable use and fixed installations. Compact, but extremely powerful, the S-1296 handles applications ranging from clubs and...
The S-1596 is a two-way, ruggedly built full-range loudspeaker system, suitable for both portable usage and fixed installations. Exhibiting exceptionally powerful output capability, with a clear and low-distortion sonic quality,...
The S-215S is a professional subwoofer system, designed to complement and extend the low frequency output of any SONUS full-range loudspeaker. Its rugged construction ensures an accurate acoustic response uncolored...
The S-218S is a professional subwoofer designed to complement and extend the low frequency output of any SONUS full- range loudspeaker. Solidly constructed to ensure an accu- rate acoustic response...
The S-3294 is a three-way, rug- gedly built full-range loudspeaker system suitable for a wide variety of portable usage and fixed installation work. Featuring mid-range and high- frequency drivers loaded...
The S-3594 is a three-way, ruggedly built full-range loudspeaker system suitable for a wide variety of usage in portable applications and permanent installations. Featuring mid-range and high-frequency drivers loaded by...
The S86T725BR consists of an 8" driver and 25/70V transformer with screw terminals.
The S86T725PG8W assembly consists of an 8" driver, 25/70V transformer, and steel grille.
The S86T725PG8WBR assembly consists of an 8" driver, 25/70V transformer, steel grille, and screw terminals.
The S86T725PG8WBRVK assembly consists of an 8" driver, 25/70V transformer, steel grille, screw terminals, and a volume control knob.
The S86T725PG8WBRVR assembly consists of an 8" driver, 25/70V transformer, steel grille, screw terminals, and a recessed volume control.
The SB-2 bandpass subwoofer is intended to handle the low end for a system consisting of 4 Control 23 loudspeakers in a stereo configuration. It features 2 inputs, 8 Ohms...
The SBMS is ideal for "big box" retail stores whose special design calls for an open beam ceiling. To get customers to pay attention to the announcements of specials and...
The SC28 is a 2 input, 8 output digital system controller containing pre-programmed tunings for QSC loudspeaker systems (see list of supported loudspeakers at right). In addition to the preset...
The speaker used in the SD72 is the next generation of Atlas high performance cone loudspeakers, very similar to the preceding C-Series speakers. Similarity in sonic qualities ensures that contractors...
The speaker used in the SD72W is the next generation of Atlas high performance cone loudspeakers, very similar to the preceding C-Series speakers. The similarity in the sonic qualities ensures...
The speaker used in the SD72WV is the next generation of Atlas high performance cone loudspeakers, very similar to the preceding C-Series speakers. The similarity in the sonic qualities ensures...
The SRX715 offers the highest level of performance available from a portable, pole mountable speaker. It features a 15" LF and 3" HF driver, yet weighs only 48 lbs. It...
The SRX718S is a compact, lightweight, high output subwoofer, designed for use in a satellite system or as part of a larger subwoofer array. It features a 13-ply birch enclosure,...
The SRX722 handles very high power in a very small package. With its two Differential Drive transducers and one 4" compression driver, it weighs in at only 76 lbs, yet...
The SUB 18D is the first-choice bass bin for users seeking powerful punch and ultra low-end response. Fine-tuned to augment and amplify the high-power 18" woofer's audio performance, this customengineered...
The Sx100+ is a compact 12" two-way system that delivers 200-watt continuous power handling (800-watt peak) . Made from durable lightweight composite, the SX100+ is built to withstand abuse. Chassis...
The Sx300E, with 300-watt continuous power handling (1200-watt peak) is the world's best lightweight, high-power speaker system. Known as the standard around the world, SX300E can be found in virtually...
The Sx300PI is a weatherized version of the Sx300. It features a black powder-coated stainless steel grille backed by foam weather shield, giving it a high degree of weather resistance.
The Sx300PI-W is a weatherized version of the Sx300. It features a black powder-coated stainless steel grille backed by foam weather shield, giving it a high degree of weather resistance.
The Tannoy CMS801 ceiling subwoofer is a compact unit that is specifically designed to complement the full range CMS ceiling monitor systems; delivering low frequency extension into applications that require...
The Tannoy CVS range has been designed to deliver the best possible performance / price balance; packaged with C-ring and tile bridge and fully supported with industry standard certifications, including...
The Tannoy CVS4 Micro is a full bandwidth ceiling speaker system comprising a 100mm (4.00") mid bass driver with a coaxially mounted 19mm (0.75") high frequency section mounted in a...
The Tannoy iw6 DS is a full bandwidth in wall speaker system, using a 165mm (6.50") bass and mid-range driver and a 25mm (1.00") WideBand™ high frequency unit, designed for...
The three-way Control 30 is fully weatherized, making suitable for outdoor applications as well as larger indoor venues. It features a top-quality 150 W multitap transformer for 70V/100V line distribution...
The Trimax 1200 Active 3-piece system features high performance loudspeaker capabilities offers full range of sound power. The Trimax-1200 2-Way Sattellite speaker features 10" full range woofer with Pole or...
The unique, contemporary curved design provides a stylish look with plenty of versatility. A 70V/100V transformer and outdoor capability make Control CRV ideal for a wide variety of commercial applications.
The VERIS 1264 is a 2-way full-range loudspeaker system suitable for use in a wife spectrum of fixed installations. Compact and extremly powerful, the 1264 handles applications ranging from jazz...
The VERIS 1296 is a 2-way full-range loudspeaker system suitable for use in a wife spectrum of fixed installations. Compact and extremly powerful, the 1296 handles applications ranging from jazz...
The VERIS 1564 is a two-way, full- range loudspeaker system suitable for use in a wide spectrum of fixed installations. Extremely powerful with a clear, low distortion sonic quality, the...
The VERIS 1596 is a two-way, full- range loudspeaker system suitable for use in a wide spectrum of fixed installations. Extremely powerful with a clear, low distortion sonic quality, the...
The VERIS 210S is an exceptionally low-profile, dual driver subwoofer system designed to augment and extend the low frequency output of any VERIS full-range loudspeaker system. Powerful and low in...
The VERIS 212S is a low-profile, dual driver subwoofer system designed to augment and extend the low frequency output of any VERIS full-range loudspeaker system. Powerful and low in distortion,...
The VERIS 26 is a 2-way, full-range loudspeaker system suitable for a wide variety of fixed installations. This versatile model is ideal for distributed systems such as those found in...
The VERIS 28 is a two-way, full-range loudspeaker system suitable for use in a wide variety of fixed installations. This versatile unit is ideal for distributed systems such as those...
The VERIS 3264 is a 3-way, full-range loudspeaker system suitable for use in a wide spectrum of fixed installations. Featuring horn loaded mid-range and high frequency drivers, the 3264 provides...
The VERIS 3294 is a 3-way, full-range loudspeaker system suitable for use in a wide spectrum of fixed installations. Featuring horn loaded mid-range and high frequency drivers, the 3294 provides...
The VERIS 3564 is a 3-way, full-range loudspeaker system suitable for use in a wide spectrum of fixed installations. Featuring horn loaded mid-range and high frequency drivers, the 3564 provides...
The winning benchmark for quality and price Flexible, powerful and dependable, the Jolly series embraces a wide range of lightweight polypropylene enclosure speaker systems and two dedicated subwoofers in band-pass...
There is a reason that Tour Sound Professionals and discriminating Audio Contractors choose dbx® DriveRack® products for their high-end tours and installs. The DriveRack products provide the tools that ensure...
These Active 2-Way Powered Speaker monitors offers built-in amp with 800 watts for the ENT-15P and 600 watts for the ENT-12P. The other models have 250 watts to 150 watts...
These Control indoor/outdoor models are available in low-impedance and transformer versions. The 23 provides excellent mid/high performance in small spaces. The 25 offers full range response, while the 28 is...
This Airhead features a built-in air chamber that lowers even the heaviest speaker cabinets gently on a cushion of air. A pneumatic shock absorber in the center shaft prevents the...
This all-steel speaker stand with 1 3/8" upper shaft comes with an 1 1/2" adapter, making it universal for all standard speaker cabinets. Features a 2-section vertical shaft with eight...
This all-weather speaker is designed to bring music and paging to patios, pool areas, and anywhere a fully-sealed design is needed. It features a metal-alloy cone, gold-plated barrier strip, fluid...
This Speaker Stand Pak includes two height adjustable steel speaker stands, two external mounting brackets and one convenient carry bag that holds all of the above. The all-steel speaker stands...
This Speaker Stand Pak includes two of our top-selling speaker stands and our top-selling bag! The Pak includes two all-aluminum, height adjustable speaker stands and one convenient carry bag that...
This top of the line passive DI features a Jensen transformer - renown for wide frequency response and superior noise reduction. Eliminates hum and buzz with a ground lift switch.
This trapezoidal, 15" speaker system is at home in live sound, dance music and speech reinforcement. Power Rating : 250 W / 1000W Frequency Range : 38 Hz - 16...
Traditional design of loudspeakers for these applications has either been large boxes that give full-range audio, but which are inherently less attractive or more visible, or sub-sat systems that use...
Traditional design of loudspeakers for these applications has either been large boxes that give full-range audio, but which are inherently less attractive, more visible or more complex to install, or...
TX1152 fits the bill when applications that require the low-frequency extension of a 15" woofer, with the outstanding pattern control of a larger, rotatable, 60 x 40 horn. Color: Black...
TX2152 excels where all other dual, 15" loudspeakers fail - transient detail. The secret is in the incredible crossover and world class components. 36dB/octave slopes at the crossover frequency. Rotatable...
Unpowered Companion Speaker for Explorer Pro. Adds coverage and output to Explorer Pro portable PA systems.
Unpowered Companion Speaker for Liberty Platinum. Adds coverage and output to Liberty Platinum portable PA systems.
Use surface-mount Atlas Sound SM42T Series loudspeaker systems for commercial, professional and residential applications or where high-fidelity sound and weather-resistance is desired. Full-range frequency response makes these systems ideal for...
Weatherized, 70/100v permanent installation version of the SX300E, a 12" composite two-way considered to be the world's best lightweight, high power speaker system. Designed for distributed systems. Chassis Size: 304.8...
When connected to a CBT 70J line array column speaker, the CBT 70JE Extension provides extended bass response, extended pattern control, and increased sound output levels. The combined array system...
With 33% higher power output than its predecessor model, the OPERA 402 D delivers even more performance in an even lighter package. Set it up as a stand-alone fullrange enclosure...
With an overall depth of 4" (102mm) the FAP42TC is the perfect choice when high fidelity audio and wide, even coverage is required but space above the plenum is limited.
Yamaha's new Installation Series Speakers address a number of important issues that give them unprecedented performance and handling characteristics for live sound applications, including permanent installations. In particular, phase characteristics...
25 watts built-in stereo amplifier AC power High quality reference sound Two-way bass reflex design Compact, lightweight, portable, durable video shielded components Excellent stereo imaging
Integrated 70.7V transformer Very High SPL Vocal System Direct weather 12" two way system. Patent Pending large format titanium/neodymium compression driver. Patent Pending large format voice coil low frequency. Multiple...
Very high acoustic output capability - 140.5 dB SPL(1m) peak Tight musical "punch" combined with low-frequency extension down to 27.4 Hz Elegant transport and handling features including an optional transport...
Very High SPL Vocal System Direct weather 12" two way system. Optimized for high intelligibility and vocal articulation. Optimized for high intelligibility and vocal articulation. Patent Pending large format titanium/neodymium...

Next >>