TMP Pro Distribution Small Diaphragm Condenser Microphone 56518

Description
The MXL V67N is a robust condenser microphone that provides just the right amount of power, presence and clarity. Hand-selected components and transformer-balanced output deliver a solid bottom end and exposed top, making it perfect for drums, piano, guitar, choirs, and many other applications. Plus the V67N is internally wired with world-class Mogami® cable for sonic integrity in every session. Type: Pressure gradient condenser mic Diaphragm: 6 micron gold-sputtered Capsule Size: 22mm/.87 in. Frequency Response: 20Hz - 20kHz Polar pattern: Cardioid/Omni Sensitivity: -49 dB re 1 V/Pa Impedance: 150 ohms Output: Transformer-balanced Equivalent noise: -16 dB (A-weighted IEC 651) S/N Ratio: 78 dB Max SPL for .5% THD: 148 dB SPL Power Requirements: 48V phantom power (+/- 4V) Current Consumption: 5.2mA Size: 124mm x 23mm/4.88 in. x .91 in. Weight: 0.2 lbs/90.72g Metal Finish: Green with gold grill
Description
The MXL V67N is a robust condenser microphone that provides just the right amount of power, presence and clarity. Hand-selected components and transformer-balanced output deliver a solid bottom end and exposed top, making it perfect for drums, piano, guitar, choirs, and many other applications. Plus the V67N is internally wired with world-class Mogami® cable for sonic integrity in every session. Type: Pressure gradient condenser mic Diaphragm: 6 micron gold-sputtered Capsule Size: 22mm/.87 in. Frequency Response: 20Hz - 20kHz Polar pattern: Cardioid/Omni Sensitivity: -49 dB re 1 V/Pa Impedance: 150 ohms Output: Transformer-balanced Equivalent noise: -16 dB (A-weighted IEC 651) S/N Ratio: 78 dB Max SPL for .5% THD: 148 dB SPL Power Requirements: 48V phantom power (+/- 4V) Current Consumption: 5.2mA Size: 124mm x 23mm/4.88 in. x .91 in. Weight: 0.2 lbs/90.72g Metal Finish: Green with gold grill

Suppliers

Company
Product
Description
Supplier Links
Small Diaphragm Condenser Microphone - 56518 - TMP Pro Distribution
Berlin, CT, USA
Small Diaphragm Condenser Microphone
56518
Small Diaphragm Condenser Microphone 56518
The MXL V67N is a robust condenser microphone that provides just the right amount of power, presence and clarity. Hand-selected components and transformer-balanced output deliver a solid bottom end and exposed top, making it perfect for drums, piano, guitar, choirs, and many other applications. Plus the V67N is internally wired with world-class Mogami® cable for sonic integrity in every session. Type: Pressure gradient condenser mic Diaphragm: 6 micron gold-sputtered Capsule Size: 22mm/.87 in. Frequency Response: 20Hz - 20kHz Polar pattern: Cardioid/Omni Sensitivity: -49 dB re 1 V/Pa Impedance: 150 ohms Output: Transformer-balanced Equivalent noise: -16 dB (A-weighted IEC 651) S/N Ratio: 78 dB Max SPL for .5% THD: 148 dB SPL Power Requirements: 48V phantom power (+/- 4V) Current Consumption: 5.2mA Size: 124mm x 23mm/4.88 in. x .91 in. Weight: 0.2 lbs/90.72g Metal Finish: Green with gold grill

The MXL V67N is a robust condenser microphone that provides just the right amount of power, presence and clarity. Hand-selected components and transformer-balanced output deliver a solid bottom end and exposed top, making it perfect for drums, piano, guitar, choirs, and many other applications. Plus the V67N is internally wired with world-class Mogami® cable for sonic integrity in every session.
Type: Pressure gradient condenser mic
Diaphragm: 6 micron gold-sputtered
Capsule Size: 22mm/.87 in.
Frequency Response: 20Hz - 20kHz
Polar pattern: Cardioid/Omni
Sensitivity: -49 dB re 1 V/Pa
Impedance: 150 ohms
Output: Transformer-balanced
Equivalent noise: -16 dB (A-weighted IEC 651)
S/N Ratio: 78 dB
Max SPL for .5% THD: 148 dB SPL
Power Requirements: 48V phantom power (+/- 4V)
Current Consumption: 5.2mA
Size: 124mm x 23mm/4.88 in. x .91 in.
Weight: 0.2 lbs/90.72g
Metal Finish: Green with gold grill

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 56518
Product Name Small Diaphragm Condenser Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM68D128BV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphone Elements - PMO-4530PN-47UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.1772 inch (4.5 mm)
View Details
4 suppliers
Voice Call - KEPO-00023 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 60 dB
Application Automotive
View Details