TMP Pro Distribution Datasheets for Audio Headphones

Audio headphones are small speakers worn over the ears to isolate sounds for the listener.
Audio Headphones: Learn more

Product Name Notes
A perfect choice for project studio engineers, home recordists and recording musicians, Audio-Technica's ATH-M30 dynamic stereo headphones offer the highest level of sonic accuracy in a design engineered to provide...
Audio-Technica's ATH-M20 dynamic stereo headphones offer exceptional clarity and maximum comfort for hours of listening. The headphones' low-profile, closed-back design provides superior isolation in high-volume listening situations. Features include: 40...
CH700 headphones are ideal for any listening and monitor application where critical sound reproduction is needed. The closed-ear design provides maximum isolation reducing unwanted bleed that can be picked up...
Designed for professional audio engineers and in-studio talent, SRH940 Headphones from Shure deliver accurate response across the entire audio spectrum for smooth high-end extension with tight bass. Superior transient response...
Designed for professional audio engineers and musicians, the SRH840 Professional Monitoring Headphones from Shure are optimized for studio recording and critical listening. A precisely tailored frequency response and 40mm neodymium...
Engineered for digital program materials, the ATH-M2X open-back dynamic stereo headphones are equipped with high-performance drivers and low-mass diaphragms for maximized power handling capability. They provide a clean, linear low...
Engineered for digital program materials, the ATH-M3X closed-back dynamic stereo headphones are equipped with high-performance drivers and low-mass diaphragms for maximized power handling capability. The closed-back design of the earpieces...
Express yourself hands free: cover the whole stage and focus on your performance rather than on holding your microphone. The included cardioid condenser headset microphone is easy to wear, has...
Headband Mic with TA4F Plug for use with Anchor bodypacks.
In the HD 650, audiophiles will experience truly unique natural sound. With sound this good, long concerts in the comfort of your home are a certainty, so the HD 650...
Offering tailored wireless solutions for vocalists, guitarists, and presenters, PGX Digital combines the trusted legacy of Shure microphones with state-of-the-art, 24-bit digital wireless technology that delivers strong, clean RF performance.
Shure's Performance Gear Wireless Systems feature advanced, reliable components. Each system provides 10 selectable channels, allowing up to eight systems to be used simultaneously. Wireless versions of PG Series microphones...
The AKG WMS 450 is your best choice for any application calling for a solution that is more flexible than a simple plug-and-play system yet easy to set up and...
The Furman HDS-6 / HR-6 Audio Distribution System offers a great-sounding, cost effective and flexible way to provide custom mixes for up to sixteen people in recording and live sound...
The HD 202-II is a closed-back, around-the-ear stereo headphone featuring powerful bass reproduction. Cable length: 9.8 ft. (3 m) Ear coupling: On-the-ear Frequency response (headphones): 18.....18,000 Hz Jack plug: 3.5/6.3...
The HD 280 Pro is Sennheiser's most significant closed, around-the-ear headphone to be introduced in years. Designed to exceed the demands of the professional environment, the HD 280 Pro boasts...
The HMD25-1 is designed for closed communication in noisy environments. It features supra-aural closed ear pads and a supercardioid MD414 dynamic microphone. It is comfortable, light, and the microphone can...
The HMD280-13 is based on Sennheiser's HD280 pro headphones. It features a noise-compensating microphone, left/right mounting, replaceable coiled cable, collapsible ear pieces, and lightweight design. The headphone transducers reproduce an...
The ideal entry into the world of powerful stereo sound: The HD 201 has good attenuation of ambient noise with outstanding wearing comfort at an affordable price. Cable length: 9.8...
The K 141 MK II is a newly updated version of the AKG legend with XXL transducers with Varimotion™ technology to deliver higher sensitivity, wide dynamic range and higher SPL,...
The K 240 MK II is a newly updated version of AKG's most successful headphones with Varimotion™ technology and XXL transducers. The K 240 MK II's semi-open ear cups have...
The LA-165 is a traditional dual ear, over-the-head style earphone. Sound is distributed to both earpieces. The unit folds flat for easy storage and the ear cushions are replaceable. For...
The lightweight and comfortable headset microphone allows for absolute freedom of movement for a more animated and impressive performance. High quality condenser technology provides clear, brilliant sound. All rack-mountable G3...
The newly designed AKG legend, K 271 MK II combines the benefits of AKG's circumaural design for extreme comfort and a closed-back design for maximum isolation from ambient noise. Thanks...
The newly designed K 77 are cost-efficient headphones for various applications. These closed-back headphones are an all-round performer with solid bass and clean highs at a valuable price. A self-adjusting...
The newly designed K 99 are semi-open stereo headphones which combine excellent sound and optimum price/performance. Self-adjusting headband, soft leatherette circumaural earpads, and low weight ensure pleasant fit. Large, high-performance...
The PH-1 is a medium-weight single-sided headset with foam-filled cushions that offer a light feel with moderate isolation from ambient noise. The dynamic noise-canceling mic is easily positioned with a...
The PH-2 is a dual-sided mono, medium-weight headset with foam-filled cushions that offer a light feel with moderate isolation from ambient noise. The dynamic noise-canceling mic is easily positioned with...
The PH-3 is a dual-sided binaural, medium-weight headset with foam-filled cushions that offer a light feel with moderate isolation from ambient noise. The dynamic noise-canceling mic is easily positioned with...
The PH-88 is a single-sided super lightweight headset for the ultimate in daylong comfort. It offers a dynamic noise-canceling gooseneck microphone with a semi-rigid, fully adjustable boom for precise positioning.
The SLX Series offers the next level of wireless performance. Systems include the SLX4 receiver with Auto Freq. Selection, 1/4"/XLR outs, infrared sync link, detachable antennas, backlit LCD, power/freq. lockout,...
The SRH240A Headphones from Shure provide excellent sound reproduction and comfort. With 40 mm neodymium dynamic drivers optimized for general listening and monitoring, the SRH240A Headphones reproduce deep bass with...
The SRH440 Professional Studio Headphones from Shure provide exceptional sound reproduction and comfort. Optimized for home and studio recording, SRH440 headphones reproduce accurate audio across an extended range. Impedance, power...
The SRH550DJ Headphones from Shure deliver full-range audio performance, comfort, and durability for DJ use and personal listening. 50 mm Dynamic drivers deliver enhanced bass, while padded ear cups with...
The SRH750DJ Headphones from Shure deliver world-class audio performance, comfort, and durability to professional DJ's. High impedance and maximized power handling optimize the headphones for use on high-output DJ mixers.
The top-line model RH600s use a specially designed, high performance driver with a thin, responsive 40mm diaphragm coupled with a high output neodymium magnet and sophisticated circuitry to provide true...