Galaxy Audio, Inc. 19" Dynamic Gooseneck Microphone DC119

Description
The GN-DC119 is a 19" dynamic gooseneck microphone providing low-profile podium use without the need for phantom power. It features a 100Hz-12kHz response, integral 3-pin XLR connector, and 19" length. Dynamic/Cardioid 100-12kHz Response Sensitivity: -75dB 19" Length 3-PIN XLRM Connector
Description
The GN-DC119 is a 19" dynamic gooseneck microphone providing low-profile podium use without the need for phantom power. It features a 100Hz-12kHz response, integral 3-pin XLR connector, and 19" length. Dynamic/Cardioid 100-12kHz Response Sensitivity: -75dB 19" Length 3-PIN XLRM Connector

Suppliers

Company
Product
Description
Supplier Links
19
Berlin, CT, USA
19" Dynamic Gooseneck Microphone
58418
19" Dynamic Gooseneck Microphone 58418
The GN-DC119 is a 19" dynamic gooseneck microphone providing low-profile podium use without the need for phantom power. It features a 100Hz-12kHz response, integral 3-pin XLR connector, and 19" length. Dynamic/Cardioid 100-12kHz Response Sensitivity: -75dB 19" Length 3-PIN XLRM Connector

The GN-DC119 is a 19" dynamic gooseneck microphone providing low-profile podium use without the need for phantom power. It features a 100Hz-12kHz response, integral 3-pin XLR connector, and 19" length.
Dynamic/Cardioid
100-12kHz Response
Sensitivity: -75dB
19" Length
3-PIN XLRM Connector

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 58418
Product Name 19" Dynamic Gooseneck Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D120 - IM69D120 - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 287720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Electret Condenser Microphone - EM-9465(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -38 to -50 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details