CAD Audio 10" Continuously-Variable Pattern Gooseneck Mic with LED GN20VP

Description
Thanks to its continuously-variabl e polar pattern design, the GNVP series is suited to nearly any application in business, government, worship, or media. Any pattern can be dialed in, from omni to figure-8 to hypercardioid, and anywhere in between. Features on/off switch, LED indicator, and RF immunity.
Datasheet
Description
Thanks to its continuously-variabl e polar pattern design, the GNVP series is suited to nearly any application in business, government, worship, or media. Any pattern can be dialed in, from omni to figure-8 to hypercardioid, and anywhere in between. Features on/off switch, LED indicator, and RF immunity.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10
Berlin, CT, USA
10" Continuously-Variable Pattern Gooseneck Mic with LED
53307
10" Continuously-Variable Pattern Gooseneck Mic with LED 53307
Thanks to its continuously-variabl e polar pattern design, the GNVP series is suited to nearly any application in business, government, worship, or media. Any pattern can be dialed in, from omni to figure-8 to hypercardioid, and anywhere in between. Features on/off switch, LED indicator, and RF immunity.

Thanks to its continuously-variable polar pattern design, the GNVP series is suited to nearly any application in business, government, worship, or media. Any pattern can be dialed in, from omni to figure-8 to hypercardioid, and anywhere in between. Features on/off switch, LED indicator, and RF immunity.

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 53307
Product Name 10" Continuously-Variable Pattern Gooseneck Mic with LED
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM72D128V - IM72D128V - Infineon Technologies AG
Specs
SN Ratio 72 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Dynamic Instrument Microphone - FireBall V Dynamic Instrument Microphone - AUDIX Corporation
Specs
Directivity Directional; Cardioid
Frequency Response 50 to 16 Hz
Sensitivity 1.5 mV/Pa (10342 mV/psi)
View Details
MEMS Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -22 to -42 dB re 20µPa
Actual Size 0.1850 inch (4.7 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details