AKG Acoustics GmbH P Series Handheld Vocal Microphone P3S

Description
The P 3 S microphone is ideal for backing vocals, guitar, wind instruments and many other applications. Metal case and wire mesh grill ensure exceptional ruggedness. Polar pattern: Cardioid Frequency range: 40 to 20,000 Hz Sensitivity: 2.5mV/Pa Max. SPL: 144 dB SPL Recommended load impedance: >=2,000 ohms
Description
The P 3 S microphone is ideal for backing vocals, guitar, wind instruments and many other applications. Metal case and wire mesh grill ensure exceptional ruggedness. Polar pattern: Cardioid Frequency range: 40 to 20,000 Hz Sensitivity: 2.5mV/Pa Max. SPL: 144 dB SPL Recommended load impedance: >=2,000 ohms

Suppliers

Company
Product
Description
Supplier Links
P Series Handheld Vocal Microphone - 61792 - TMP Pro Distribution
Berlin, CT, USA
P Series Handheld Vocal Microphone
61792
P Series Handheld Vocal Microphone 61792
The P 3 S microphone is ideal for backing vocals, guitar, wind instruments and many other applications. Metal case and wire mesh grill ensure exceptional ruggedness. Polar pattern: Cardioid Frequency range: 40 to 20,000 Hz Sensitivity: 2.5mV/Pa Max. SPL: 144 dB SPL Recommended load impedance: >=2,000 ohms

The P 3 S microphone is ideal for backing vocals, guitar, wind instruments and many other applications.
Metal case and wire mesh grill ensure exceptional ruggedness.
Polar pattern: Cardioid
Frequency range: 40 to 20,000 Hz
Sensitivity: 2.5mV/Pa
Max. SPL: 144 dB SPL
Recommended load impedance: >=2,000 ohms

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 61792
Product Name P Series Handheld Vocal Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 14.13 mV/Pa (97390 mV/psi)
Impedance 2200 ohms
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D128S - IM69D128S - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
MEMS Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -22 to -42 dB re 20µPa
Actual Size 0.1850 inch (4.7 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details
Noise Canceling Microphones - CEM-N9767JAD544P2.54R - Challenge Electronics
Specs
Directivity Other; Noise Canceling
Frequency Response 100 to 10000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details