Shure Incorporated PGX Digital Wireless Handheld Transmitter with SM58 Capsule PGXD2/SM58

Description
PGXD2 Handheld Transmitter Compatible with Shure microphones trusted by musicians for decades, including the legendary SM58, the PGXD2 transmits wireless audio with pure digital clarity and rock-solid reliability. FCC Consumer Alert (U.S.) Most users do not need a license to operate this wireless microphone system. Nevertheless, operating this microphone system without a license is subject to certain restrictions: the system may not cause harmful interference; it must operate at a low power level (not in excess of 50 milliwatts); and it has no protection from interference received from any other device. Purchasers should also be aware that the FCC is currently evaluating use of wireless microphone systems, and these rules are subject to change. For more information, call the FCC at 1-888-CALL-FCC (TTY: 1-888-TELL-FCC) or visit the FCC's wireless microphone website at www.fcc.gov/cgb/wire lessmicrophones.
Description
PGXD2 Handheld Transmitter Compatible with Shure microphones trusted by musicians for decades, including the legendary SM58, the PGXD2 transmits wireless audio with pure digital clarity and rock-solid reliability. FCC Consumer Alert (U.S.) Most users do not need a license to operate this wireless microphone system. Nevertheless, operating this microphone system without a license is subject to certain restrictions: the system may not cause harmful interference; it must operate at a low power level (not in excess of 50 milliwatts); and it has no protection from interference received from any other device. Purchasers should also be aware that the FCC is currently evaluating use of wireless microphone systems, and these rules are subject to change. For more information, call the FCC at 1-888-CALL-FCC (TTY: 1-888-TELL-FCC) or visit the FCC's wireless microphone website at www.fcc.gov/cgb/wire lessmicrophones.

Suppliers

Company
Product
Description
Supplier Links
PGX Digital Wireless Handheld Transmitter with SM58 Capsule - 81845 - TMP Pro Distribution
Berlin, CT, USA
PGX Digital Wireless Handheld Transmitter with SM58 Capsule
81845
PGX Digital Wireless Handheld Transmitter with SM58 Capsule 81845
PGXD2 Handheld Transmitter Compatible with Shure microphones trusted by musicians for decades, including the legendary SM58, the PGXD2 transmits wireless audio with pure digital clarity and rock-solid reliability. FCC Consumer Alert (U.S.) Most users do not need a license to operate this wireless microphone system. Nevertheless, operating this microphone system without a license is subject to certain restrictions: the system may not cause harmful interference; it must operate at a low power level (not in excess of 50 milliwatts); and it has no protection from interference received from any other device. Purchasers should also be aware that the FCC is currently evaluating use of wireless microphone systems, and these rules are subject to change. For more information, call the FCC at 1-888-CALL-FCC (TTY: 1-888-TELL-FCC) or visit the FCC's wireless microphone website at www.fcc.gov/cgb/wire lessmicrophones.

PGXD2 Handheld Transmitter
Compatible with Shure microphones trusted by musicians for decades, including the legendary SM58, the PGXD2 transmits wireless audio with pure digital clarity and rock-solid reliability.
FCC Consumer Alert (U.S.)
Most users do not need a license to operate this wireless microphone system. Nevertheless, operating this microphone system without a license is subject to certain restrictions: the system may not cause harmful interference; it must operate at a low power level (not in excess of 50 milliwatts); and it has no protection from interference received from any other device. Purchasers should also be aware that the FCC is currently evaluating use of wireless microphone systems, and these rules are subject to change.
For more information, call the FCC at 1-888-CALL-FCC (TTY: 1-888-TELL-FCC) or visit the FCC's wireless microphone website at www.fcc.gov/cgb/wirelessmicrophones.

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 81845
Product Name PGX Digital Wireless Handheld Transmitter with SM58 Capsule
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 522963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Audio Products - Microphones - 1357585-IM67D130AXTSA2 - Win Source Electronics
Specs
Frequency Response 20000 Hz
View Details
3 suppliers
Low Power Top Port Digital Microphone - WM7216 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 12000 Hz
Dynamic Range 84 to 87 dB re 20µPa
View Details
 - KM-5 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Supercardioid
Sensitivity 2 mV/Pa (13757 mV/psi)
Impedance 250 ohms
View Details