TMP Pro Distribution 18" Gooseneck Mic with IR Gate (Supercardioid, No Base) 80498

Description
Great Mics that Know When You are There: These new mics feature a high-output, crystal-clear electret condenser capsules in either a cardioid or super cardioid pattern. Integrated into each capsule is Sabine's infrared sensor which detects the presence of a person standing at the mic. Now your mic will always come on at the right moment - no more missing those cues! Using the adjustable Infrared Gate you can program the mic to switch on and off depending how close the person is to the mic. You can also program how fast the mic turns off after the person steps away. Choose Built-in Audio Processing for Every Mic: When you choose the 45-Series Phantom Gooseneck Microphones you get all the Phantom Mic Rider Pro features, including the 115 dB dynamic range. Automatic Gain Control, Proximity Effect and Plosive Control, and the Infrared Gate are included. The Phantom acts like an attentive sound mixer, adjusting gain, compensating for the challenges associated with poor mic technique, and simply making sure the mic goes on and off at the right time. If you only want the powerful features of the IR Gate, choose the 40-Series Microphones. Either way you get solutions to problems that many users just live with - until now. Products like these could only come from Sabine, the industry leader in innovative audio products. -Capsule type: electret condenser -Polar patterns: Super Cardioid -Sensitivity (at 1 KHz): -58dB (1.25mV) -Maximum SPL for 1% THD: 125 dB -Dynamic range: 115 dB typ (unweighted) -Distortion: <0.05% @1kHz -Propagation Delay: 0ms -Audio connector: 3-pin XLR -Input resistance: 20k Ohm -IR Sensor detection range: 3, 6, 9 feet -IR Time to turn off: 5, 10, 15 sec
Description
Great Mics that Know When You are There: These new mics feature a high-output, crystal-clear electret condenser capsules in either a cardioid or super cardioid pattern. Integrated into each capsule is Sabine's infrared sensor which detects the presence of a person standing at the mic. Now your mic will always come on at the right moment - no more missing those cues! Using the adjustable Infrared Gate you can program the mic to switch on and off depending how close the person is to the mic. You can also program how fast the mic turns off after the person steps away. Choose Built-in Audio Processing for Every Mic: When you choose the 45-Series Phantom Gooseneck Microphones you get all the Phantom Mic Rider Pro features, including the 115 dB dynamic range. Automatic Gain Control, Proximity Effect and Plosive Control, and the Infrared Gate are included. The Phantom acts like an attentive sound mixer, adjusting gain, compensating for the challenges associated with poor mic technique, and simply making sure the mic goes on and off at the right time. If you only want the powerful features of the IR Gate, choose the 40-Series Microphones. Either way you get solutions to problems that many users just live with - until now. Products like these could only come from Sabine, the industry leader in innovative audio products. -Capsule type: electret condenser -Polar patterns: Super Cardioid -Sensitivity (at 1 KHz): -58dB (1.25mV) -Maximum SPL for 1% THD: 125 dB -Dynamic range: 115 dB typ (unweighted) -Distortion: <0.05% @1kHz -Propagation Delay: 0ms -Audio connector: 3-pin XLR -Input resistance: 20k Ohm -IR Sensor detection range: 3, 6, 9 feet -IR Time to turn off: 5, 10, 15 sec

Suppliers

Company
Product
Description
Supplier Links
18
Berlin, CT, USA
18" Gooseneck Mic with IR Gate (Supercardioid, No Base)
80498
18" Gooseneck Mic with IR Gate (Supercardioid, No Base) 80498
Great Mics that Know When You are There: These new mics feature a high-output, crystal-clear electret condenser capsules in either a cardioid or super cardioid pattern. Integrated into each capsule is Sabine's infrared sensor which detects the presence of a person standing at the mic. Now your mic will always come on at the right moment - no more missing those cues! Using the adjustable Infrared Gate you can program the mic to switch on and off depending how close the person is to the mic. You can also program how fast the mic turns off after the person steps away. Choose Built-in Audio Processing for Every Mic: When you choose the 45-Series Phantom Gooseneck Microphones you get all the Phantom Mic Rider Pro features, including the 115 dB dynamic range. Automatic Gain Control, Proximity Effect and Plosive Control, and the Infrared Gate are included. The Phantom acts like an attentive sound mixer, adjusting gain, compensating for the challenges associated with poor mic technique, and simply making sure the mic goes on and off at the right time. If you only want the powerful features of the IR Gate, choose the 40-Series Microphones. Either way you get solutions to problems that many users just live with - until now. Products like these could only come from Sabine, the industry leader in innovative audio products. -Capsule type: electret condenser -Polar patterns: Super Cardioid -Sensitivity (at 1 KHz): -58dB (1.25mV) -Maximum SPL for 1% THD: 125 dB -Dynamic range: 115 dB typ (unweighted) -Distortion: <0.05% @1kHz -Propagation Delay: 0ms -Audio connector: 3-pin XLR -Input resistance: 20k Ohm -IR Sensor detection range: 3, 6, 9 feet -IR Time to turn off: 5, 10, 15 sec

Great Mics that Know When You are There:
These new mics feature a high-output, crystal-clear electret condenser capsules in either a cardioid or super cardioid pattern. Integrated into each capsule is Sabine's infrared sensor which detects the presence of a person standing at the mic. Now your mic will always come on at the right moment - no more missing those cues! Using the adjustable Infrared Gate you can program the mic to switch on and off depending how close the person is to the mic. You can also program how fast the mic turns off after the person steps away.
Choose Built-in Audio Processing for Every Mic:
When you choose the 45-Series Phantom Gooseneck Microphones you get all the Phantom Mic Rider Pro features, including the 115 dB dynamic range. Automatic Gain Control, Proximity Effect and Plosive Control, and the Infrared Gate are included. The Phantom acts like an attentive sound mixer, adjusting gain, compensating for the challenges associated with poor mic technique, and simply making sure the mic goes on and off at the right time. If you only want the powerful features of the IR Gate, choose the 40-Series Microphones. Either way you get solutions to problems that many users just live with - until now. Products like these could only come from Sabine, the industry leader in innovative audio products.
-Capsule type: electret condenser
-Polar patterns: Super Cardioid
-Sensitivity (at 1 KHz): -58dB (1.25mV)
-Maximum SPL for 1% THD: 125 dB
-Dynamic range: 115 dB typ (unweighted)
-Distortion: <0.05% @1kHz
-Propagation Delay: 0ms
-Audio connector: 3-pin XLR
-Input resistance: 20k Ohm
-IR Sensor detection range: 3, 6, 9 feet
-IR Time to turn off: 5, 10, 15 sec

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 80498
Product Name 18" Gooseneck Mic with IR Gate (Supercardioid, No Base)
Directivity Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM64A130AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Microphone Elements - PMOF-9745W-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
2 suppliers
Voice Call - KEPO-00023 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 60 dB
Application Automotive
View Details