Electro-voice Entry-level Dynamic Vocal Microphone with Switch PL24S

Description
The PL24 is a professional-grade supercardioid dynamic vocal microphone designed for live sound applications. With its balanced frequency response, the PL24's sonic performance is robust and articulate, delivering all-around vocal clarity in any live sound situation. Audio Frequency Response: 80 Hz - 16,000 Hz Case Material: Die cast zinc Connector Type: 3-pin XLR Element: Dynamic Finish: Textured Satin Black Impedance, Low-Z balanced: 600 Mic Type: Handheld Open Circuit Voltage: 2.2 mV/Pascal Polar Pattern: Supercardioid Wired/Wireless: Wired Weight Net: 10.37 oz (294 g)
Datasheet
Description
The PL24 is a professional-grade supercardioid dynamic vocal microphone designed for live sound applications. With its balanced frequency response, the PL24's sonic performance is robust and articulate, delivering all-around vocal clarity in any live sound situation. Audio Frequency Response: 80 Hz - 16,000 Hz Case Material: Die cast zinc Connector Type: 3-pin XLR Element: Dynamic Finish: Textured Satin Black Impedance, Low-Z balanced: 600 Mic Type: Handheld Open Circuit Voltage: 2.2 mV/Pascal Polar Pattern: Supercardioid Wired/Wireless: Wired Weight Net: 10.37 oz (294 g)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Entry-level Dynamic Vocal Microphone with Switch - 52329 - TMP Pro Distribution
Berlin, CT, USA
Entry-level Dynamic Vocal Microphone with Switch
52329
Entry-level Dynamic Vocal Microphone with Switch 52329
The PL24 is a professional-grade supercardioid dynamic vocal microphone designed for live sound applications. With its balanced frequency response, the PL24's sonic performance is robust and articulate, delivering all-around vocal clarity in any live sound situation. Audio Frequency Response: 80 Hz - 16,000 Hz Case Material: Die cast zinc Connector Type: 3-pin XLR Element: Dynamic Finish: Textured Satin Black Impedance, Low-Z balanced: 600 Mic Type: Handheld Open Circuit Voltage: 2.2 mV/Pascal Polar Pattern: Supercardioid Wired/Wireless: Wired Weight Net: 10.37 oz (294 g)

The PL24 is a professional-grade supercardioid dynamic vocal microphone designed for live sound applications. With its balanced frequency response, the PL24's sonic performance is robust and articulate, delivering all-around vocal clarity in any live sound situation.
Audio Frequency Response: 80 Hz - 16,000 Hz
Case Material: Die cast zinc
Connector Type: 3-pin XLR
Element: Dynamic
Finish: Textured Satin Black
Impedance, Low-Z balanced: 600
Mic Type: Handheld
Open Circuit Voltage: 2.2 mV/Pascal
Polar Pattern: Supercardioid
Wired/Wireless: Wired
Weight Net: 10.37 oz (294 g)

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 52329
Product Name Entry-level Dynamic Vocal Microphone with Switch
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM68D121JV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 287713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 35.48 mV/Pa (244631 mV/psi)
Impedance 300 ohms
View Details
Omnidirectional, Top-ported, PDM Digital Output MEMS Microphone - FB4030H3 - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Actual Size 0.1181 inch (3 mm)
Thickness / Height 0.0394 inch (1 mm)
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -40 to -50 dB re 20µPa
Actual Size 0.1181 inch (3 mm)
View Details