TMP Pro Distribution Large Capsule Condenser Microphone 56517

Description
"Old school tube mellow" is often used to describe the sound of the V67G. Designed mainly for vocals, the V67G combines Class A FET circuitry and a transformer-coupled output for an open and pure sound. The V67G comes through with killer vocals even in front of a busy mix and has great stage appeal with a gold-plated round grill and distinctive, vintage body. You'll be amazed by the sound this cleverly-designed microphone provides and pleasantly pleased with the price. Type: Pressure gradient condenser mic Diaphragm: 6 micron gold-sputtered Capsule Size: 32mm/1.26in. Frequency Response: 30Hz - 20kHz Polar pattern: Cardioid Sensitivity: 15 mV/Pa Impedance: 200 ohms Output: Transformer-balanced Equivalent noise: 20 dB (A-weighted IEC 268-4) S/N Ratio: 74 dB (Ref. 1 PA A-weighted) Max SPL for .5% THD: 130 dB Power Requirements: Phantom Power 48V (+/- 4V) Size: 47 mm x 184 mm/1.85 in. x 7.24 in. Weight: 1.3 lbs/589.67g Metal Finish: Green with gold grill
Description
"Old school tube mellow" is often used to describe the sound of the V67G. Designed mainly for vocals, the V67G combines Class A FET circuitry and a transformer-coupled output for an open and pure sound. The V67G comes through with killer vocals even in front of a busy mix and has great stage appeal with a gold-plated round grill and distinctive, vintage body. You'll be amazed by the sound this cleverly-designed microphone provides and pleasantly pleased with the price. Type: Pressure gradient condenser mic Diaphragm: 6 micron gold-sputtered Capsule Size: 32mm/1.26in. Frequency Response: 30Hz - 20kHz Polar pattern: Cardioid Sensitivity: 15 mV/Pa Impedance: 200 ohms Output: Transformer-balanced Equivalent noise: 20 dB (A-weighted IEC 268-4) S/N Ratio: 74 dB (Ref. 1 PA A-weighted) Max SPL for .5% THD: 130 dB Power Requirements: Phantom Power 48V (+/- 4V) Size: 47 mm x 184 mm/1.85 in. x 7.24 in. Weight: 1.3 lbs/589.67g Metal Finish: Green with gold grill

Suppliers

Company
Product
Description
Supplier Links
Large Capsule Condenser Microphone - 56517 - TMP Pro Distribution
Berlin, CT, USA
Large Capsule Condenser Microphone
56517
Large Capsule Condenser Microphone 56517
"Old school tube mellow" is often used to describe the sound of the V67G. Designed mainly for vocals, the V67G combines Class A FET circuitry and a transformer-coupled output for an open and pure sound. The V67G comes through with killer vocals even in front of a busy mix and has great stage appeal with a gold-plated round grill and distinctive, vintage body. You'll be amazed by the sound this cleverly-designed microphone provides and pleasantly pleased with the price. Type: Pressure gradient condenser mic Diaphragm: 6 micron gold-sputtered Capsule Size: 32mm/1.26in. Frequency Response: 30Hz - 20kHz Polar pattern: Cardioid Sensitivity: 15 mV/Pa Impedance: 200 ohms Output: Transformer-balanced Equivalent noise: 20 dB (A-weighted IEC 268-4) S/N Ratio: 74 dB (Ref. 1 PA A-weighted) Max SPL for .5% THD: 130 dB Power Requirements: Phantom Power 48V (+/- 4V) Size: 47 mm x 184 mm/1.85 in. x 7.24 in. Weight: 1.3 lbs/589.67g Metal Finish: Green with gold grill

"Old school tube mellow" is often used to describe the sound of the V67G. Designed mainly for vocals, the V67G combines Class A FET circuitry and a transformer-coupled output for an open and pure sound. The V67G comes through with killer vocals even in front of a busy mix and has great stage appeal with a gold-plated round grill and distinctive, vintage body. You'll be amazed by the sound this cleverly-designed microphone provides and pleasantly pleased with the price.
Type: Pressure gradient condenser mic
Diaphragm: 6 micron gold-sputtered
Capsule Size: 32mm/1.26in.
Frequency Response: 30Hz - 20kHz
Polar pattern: Cardioid
Sensitivity: 15 mV/Pa
Impedance: 200 ohms
Output: Transformer-balanced
Equivalent noise: 20 dB (A-weighted IEC 268-4)
S/N Ratio: 74 dB (Ref. 1 PA A-weighted)
Max SPL for .5% THD: 130 dB
Power Requirements: Phantom Power 48V (+/- 4V)
Size: 47 mm x 184 mm/1.85 in. x 7.24 in.
Weight: 1.3 lbs/589.67g
Metal Finish: Green with gold grill

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 56517
Product Name Large Capsule Condenser Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 3522698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - 448-IM69D127V11XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
SN Ratio 69 dB
Features Digital
View Details
2 suppliers
Microphone Elements - PMO-4530PN-47UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.1772 inch (4.5 mm)
View Details
4 suppliers
A2B Microphone -  - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 65 dB
Application Automotive
View Details