Audio-Technica U.S., Inc. Hypercardioid Dynamic Headworn Microphone PRO 8HEx

Description
Offering highly intelligible individual voice reproduction, the comfortable, lightweight PRO 8HEx is ideal for guitarists, keyboard players, drummers and others who need the use of their hands during performance. Its low-visibility headband and cushioned support pads provide a stable, comfortable fit. Designed for professional quality vocal pickup with hands-free operation, the PRO 8HEx features a pivot-mounted flexible mic boom that descends from either the left or right side. ELEMENT: Dynamic POLAR PATTERN: Hypercardioid FREQUENCY RESPONSE: 200-18,000 Hz OPEN CIRCUIT SENSITIVITY: -55 dB (1.7 mV) re 1V at 1 Pa IMPEDANCE: 600 ohms WEIGHT: 2.1 oz (60 g) DIMENSIONS (MICROPHONE): 0.80" (20.4 mm) diameter DIMENSIONS (HEADSET): 4.72" (120.0 mm) nominal at widest point, 3.17" (80.5 mm) flexible boom OUTPUT CONNECTOR: 3-pin XLRM-type on cable CABLE: 7.2' (2.2 m) long, 0.11" (2.8 mm) diameter miniature audio cable permanently attached between microphone and XLRM-type connector ACCESSORIES FURNISHED: AT8139L large windscreen; AT8139S small windscreen; AT8439 clothing clip
Datasheet
Description
Offering highly intelligible individual voice reproduction, the comfortable, lightweight PRO 8HEx is ideal for guitarists, keyboard players, drummers and others who need the use of their hands during performance. Its low-visibility headband and cushioned support pads provide a stable, comfortable fit. Designed for professional quality vocal pickup with hands-free operation, the PRO 8HEx features a pivot-mounted flexible mic boom that descends from either the left or right side. ELEMENT: Dynamic POLAR PATTERN: Hypercardioid FREQUENCY RESPONSE: 200-18,000 Hz OPEN CIRCUIT SENSITIVITY: -55 dB (1.7 mV) re 1V at 1 Pa IMPEDANCE: 600 ohms WEIGHT: 2.1 oz (60 g) DIMENSIONS (MICROPHONE): 0.80" (20.4 mm) diameter DIMENSIONS (HEADSET): 4.72" (120.0 mm) nominal at widest point, 3.17" (80.5 mm) flexible boom OUTPUT CONNECTOR: 3-pin XLRM-type on cable CABLE: 7.2' (2.2 m) long, 0.11" (2.8 mm) diameter miniature audio cable permanently attached between microphone and XLRM-type connector ACCESSORIES FURNISHED: AT8139L large windscreen; AT8139S small windscreen; AT8439 clothing clip
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hypercardioid Dynamic Headworn Microphone - 5816 - TMP Pro Distribution
Berlin, CT, USA
Hypercardioid Dynamic Headworn Microphone
5816
Hypercardioid Dynamic Headworn Microphone 5816
Offering highly intelligible individual voice reproduction, the comfortable, lightweight PRO 8HEx is ideal for guitarists, keyboard players, drummers and others who need the use of their hands during performance. Its low-visibility headband and cushioned support pads provide a stable, comfortable fit. Designed for professional quality vocal pickup with hands-free operation, the PRO 8HEx features a pivot-mounted flexible mic boom that descends from either the left or right side. ELEMENT: Dynamic POLAR PATTERN: Hypercardioid FREQUENCY RESPONSE: 200-18,000 Hz OPEN CIRCUIT SENSITIVITY: -55 dB (1.7 mV) re 1V at 1 Pa IMPEDANCE: 600 ohms WEIGHT: 2.1 oz (60 g) DIMENSIONS (MICROPHONE): 0.80" (20.4 mm) diameter DIMENSIONS (HEADSET): 4.72" (120.0 mm) nominal at widest point, 3.17" (80.5 mm) flexible boom OUTPUT CONNECTOR: 3-pin XLRM-type on cable CABLE: 7.2' (2.2 m) long, 0.11" (2.8 mm) diameter miniature audio cable permanently attached between microphone and XLRM-type connector ACCESSORIES FURNISHED: AT8139L large windscreen; AT8139S small windscreen; AT8439 clothing clip

Offering highly intelligible individual voice reproduction, the comfortable, lightweight PRO 8HEx is ideal for guitarists, keyboard players, drummers and others who need the use of their hands during performance. Its low-visibility headband and cushioned support pads provide a stable, comfortable fit. Designed for professional quality vocal pickup with hands-free operation, the PRO 8HEx features a pivot-mounted flexible mic boom that descends from either the left or right side.
ELEMENT: Dynamic
POLAR PATTERN: Hypercardioid
FREQUENCY RESPONSE: 200-18,000 Hz
OPEN CIRCUIT SENSITIVITY: -55 dB (1.7 mV) re 1V at 1 Pa
IMPEDANCE: 600 ohms
WEIGHT: 2.1 oz (60 g)
DIMENSIONS (MICROPHONE): 0.80" (20.4 mm) diameter
DIMENSIONS (HEADSET): 4.72" (120.0 mm) nominal at widest point,
3.17" (80.5 mm) flexible boom
OUTPUT CONNECTOR: 3-pin XLRM-type on cable
CABLE: 7.2' (2.2 m) long, 0.11" (2.8 mm) diameter miniature audio cable permanently attached between microphone and XLRM-type connector
ACCESSORIES FURNISHED: AT8139L large windscreen; AT8139S small windscreen; AT8439 clothing clip

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 5816
Product Name Hypercardioid Dynamic Headworn Microphone
Directivity Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D128S - IM69D128S - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 287719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
Voice Call - KEPO-00023 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 60 dB
Application Automotive
View Details