Shure Incorporated Legendary Vocal Microphone w/Cable SM58-CN

Description
The legendary Shure SM58® vocal microphone is designed for professional vocal use in live performance, sound reinforcement, and studio recording. Its tailored vocal response for sound is a world standard for singing or speech. A highly effective, built-in spherical filter minimizes wind and breath "pop" noise. A unidirectional (cardioid) pickup pattern isolates the main sound source while minimizing unwanted background noise. Rugged construction, a proven shock-mount system, and a steel mesh grille ensure that even with rough handling, the SM58 will perform consistently, outdoors or indoors. Type Dynamic (moving coil) Frequency Response 50 to 15,000 Hz Polar Pattern Unidirectional (cardioid), rotationally symmetrical about microphone axis, uniform with frequency Sensitivity (at 1,000 Hz Open Circuit Voltage) -54.5 dBV/Pa (1.85 mV) 1 Pa = 94 dB SPL Impedance Rated impedance is 150 ohms (300 ohms actual) for connection to microphone inputs rated low impedance Polarity Positive pressure on diaphragm produces positive voltage on pin 2 with respect to pin 3 Connector Three-pin professional audio connector (male XLR type) Case Dark gray, enamel-painted, die cast metal; matte-finished, silver, spherical steel mesh grille Net Weight 298 grams (10.5 oz)
Datasheet
Description
The legendary Shure SM58® vocal microphone is designed for professional vocal use in live performance, sound reinforcement, and studio recording. Its tailored vocal response for sound is a world standard for singing or speech. A highly effective, built-in spherical filter minimizes wind and breath "pop" noise. A unidirectional (cardioid) pickup pattern isolates the main sound source while minimizing unwanted background noise. Rugged construction, a proven shock-mount system, and a steel mesh grille ensure that even with rough handling, the SM58 will perform consistently, outdoors or indoors. Type Dynamic (moving coil) Frequency Response 50 to 15,000 Hz Polar Pattern Unidirectional (cardioid), rotationally symmetrical about microphone axis, uniform with frequency Sensitivity (at 1,000 Hz Open Circuit Voltage) -54.5 dBV/Pa (1.85 mV) 1 Pa = 94 dB SPL Impedance Rated impedance is 150 ohms (300 ohms actual) for connection to microphone inputs rated low impedance Polarity Positive pressure on diaphragm produces positive voltage on pin 2 with respect to pin 3 Connector Three-pin professional audio connector (male XLR type) Case Dark gray, enamel-painted, die cast metal; matte-finished, silver, spherical steel mesh grille Net Weight 298 grams (10.5 oz)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Legendary Vocal Microphone w/Cable - 34095 - TMP Pro Distribution
Berlin, CT, USA
Legendary Vocal Microphone w/Cable
34095
Legendary Vocal Microphone w/Cable 34095
The legendary Shure SM58® vocal microphone is designed for professional vocal use in live performance, sound reinforcement, and studio recording. Its tailored vocal response for sound is a world standard for singing or speech. A highly effective, built-in spherical filter minimizes wind and breath "pop" noise. A unidirectional (cardioid) pickup pattern isolates the main sound source while minimizing unwanted background noise. Rugged construction, a proven shock-mount system, and a steel mesh grille ensure that even with rough handling, the SM58 will perform consistently, outdoors or indoors. Type Dynamic (moving coil) Frequency Response 50 to 15,000 Hz Polar Pattern Unidirectional (cardioid), rotationally symmetrical about microphone axis, uniform with frequency Sensitivity (at 1,000 Hz Open Circuit Voltage) -54.5 dBV/Pa (1.85 mV) 1 Pa = 94 dB SPL Impedance Rated impedance is 150 ohms (300 ohms actual) for connection to microphone inputs rated low impedance Polarity Positive pressure on diaphragm produces positive voltage on pin 2 with respect to pin 3 Connector Three-pin professional audio connector (male XLR type) Case Dark gray, enamel-painted, die cast metal; matte-finished, silver, spherical steel mesh grille Net Weight 298 grams (10.5 oz)

The legendary Shure SM58® vocal microphone is designed for professional vocal use in live performance, sound reinforcement, and studio recording. Its tailored vocal response for sound is a world standard for singing or speech. A highly effective, built-in spherical filter minimizes wind and breath "pop" noise. A unidirectional (cardioid) pickup pattern isolates the main sound source while minimizing unwanted background noise.
Rugged construction, a proven shock-mount system, and a steel mesh grille ensure that even with rough handling, the SM58 will perform consistently, outdoors or indoors.
Type
Dynamic (moving coil)
Frequency Response
50 to 15,000 Hz
Polar Pattern
Unidirectional (cardioid), rotationally symmetrical about microphone axis, uniform with frequency
Sensitivity (at 1,000 Hz Open Circuit Voltage)
-54.5 dBV/Pa (1.85 mV)
1 Pa = 94 dB SPL
Impedance
Rated impedance is 150 ohms (300 ohms actual) for connection to microphone inputs rated low impedance
Polarity
Positive pressure on diaphragm produces positive voltage on pin 2 with respect to pin 3
Connector
Three-pin professional audio connector (male XLR type)
Case
Dark gray, enamel-painted, die cast metal; matte-finished, silver, spherical steel mesh grille
Net Weight
298 grams (10.5 oz)

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 34095
Product Name Legendary Vocal Microphone w/Cable
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 14.13 mV/Pa (97390 mV/psi)
Impedance 2200 ohms
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D130 - IM69D130 - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details
Microphones - 2603-CM06M-05P35-BA-1-ND - DigiKey
Challenge Electronics
Specs
Directivity Omnidirectional
Sensitivity 17.78 mV/Pa (122606 mV/psi)
SN Ratio 62 dB
View Details