Audio-Technica U.S., Inc. Omnidirectional Dynamic Microphone with Extended Handle AT8004L

Description
Audio-Technica's AT8004L (9.43" long) is designed for on-location interviews/sports broadcasting. Its extended-length handle provides ample room for a microphone flag. The microphone offers exceptionally natural reproduction. Internal shock mounting minimizes handling/cable noise. The microphone's omnidirectional polar pattern is ideal for reproduction of surrounding ambience. Its rugged housing with hardened-steel grille stands up to field use. ELEMENT: Dynamic POLAR PATTERN: Omnidirectional FREQUENCY RESPONSE: 80-16,000 Hz OPEN CIRCUIT SENSITIVITY: -51 dB (2.8 mV) re 1V at 1 Pa IMPEDANCE: 300 ohms WEIGHT: 215 g (7.6 oz) DIMENSIONS: 239.5 mm (9.43") long, 35.8 mm (1.41") head diameter OUTPUT CONNECTOR: Integral 3-pin XLRM-type ACCESSORIES FURNISHED: AT8405a stand clamp for 5/8"-27 threaded stands; 5/8"-27 to 3/8"-16 threaded adapter; soft protective pouch
Description
Audio-Technica's AT8004L (9.43" long) is designed for on-location interviews/sports broadcasting. Its extended-length handle provides ample room for a microphone flag. The microphone offers exceptionally natural reproduction. Internal shock mounting minimizes handling/cable noise. The microphone's omnidirectional polar pattern is ideal for reproduction of surrounding ambience. Its rugged housing with hardened-steel grille stands up to field use. ELEMENT: Dynamic POLAR PATTERN: Omnidirectional FREQUENCY RESPONSE: 80-16,000 Hz OPEN CIRCUIT SENSITIVITY: -51 dB (2.8 mV) re 1V at 1 Pa IMPEDANCE: 300 ohms WEIGHT: 215 g (7.6 oz) DIMENSIONS: 239.5 mm (9.43") long, 35.8 mm (1.41") head diameter OUTPUT CONNECTOR: Integral 3-pin XLRM-type ACCESSORIES FURNISHED: AT8405a stand clamp for 5/8"-27 threaded stands; 5/8"-27 to 3/8"-16 threaded adapter; soft protective pouch

Suppliers

Company
Product
Description
Supplier Links
Omnidirectional Dynamic Microphone with Extended Handle - 58415 - TMP Pro Distribution
Berlin, CT, USA
Omnidirectional Dynamic Microphone with Extended Handle
58415
Omnidirectional Dynamic Microphone with Extended Handle 58415
Audio-Technica's AT8004L (9.43" long) is designed for on-location interviews/sports broadcasting. Its extended-length handle provides ample room for a microphone flag. The microphone offers exceptionally natural reproduction. Internal shock mounting minimizes handling/cable noise. The microphone's omnidirectional polar pattern is ideal for reproduction of surrounding ambience. Its rugged housing with hardened-steel grille stands up to field use. ELEMENT: Dynamic POLAR PATTERN: Omnidirectional FREQUENCY RESPONSE: 80-16,000 Hz OPEN CIRCUIT SENSITIVITY: -51 dB (2.8 mV) re 1V at 1 Pa IMPEDANCE: 300 ohms WEIGHT: 215 g (7.6 oz) DIMENSIONS: 239.5 mm (9.43") long, 35.8 mm (1.41") head diameter OUTPUT CONNECTOR: Integral 3-pin XLRM-type ACCESSORIES FURNISHED: AT8405a stand clamp for 5/8"-27 threaded stands; 5/8"-27 to 3/8"-16 threaded adapter; soft protective pouch

Audio-Technica's AT8004L (9.43" long) is designed for on-location interviews/sports broadcasting. Its extended-length handle provides ample room for a microphone flag. The microphone offers exceptionally natural reproduction. Internal shock mounting minimizes handling/cable noise. The microphone's omnidirectional polar pattern is ideal for reproduction of surrounding ambience. Its rugged housing with hardened-steel grille stands up to field use.
ELEMENT: Dynamic
POLAR PATTERN: Omnidirectional
FREQUENCY RESPONSE: 80-16,000 Hz
OPEN CIRCUIT SENSITIVITY: -51 dB (2.8 mV) re 1V at 1 Pa
IMPEDANCE: 300 ohms
WEIGHT: 215 g (7.6 oz)
DIMENSIONS: 239.5 mm (9.43") long,
35.8 mm (1.41") head diameter
OUTPUT CONNECTOR: Integral 3-pin XLRM-type
ACCESSORIES FURNISHED: AT8405a stand clamp for 5/8"-27 threaded stands; 5/8"-27 to 3/8"-16 threaded adapter; soft protective pouch

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 58415
Product Name Omnidirectional Dynamic Microphone with Extended Handle
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 522967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - 448-IM66D132HV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphone Elements - PMOF-9745S-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers