AKG Acoustics GmbH Live Dynamic Vocal Microphone D 5

Description
The D 5 dynamic vocal microphone for lead and backing vocals delivers a powerful sound even on the noisiest stage. Its supercardioid polar pattern ensures maximum gain before feedback. The D 5 stands for a crisp sound that cuts through every mix. AKG made the first microphone diaphragm ever whose thickness varies across its diameter. The new Laminated Varimotion diaphragm deep-drawing process allows the diaphragm itself to be fine-tuned with no extra tuning resonators, leading to a quantum leap in audio performance. The dual shock mount eliminates any kind of mechanical noise for trouble-free live use. The audience will hear nothing but the pristine sound of your voice! Polar pattern: supercardioid Frequency range: 70 Hz to 20 kHz Sensitivity: 2.6 mV/Pa (-52 dBV) Max. SPL: 147/156 dB SPL (for 1% / 3% THD) Equivalent noise level: 18 dB-A Impedance: <= 600 ohms Recommended load impedance: >= 2000 ohms Connector: 3-pin XLR Finish: matte grayish blue Dimensions: length: 185.2 mm (7.3 in.); diameter: 51 mm (2 in.) Net weight: 340 g (12 oz.) Shipping weight: 655 g (1.45 lbs.)
Datasheet
Description
The D 5 dynamic vocal microphone for lead and backing vocals delivers a powerful sound even on the noisiest stage. Its supercardioid polar pattern ensures maximum gain before feedback. The D 5 stands for a crisp sound that cuts through every mix. AKG made the first microphone diaphragm ever whose thickness varies across its diameter. The new Laminated Varimotion diaphragm deep-drawing process allows the diaphragm itself to be fine-tuned with no extra tuning resonators, leading to a quantum leap in audio performance. The dual shock mount eliminates any kind of mechanical noise for trouble-free live use. The audience will hear nothing but the pristine sound of your voice! Polar pattern: supercardioid Frequency range: 70 Hz to 20 kHz Sensitivity: 2.6 mV/Pa (-52 dBV) Max. SPL: 147/156 dB SPL (for 1% / 3% THD) Equivalent noise level: 18 dB-A Impedance: <= 600 ohms Recommended load impedance: >= 2000 ohms Connector: 3-pin XLR Finish: matte grayish blue Dimensions: length: 185.2 mm (7.3 in.); diameter: 51 mm (2 in.) Net weight: 340 g (12 oz.) Shipping weight: 655 g (1.45 lbs.)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Live Dynamic Vocal Microphone - 42739 - TMP Pro Distribution
Berlin, CT, USA
Live Dynamic Vocal Microphone
42739
Live Dynamic Vocal Microphone 42739
The D 5 dynamic vocal microphone for lead and backing vocals delivers a powerful sound even on the noisiest stage. Its supercardioid polar pattern ensures maximum gain before feedback. The D 5 stands for a crisp sound that cuts through every mix. AKG made the first microphone diaphragm ever whose thickness varies across its diameter. The new Laminated Varimotion diaphragm deep-drawing process allows the diaphragm itself to be fine-tuned with no extra tuning resonators, leading to a quantum leap in audio performance. The dual shock mount eliminates any kind of mechanical noise for trouble-free live use. The audience will hear nothing but the pristine sound of your voice! Polar pattern: supercardioid Frequency range: 70 Hz to 20 kHz Sensitivity: 2.6 mV/Pa (-52 dBV) Max. SPL: 147/156 dB SPL (for 1% / 3% THD) Equivalent noise level: 18 dB-A Impedance: <= 600 ohms Recommended load impedance: >= 2000 ohms Connector: 3-pin XLR Finish: matte grayish blue Dimensions: length: 185.2 mm (7.3 in.); diameter: 51 mm (2 in.) Net weight: 340 g (12 oz.) Shipping weight: 655 g (1.45 lbs.)

The D 5 dynamic vocal microphone for lead and backing vocals delivers a powerful sound even on the noisiest stage. Its supercardioid polar pattern ensures maximum gain before feedback. The D 5 stands for a crisp sound that cuts through every mix.
AKG made the first microphone diaphragm ever whose thickness varies across its diameter. The new Laminated Varimotion diaphragm deep-drawing process allows the diaphragm itself to be fine-tuned with no extra tuning resonators, leading to a quantum leap in audio performance.
The dual shock mount eliminates any kind of mechanical noise for trouble-free live use. The audience will hear nothing but the pristine sound of your voice!
Polar pattern: supercardioid
Frequency range: 70 Hz to 20 kHz
Sensitivity: 2.6 mV/Pa (-52 dBV)
Max. SPL: 147/156 dB SPL (for 1% / 3% THD)
Equivalent noise level: 18 dB-A
Impedance: <= 600 ohms
Recommended load impedance: >= 2000 ohms
Connector: 3-pin XLR
Finish: matte grayish blue
Dimensions: length: 185.2 mm (7.3 in.); diameter: 51 mm (2 in.)
Net weight: 340 g (12 oz.)
Shipping weight: 655 g (1.45 lbs.)

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 42739
Product Name Live Dynamic Vocal Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D127 - IM69D127 - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 8091183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Electret Condenser Microphone - EM-6050N - Ningbo Best Group Co., Ltd.
Specs
Frequency Response 100 to 16000 Hz
Actual Size 0.2362 inch (6 mm)
Thickness / Height 0.1969 inch (5 mm)
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details