Galaxy Audio, Inc. Telescoping Gooseneck Microphone CC1725

Description
The CC1725 is a back electret condenser gooseneck microphone with integral XLR connector. It's telescoping design adjusts from 15" to 23.5" long. Easy, low profile adjustment for users of various heights. Condenser/Cardioid Frequency Response: 60-18KHz Sensitivity: -65dB S/N: 65dB Weight: 7oz. (200g) Telescoping from 15-23.5" 3-PIN XLRM Connector
Description
The CC1725 is a back electret condenser gooseneck microphone with integral XLR connector. It's telescoping design adjusts from 15" to 23.5" long. Easy, low profile adjustment for users of various heights. Condenser/Cardioid Frequency Response: 60-18KHz Sensitivity: -65dB S/N: 65dB Weight: 7oz. (200g) Telescoping from 15-23.5" 3-PIN XLRM Connector

Suppliers

Company
Product
Description
Supplier Links
Telescoping Gooseneck Microphone - 58417 - TMP Pro Distribution
Berlin, CT, USA
Telescoping Gooseneck Microphone
58417
Telescoping Gooseneck Microphone 58417
The CC1725 is a back electret condenser gooseneck microphone with integral XLR connector. It's telescoping design adjusts from 15" to 23.5" long. Easy, low profile adjustment for users of various heights. Condenser/Cardioid Frequency Response: 60-18KHz Sensitivity: -65dB S/N: 65dB Weight: 7oz. (200g) Telescoping from 15-23.5" 3-PIN XLRM Connector

The CC1725 is a back electret condenser gooseneck microphone with integral XLR connector. It's telescoping design adjusts from 15" to 23.5" long. Easy, low profile adjustment for users of various heights.
Condenser/Cardioid
Frequency Response: 60-18KHz
Sensitivity: -65dB
S/N: 65dB
Weight: 7oz. (200g)
Telescoping from 15-23.5"
3-PIN XLRM Connector

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 58417
Product Name Telescoping Gooseneck Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM72D128VV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphones - 287728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 63.1 mV/Pa (435023 mV/psi)
Impedance 2200 ohms
View Details
Electret Condenser Microphone - EM-B6018P - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details