Galaxy Audio, Inc. Miniature Earset Mic (Omni, Cocoa) HSE-OCC

Description
Galaxy Audio offers a complete line of Headset Mics that are compatible with all of the Any Spot Wireless Mic Systems. All are available with either Omni-directional or Uni-directional elements. The Omni types offer the widest frequency response, while the Uni types are useful in live PA situations to help control feedback. Each mic incorporates one of the following lightweight attachment systems: Single Ear Loop (HSS), Single Ear Hook (HSH), or Dual Ear Hook (HSD). Mics and attachment systems are available in Black (BK) and Beige (BG) colors. The small, unobtrusive design of Any Spot Headset Mics allow them to blend in and give the appearance that the performer is not even wearing a mic. Several connector types are also available to mate Any Spot mics to other brands of transmitters. And for those situations where a wireless system is not required, all of the Galaxy Audio Headset Mics are compatible with the optional Phantom Body Pack (JIB/PB). The JIB/PB supplies the mic with the correct operating voltage and features an XLR output jack for patching into a mixer using a standard mic cable.
Description
Galaxy Audio offers a complete line of Headset Mics that are compatible with all of the Any Spot Wireless Mic Systems. All are available with either Omni-directional or Uni-directional elements. The Omni types offer the widest frequency response, while the Uni types are useful in live PA situations to help control feedback. Each mic incorporates one of the following lightweight attachment systems: Single Ear Loop (HSS), Single Ear Hook (HSH), or Dual Ear Hook (HSD). Mics and attachment systems are available in Black (BK) and Beige (BG) colors. The small, unobtrusive design of Any Spot Headset Mics allow them to blend in and give the appearance that the performer is not even wearing a mic. Several connector types are also available to mate Any Spot mics to other brands of transmitters. And for those situations where a wireless system is not required, all of the Galaxy Audio Headset Mics are compatible with the optional Phantom Body Pack (JIB/PB). The JIB/PB supplies the mic with the correct operating voltage and features an XLR output jack for patching into a mixer using a standard mic cable.

Suppliers

Company
Product
Description
Supplier Links
Miniature Earset Mic (Omni, Cocoa) - 80446 - TMP Pro Distribution
Berlin, CT, USA
Miniature Earset Mic (Omni, Cocoa)
80446
Miniature Earset Mic (Omni, Cocoa) 80446
Galaxy Audio offers a complete line of Headset Mics that are compatible with all of the Any Spot Wireless Mic Systems. All are available with either Omni-directional or Uni-directional elements. The Omni types offer the widest frequency response, while the Uni types are useful in live PA situations to help control feedback. Each mic incorporates one of the following lightweight attachment systems: Single Ear Loop (HSS), Single Ear Hook (HSH), or Dual Ear Hook (HSD). Mics and attachment systems are available in Black (BK) and Beige (BG) colors. The small, unobtrusive design of Any Spot Headset Mics allow them to blend in and give the appearance that the performer is not even wearing a mic. Several connector types are also available to mate Any Spot mics to other brands of transmitters. And for those situations where a wireless system is not required, all of the Galaxy Audio Headset Mics are compatible with the optional Phantom Body Pack (JIB/PB). The JIB/PB supplies the mic with the correct operating voltage and features an XLR output jack for patching into a mixer using a standard mic cable.

Galaxy Audio offers a complete line of Headset Mics that are compatible with all of the Any Spot Wireless Mic Systems. All are available with either Omni-directional or Uni-directional elements. The Omni types offer the widest frequency response, while the Uni types are useful in live PA situations to help control feedback. Each mic incorporates one of the following lightweight attachment systems: Single Ear Loop (HSS), Single Ear Hook (HSH), or Dual Ear Hook (HSD). Mics and attachment systems are available in Black (BK) and Beige (BG) colors. The small, unobtrusive design of Any Spot Headset Mics allow them to blend in and give the appearance that the performer is not even wearing a mic. Several connector types are also available to mate Any Spot mics to other brands of transmitters. And for those situations where a wireless system is not required, all of the Galaxy Audio Headset Mics are compatible with the optional Phantom Body Pack (JIB/PB). The JIB/PB supplies the mic with the correct operating voltage and features an XLR output jack for patching into a mixer using a standard mic cable.

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 80446
Product Name Miniature Earset Mic (Omni, Cocoa)
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 63.1 mV/Pa (435023 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM70A135V01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 70 dB
View Details
2 suppliers
Electret Condenser Microphone - EM-9750N - Ningbo Best Group Co., Ltd.
Specs
Frequency Response 100 to 16000 Hz
Actual Size 0.3819 inch (9.7 mm)
Thickness / Height 0.1969 inch (5 mm)
View Details
Noise Canceling Microphones - CEM-NF9750-1JAA503NR - Challenge Electronics
Specs
Directivity Other; Noise Canceling
Frequency Response 50 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details