Clockaudio Limited Through-Desk Condenser Mic (Cardioid, Nickel) C012EN RF

Description
The C012E RF is made of solid brass from top to bottom, ideal for demanding sonic quality with an extremely robust housing for those extreme environments. The built-in phantom power module is fully RF protected against interference from GSM devices operating in the 800 Mhz - 1.2 Ghz band. Polar Pattern: Cardioid Frequency Response: 50 Hz - 18 KHz Sensitivity: -47dB +/- 3dB @ 1 KHz (0dB = 1 V/Pa) Impedance: 200 Ohms S/N Ratio: 60dB Maximum SPL: 120dB 1% THD Power Requirements: 9 - 48 volts phantom power Termination: Male 3 pin XLR
Description
The C012E RF is made of solid brass from top to bottom, ideal for demanding sonic quality with an extremely robust housing for those extreme environments. The built-in phantom power module is fully RF protected against interference from GSM devices operating in the 800 Mhz - 1.2 Ghz band. Polar Pattern: Cardioid Frequency Response: 50 Hz - 18 KHz Sensitivity: -47dB +/- 3dB @ 1 KHz (0dB = 1 V/Pa) Impedance: 200 Ohms S/N Ratio: 60dB Maximum SPL: 120dB 1% THD Power Requirements: 9 - 48 volts phantom power Termination: Male 3 pin XLR

Suppliers

Company
Product
Description
Supplier Links
Through-Desk Condenser Mic (Cardioid, Nickel) - 61882 - TMP Pro Distribution
Berlin, CT, USA
Through-Desk Condenser Mic (Cardioid, Nickel)
61882
Through-Desk Condenser Mic (Cardioid, Nickel) 61882
The C012E RF is made of solid brass from top to bottom, ideal for demanding sonic quality with an extremely robust housing for those extreme environments. The built-in phantom power module is fully RF protected against interference from GSM devices operating in the 800 Mhz - 1.2 Ghz band. Polar Pattern: Cardioid Frequency Response: 50 Hz - 18 KHz Sensitivity: -47dB +/- 3dB @ 1 KHz (0dB = 1 V/Pa) Impedance: 200 Ohms S/N Ratio: 60dB Maximum SPL: 120dB 1% THD Power Requirements: 9 - 48 volts phantom power Termination: Male 3 pin XLR

The C012E RF is made of solid brass from top to bottom, ideal for demanding sonic quality with an extremely robust housing for those extreme environments.
The built-in phantom power module is fully RF protected against interference from GSM devices operating in the 800 Mhz - 1.2 Ghz band.
Polar Pattern: Cardioid
Frequency Response: 50 Hz - 18 KHz
Sensitivity: -47dB +/- 3dB @ 1 KHz (0dB = 1 V/Pa)
Impedance: 200 Ohms
S/N Ratio: 60dB
Maximum SPL: 120dB 1% THD
Power Requirements: 9 - 48 volts phantom power
Termination: Male 3 pin XLR

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 61882
Product Name Through-Desk Condenser Mic (Cardioid, Nickel)
Directivity Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM66D130MV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphone Elements - PMOF-9767NP-46DQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 20000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers
A2B Microphone -  - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 65 dB
Application Automotive
View Details