Heil Sound Ltd. PR Series Instrument / Broadcast Microphone PR 30

Description
The Heil PR 30 represents completely new dynamic microphone technology designed for a wide range of professional applications such as sophisticated recording, live sound, and commercial broadcast. Its smooth, wide frequency range sounds like a ribbon but can withstand large amounts of SPL. Outperforming the tired, 30 year old technology of the industry, the large diameter of the PR 30's dynamic element produces an outstanding upper mid range that makes the PR 30 the absolute best guitar microphone in the industry today, while still an excellent choice for reproducing the human voice. Since 1982, Heil Sound has been the leading manufacturer of communications microphones and has a paramount understanding of phasing. When properly applied, this knowledge creates outstanding cardioid patterns with unbelievable rear rejection that removes unwanted sounds that try to enter from the off axis rear. The pattern control of the Heil PR 30 is outstanding. This exceptional performance is achieved by using the ideal combination of materials for the large low mass diaphragm and a special mixture of neodymium, iron, and boron that gives the PR 30 the strongest magnet structure available. These features allow the microphone to achieve magnificent dynamic range. A unique screen system using two different diameter mesh screens and an internal breath blast filter allow the user to talk closely to the microphone with little worry of pops or excessive sibilance. The large diameter dynamic element is mounted in a unique shock mount atop a non-resonant fixture, decoupling the element from the massive steel body. This body and the internal hum bucking coil removes any worry of using the PR 30 near monitor screens or noisy lighting fixtures and controls. The new technology of the Heil PR 30 has redefined the dynamic microphone with superior wide frequency response, the lowest presence of noise in the industry, flawless design, and elite quality expected by an innovator and leader in the field. Your ribbon microphones will now be jealous. Output Connection: 3 pin XLR Generating Element: Dynamic with strong neodymium magnet assembly Polar Pattern: End-fire, Cardioid, uniform front to back discrimination Impedance: 600 Ohms balanced Output Level: -52.9 dB @ 1kH Finish: Anodized champagne matte Net Weight: 9 oz
Datasheet
Description
The Heil PR 30 represents completely new dynamic microphone technology designed for a wide range of professional applications such as sophisticated recording, live sound, and commercial broadcast. Its smooth, wide frequency range sounds like a ribbon but can withstand large amounts of SPL. Outperforming the tired, 30 year old technology of the industry, the large diameter of the PR 30's dynamic element produces an outstanding upper mid range that makes the PR 30 the absolute best guitar microphone in the industry today, while still an excellent choice for reproducing the human voice. Since 1982, Heil Sound has been the leading manufacturer of communications microphones and has a paramount understanding of phasing. When properly applied, this knowledge creates outstanding cardioid patterns with unbelievable rear rejection that removes unwanted sounds that try to enter from the off axis rear. The pattern control of the Heil PR 30 is outstanding. This exceptional performance is achieved by using the ideal combination of materials for the large low mass diaphragm and a special mixture of neodymium, iron, and boron that gives the PR 30 the strongest magnet structure available. These features allow the microphone to achieve magnificent dynamic range. A unique screen system using two different diameter mesh screens and an internal breath blast filter allow the user to talk closely to the microphone with little worry of pops or excessive sibilance. The large diameter dynamic element is mounted in a unique shock mount atop a non-resonant fixture, decoupling the element from the massive steel body. This body and the internal hum bucking coil removes any worry of using the PR 30 near monitor screens or noisy lighting fixtures and controls. The new technology of the Heil PR 30 has redefined the dynamic microphone with superior wide frequency response, the lowest presence of noise in the industry, flawless design, and elite quality expected by an innovator and leader in the field. Your ribbon microphones will now be jealous. Output Connection: 3 pin XLR Generating Element: Dynamic with strong neodymium magnet assembly Polar Pattern: End-fire, Cardioid, uniform front to back discrimination Impedance: 600 Ohms balanced Output Level: -52.9 dB @ 1kH Finish: Anodized champagne matte Net Weight: 9 oz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PR Series Instrument / Broadcast Microphone - 49470 - TMP Pro Distribution
Berlin, CT, USA
PR Series Instrument / Broadcast Microphone
49470
PR Series Instrument / Broadcast Microphone 49470
The Heil PR 30 represents completely new dynamic microphone technology designed for a wide range of professional applications such as sophisticated recording, live sound, and commercial broadcast. Its smooth, wide frequency range sounds like a ribbon but can withstand large amounts of SPL. Outperforming the tired, 30 year old technology of the industry, the large diameter of the PR 30's dynamic element produces an outstanding upper mid range that makes the PR 30 the absolute best guitar microphone in the industry today, while still an excellent choice for reproducing the human voice. Since 1982, Heil Sound has been the leading manufacturer of communications microphones and has a paramount understanding of phasing. When properly applied, this knowledge creates outstanding cardioid patterns with unbelievable rear rejection that removes unwanted sounds that try to enter from the off axis rear. The pattern control of the Heil PR 30 is outstanding. This exceptional performance is achieved by using the ideal combination of materials for the large low mass diaphragm and a special mixture of neodymium, iron, and boron that gives the PR 30 the strongest magnet structure available. These features allow the microphone to achieve magnificent dynamic range. A unique screen system using two different diameter mesh screens and an internal breath blast filter allow the user to talk closely to the microphone with little worry of pops or excessive sibilance. The large diameter dynamic element is mounted in a unique shock mount atop a non-resonant fixture, decoupling the element from the massive steel body. This body and the internal hum bucking coil removes any worry of using the PR 30 near monitor screens or noisy lighting fixtures and controls. The new technology of the Heil PR 30 has redefined the dynamic microphone with superior wide frequency response, the lowest presence of noise in the industry, flawless design, and elite quality expected by an innovator and leader in the field. Your ribbon microphones will now be jealous. Output Connection: 3 pin XLR Generating Element: Dynamic with strong neodymium magnet assembly Polar Pattern: End-fire, Cardioid, uniform front to back discrimination Impedance: 600 Ohms balanced Output Level: -52.9 dB @ 1kH Finish: Anodized champagne matte Net Weight: 9 oz

The Heil PR 30 represents completely new dynamic microphone technology designed for a wide range of professional applications such as sophisticated recording, live sound, and commercial broadcast. Its smooth, wide frequency range sounds like a ribbon but can withstand large amounts of SPL. Outperforming the tired, 30 year old technology of the industry, the large diameter of the PR 30's dynamic element produces an outstanding upper mid range that makes the PR 30 the absolute best guitar microphone in the industry today, while still an excellent choice for reproducing the human voice.
Since 1982, Heil Sound has been the leading manufacturer of communications microphones and has a paramount understanding of phasing. When properly applied, this knowledge creates outstanding cardioid patterns with unbelievable rear rejection that removes unwanted sounds that try to enter from the off axis rear. The pattern control of the Heil PR 30 is outstanding. This exceptional performance is achieved by using the ideal combination of materials for the large low mass diaphragm and a special mixture of neodymium, iron, and boron that gives the PR 30 the strongest magnet structure available. These features allow the microphone to achieve magnificent dynamic range. A unique screen system using two different diameter mesh screens and an internal breath blast filter allow the user to talk closely to the microphone with little worry of pops or excessive sibilance. The large diameter dynamic element is mounted in a unique shock mount atop a non-resonant fixture, decoupling the element from the massive steel body. This body and the internal hum bucking coil removes any worry of using the PR 30 near monitor screens or noisy lighting fixtures and controls. The new technology of the Heil PR 30 has redefined the dynamic microphone with superior wide frequency response, the lowest presence of noise in the industry, flawless design, and elite quality expected by an innovator and leader in the field. Your ribbon microphones will now be jealous.
Output Connection: 3 pin XLR
Generating Element: Dynamic with strong neodymium magnet assembly
Polar Pattern: End-fire, Cardioid, uniform front to back discrimination
Impedance: 600 Ohms balanced
Output Level: -52.9 dB @ 1kH
Finish: Anodized champagne matte
Net Weight: 9 oz

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 49470
Product Name PR Series Instrument / Broadcast Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
Electret Condenser Microphone - EM-6027P - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details