AKG Acoustics GmbH Professional Stage / Studio Microphone C 3000

Description
Since its introduction in 1993, the 3000 has become a standard for a wide range of both studio and onstage applications. The new redesigned C 3000 is a cost-effective and aesthetically pleasing product update which maintains the popular characteristics of the C 3000, however a new sleek and classy finish showcases AKG's new Corporate Design. It is a great selection for both recording and live sound applications, where maximum sound quality and robustness are a must, and the competitive price makes the C 3000 a must-have. The new C 3000 features a cardioid pickup pattern, a 20Hz to 20kHz frequency response, low noise electronics, high SPL capability and an internal shock mount, which drastically reduces handling noise from mic stands or cables. The switchable 10dB preattenuation pad increases the SPL capability by 10 dB and accommodates loud instruments like brass instruments or guitar amplifiers with ease. The switchable first-order 500Hz low frequency filter eliminates the proximity effect for close-miking. The standard accessories are a metal carrying case and a spider-type shock mount. Proven for more than 15 years and affordably priced, the C 3000 is an excellent choice for every high quality recording or demanding live sound application. Capsule: 1" Large Diaphragm Back-Plate Condenser Polar pattern: Cardioid Frequency response: 20 Hz to 20,000 Hz Sensitivity: 20 mV/Pa (-34 dBV) Signal/Noise ratio: 80 dB (A-weighted) Maximum SPL: 140/150 dB SPL (0/-10 dB Pad)
Description
Since its introduction in 1993, the 3000 has become a standard for a wide range of both studio and onstage applications. The new redesigned C 3000 is a cost-effective and aesthetically pleasing product update which maintains the popular characteristics of the C 3000, however a new sleek and classy finish showcases AKG's new Corporate Design. It is a great selection for both recording and live sound applications, where maximum sound quality and robustness are a must, and the competitive price makes the C 3000 a must-have. The new C 3000 features a cardioid pickup pattern, a 20Hz to 20kHz frequency response, low noise electronics, high SPL capability and an internal shock mount, which drastically reduces handling noise from mic stands or cables. The switchable 10dB preattenuation pad increases the SPL capability by 10 dB and accommodates loud instruments like brass instruments or guitar amplifiers with ease. The switchable first-order 500Hz low frequency filter eliminates the proximity effect for close-miking. The standard accessories are a metal carrying case and a spider-type shock mount. Proven for more than 15 years and affordably priced, the C 3000 is an excellent choice for every high quality recording or demanding live sound application. Capsule: 1" Large Diaphragm Back-Plate Condenser Polar pattern: Cardioid Frequency response: 20 Hz to 20,000 Hz Sensitivity: 20 mV/Pa (-34 dBV) Signal/Noise ratio: 80 dB (A-weighted) Maximum SPL: 140/150 dB SPL (0/-10 dB Pad)

Suppliers

Company
Product
Description
Supplier Links
Professional Stage / Studio Microphone - 58527 - TMP Pro Distribution
Berlin, CT, USA
Professional Stage / Studio Microphone
58527
Professional Stage / Studio Microphone 58527
Since its introduction in 1993, the 3000 has become a standard for a wide range of both studio and onstage applications. The new redesigned C 3000 is a cost-effective and aesthetically pleasing product update which maintains the popular characteristics of the C 3000, however a new sleek and classy finish showcases AKG's new Corporate Design. It is a great selection for both recording and live sound applications, where maximum sound quality and robustness are a must, and the competitive price makes the C 3000 a must-have. The new C 3000 features a cardioid pickup pattern, a 20Hz to 20kHz frequency response, low noise electronics, high SPL capability and an internal shock mount, which drastically reduces handling noise from mic stands or cables. The switchable 10dB preattenuation pad increases the SPL capability by 10 dB and accommodates loud instruments like brass instruments or guitar amplifiers with ease. The switchable first-order 500Hz low frequency filter eliminates the proximity effect for close-miking. The standard accessories are a metal carrying case and a spider-type shock mount. Proven for more than 15 years and affordably priced, the C 3000 is an excellent choice for every high quality recording or demanding live sound application. Capsule: 1" Large Diaphragm Back-Plate Condenser Polar pattern: Cardioid Frequency response: 20 Hz to 20,000 Hz Sensitivity: 20 mV/Pa (-34 dBV) Signal/Noise ratio: 80 dB (A-weighted) Maximum SPL: 140/150 dB SPL (0/-10 dB Pad)

Since its introduction in 1993, the 3000 has become a standard for a wide range of both studio and onstage applications. The new redesigned C 3000 is a cost-effective and aesthetically pleasing product update which maintains the popular characteristics of the C 3000, however a new sleek and classy finish showcases AKG's new Corporate Design. It is a great selection for both recording and live sound applications, where maximum sound quality and robustness are a must, and the competitive price makes the C 3000 a must-have.
The new C 3000 features a cardioid pickup pattern, a 20Hz to 20kHz frequency response, low noise electronics, high SPL capability and an internal shock mount, which drastically reduces handling noise from mic stands or cables. The switchable 10dB preattenuation pad increases the SPL capability by 10 dB and accommodates loud instruments like brass instruments or guitar amplifiers with ease. The switchable first-order 500Hz low frequency filter eliminates the proximity effect for close-miking.
The standard accessories are a metal carrying case and a spider-type shock mount.
Proven for more than 15 years and affordably priced, the C 3000 is an excellent choice for every high quality recording or demanding live sound application.
Capsule: 1" Large Diaphragm Back-Plate Condenser
Polar pattern: Cardioid
Frequency response: 20 Hz to 20,000 Hz
Sensitivity: 20 mV/Pa (-34 dBV)
Signal/Noise ratio: 80 dB (A-weighted)
Maximum SPL: 140/150 dB SPL (0/-10 dB Pad)

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 58527
Product Name Professional Stage / Studio Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 8091183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Microphones - 448-IM63D135AXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 8.91 mV/Pa (61449 mV/psi)
View Details
Clip-On Computer Mic - 88-508 - Computer Network Accessories, Inc.
Computer Network Accessories, Inc.
View Details
Parlé microphones, SCX Compatible Devices - Parlé TCM-1 Pendant - Biamp Systems, Ltd.
Specs
Agency Approval CE marked, UL listed, and RoHS compliant
View Details