Sennheiser Electronic Corporation Evolution 900 Series Half-Cardioid Boundary Mic e901

Description
The e901 is a professional pre-polarized, half-cardioid, boundary layer condenser for bass drum, Leslie and other low frequency instrument applications. Uses standard XLR plug and lays on any towel or pillow, no adaptor or stand needed. Dimensions: 5 x 4.1 x 1 in. (126.5 x 105 x 26.5 mm) Frequency response: 20 - 20,000 Hz Max. sound pressure level (active): 154 dB / SPL Min. terminating impedance: 1,000 Nominal impedance: < 100 Phantom powering: 48 V / 1.1 mA Pick-up pattern: Half-cardioid Sensitivity in free field, no load (1kHz): 0.5 mV/Pa Weight: 1.2 lbs. (550 g)
Datasheet
Description
The e901 is a professional pre-polarized, half-cardioid, boundary layer condenser for bass drum, Leslie and other low frequency instrument applications. Uses standard XLR plug and lays on any towel or pillow, no adaptor or stand needed. Dimensions: 5 x 4.1 x 1 in. (126.5 x 105 x 26.5 mm) Frequency response: 20 - 20,000 Hz Max. sound pressure level (active): 154 dB / SPL Min. terminating impedance: 1,000 Nominal impedance: < 100 Phantom powering: 48 V / 1.1 mA Pick-up pattern: Half-cardioid Sensitivity in free field, no load (1kHz): 0.5 mV/Pa Weight: 1.2 lbs. (550 g)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evolution 900 Series Half-Cardioid Boundary Mic - 36698 - TMP Pro Distribution
Berlin, CT, USA
Evolution 900 Series Half-Cardioid Boundary Mic
36698
Evolution 900 Series Half-Cardioid Boundary Mic 36698
The e901 is a professional pre-polarized, half-cardioid, boundary layer condenser for bass drum, Leslie and other low frequency instrument applications. Uses standard XLR plug and lays on any towel or pillow, no adaptor or stand needed. Dimensions: 5 x 4.1 x 1 in. (126.5 x 105 x 26.5 mm) Frequency response: 20 - 20,000 Hz Max. sound pressure level (active): 154 dB / SPL Min. terminating impedance: 1,000 Nominal impedance: < 100 Phantom powering: 48 V / 1.1 mA Pick-up pattern: Half-cardioid Sensitivity in free field, no load (1kHz): 0.5 mV/Pa Weight: 1.2 lbs. (550 g)

The e901 is a professional pre-polarized, half-cardioid, boundary layer condenser for bass drum, Leslie and other low frequency instrument applications. Uses standard XLR plug and lays on any towel or pillow, no adaptor or stand needed.
Dimensions: 5 x 4.1 x 1 in. (126.5 x 105 x 26.5 mm)
Frequency response: 20 - 20,000 Hz
Max. sound pressure level (active): 154 dB / SPL
Min. terminating impedance: 1,000
Nominal impedance: < 100
Phantom powering: 48 V / 1.1 mA
Pick-up pattern: Half-cardioid
Sensitivity in free field, no load (1kHz): 0.5 mV/Pa
Weight: 1.2 lbs. (550 g)

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 36698
Product Name Evolution 900 Series Half-Cardioid Boundary Mic
Directivity Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Electret Condenser Microphone - EM-9750N - Ningbo Best Group Co., Ltd.
Specs
Frequency Response 100 to 16000 Hz
Actual Size 0.3819 inch (9.7 mm)
Thickness / Height 0.1969 inch (5 mm)
View Details