Sennheiser Electronic Corporation Evolution 900 Series Boundary Mic with On/Off Switch (Black) e912 sBK

Description
The e 912 S is a high-quality, pre-polarized condenser microphone with half-cardioid pick-up pattern, acoustically optimized for picking up speech. Due to its unobtrusive, flat design, it is ideally suited for use on conference tables, altars and lecterns. The e 912 S can be switched on and off via an integrated membrane switch. Dimensions: 5 x 4.1 x 1 in. (126.5 x 105 x 26.5 mm) Frequency response: 20 - 20,000 Hz Max. sound pressure level (passive): 134 dB Pick-up pattern: Half-cardioid Sensitivity in free field, no load (1kHz): 6 (10) mV/Pa Depending on adjusted frequency response curve Transducer principle: Pressure gradient, permanently polarized condenser Weight: 1.2 oz. (550 g)
Description
The e 912 S is a high-quality, pre-polarized condenser microphone with half-cardioid pick-up pattern, acoustically optimized for picking up speech. Due to its unobtrusive, flat design, it is ideally suited for use on conference tables, altars and lecterns. The e 912 S can be switched on and off via an integrated membrane switch. Dimensions: 5 x 4.1 x 1 in. (126.5 x 105 x 26.5 mm) Frequency response: 20 - 20,000 Hz Max. sound pressure level (passive): 134 dB Pick-up pattern: Half-cardioid Sensitivity in free field, no load (1kHz): 6 (10) mV/Pa Depending on adjusted frequency response curve Transducer principle: Pressure gradient, permanently polarized condenser Weight: 1.2 oz. (550 g)

Suppliers

Company
Product
Description
Supplier Links
Evolution 900 Series Boundary Mic with On/Off Switch (Black) - 80504 - TMP Pro Distribution
Berlin, CT, USA
Evolution 900 Series Boundary Mic with On/Off Switch (Black)
80504
Evolution 900 Series Boundary Mic with On/Off Switch (Black) 80504
The e 912 S is a high-quality, pre-polarized condenser microphone with half-cardioid pick-up pattern, acoustically optimized for picking up speech. Due to its unobtrusive, flat design, it is ideally suited for use on conference tables, altars and lecterns. The e 912 S can be switched on and off via an integrated membrane switch. Dimensions: 5 x 4.1 x 1 in. (126.5 x 105 x 26.5 mm) Frequency response: 20 - 20,000 Hz Max. sound pressure level (passive): 134 dB Pick-up pattern: Half-cardioid Sensitivity in free field, no load (1kHz): 6 (10) mV/Pa Depending on adjusted frequency response curve Transducer principle: Pressure gradient, permanently polarized condenser Weight: 1.2 oz. (550 g)

The e 912 S is a high-quality, pre-polarized condenser microphone with half-cardioid pick-up pattern, acoustically optimized for picking up speech. Due to its unobtrusive, flat design, it is ideally suited for use on conference tables, altars and lecterns.
The e 912 S can be switched on and off via an integrated membrane switch.
Dimensions: 5 x 4.1 x 1 in. (126.5 x 105 x 26.5 mm)
Frequency response: 20 - 20,000 Hz
Max. sound pressure level (passive): 134 dB
Pick-up pattern: Half-cardioid
Sensitivity in free field, no load (1kHz): 6 (10) mV/Pa Depending on adjusted frequency response curve
Transducer principle: Pressure gradient, permanently polarized condenser
Weight: 1.2 oz. (550 g)

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 80504
Product Name Evolution 900 Series Boundary Mic with On/Off Switch (Black)
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 14.13 mV/Pa (97390 mV/psi)
Impedance 2200 ohms
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D129F - IM69D129F - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Electret Condenser Microphone - EM-9750N - Ningbo Best Group Co., Ltd.
Specs
Frequency Response 100 to 16000 Hz
Actual Size 0.3819 inch (9.7 mm)
Thickness / Height 0.1969 inch (5 mm)
View Details
The Micros Microphone - MB5050 Miniaturized Condenser Microphone - AUDIX Corporation
Specs
Directivity Directional; Cardioid; Hypercardioid
Frequency Response 50 to 19000 Hz
Sensitivity 10 mV/Pa (68946 mV/psi)
View Details