Electro-voice Broadcast Announcer's Microphone w/ Variable-D & N/DYM Cap RE27N/D

Description
The RE27N/D is a high-performance, neodymium-equipped industry-standard broadcast microphone. Superb resolution and depth for vocals and instruments have also made the versatile RE27N/D a favorite of recording studios and live sound engineers around the world. Case Material: Steel Connector Type: 3-pin XLR Diameter (Max): 54 mm (2.13") Element: Dynamic Finish: Satin Nickel Impedance, Low-Z balanced: 150 Open Circuit Voltage: 3.1 mV/Pascal Polar Pattern: Cardioid Height: 217 mm (8.54") Weight: Net 25.01 oz (709 g)
Datasheet
Description
The RE27N/D is a high-performance, neodymium-equipped industry-standard broadcast microphone. Superb resolution and depth for vocals and instruments have also made the versatile RE27N/D a favorite of recording studios and live sound engineers around the world. Case Material: Steel Connector Type: 3-pin XLR Diameter (Max): 54 mm (2.13") Element: Dynamic Finish: Satin Nickel Impedance, Low-Z balanced: 150 Open Circuit Voltage: 3.1 mV/Pascal Polar Pattern: Cardioid Height: 217 mm (8.54") Weight: Net 25.01 oz (709 g)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Broadcast Announcer's Microphone w/ Variable-D & N/DYM Cap - 6625 - TMP Pro Distribution
Berlin, CT, USA
Broadcast Announcer's Microphone w/ Variable-D & N/DYM Cap
6625
Broadcast Announcer's Microphone w/ Variable-D & N/DYM Cap 6625
The RE27N/D is a high-performance, neodymium-equipped industry-standard broadcast microphone. Superb resolution and depth for vocals and instruments have also made the versatile RE27N/D a favorite of recording studios and live sound engineers around the world. Case Material: Steel Connector Type: 3-pin XLR Diameter (Max): 54 mm (2.13") Element: Dynamic Finish: Satin Nickel Impedance, Low-Z balanced: 150 Open Circuit Voltage: 3.1 mV/Pascal Polar Pattern: Cardioid Height: 217 mm (8.54") Weight: Net 25.01 oz (709 g)

The RE27N/D is a high-performance, neodymium-equipped industry-standard broadcast microphone. Superb resolution and depth for vocals and instruments have also made the versatile RE27N/D a favorite of recording studios and live sound engineers around the world.
Case Material: Steel
Connector Type: 3-pin XLR
Diameter (Max): 54 mm (2.13")
Element: Dynamic
Finish: Satin Nickel
Impedance, Low-Z balanced: 150
Open Circuit Voltage: 3.1 mV/Pascal
Polar Pattern: Cardioid
Height: 217 mm (8.54")
Weight: Net 25.01 oz (709 g)

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 6625
Product Name Broadcast Announcer's Microphone w/ Variable-D & N/DYM Cap
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM64D121AXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 287734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Electret Condenser Microphone - EM-6050N - Ningbo Best Group Co., Ltd.
Specs
Frequency Response 100 to 16000 Hz
Actual Size 0.2362 inch (6 mm)
Thickness / Height 0.1969 inch (5 mm)
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details