Shure Incorporated Green Bullet Harmonica Microphone 520DX

Description
With its signature green and chrome die-cast casing, the 520DX "Green Bullet" holds a spot in history as the definitive blues harp voice. The 520DX features a volume control knob at the base of the microphone that allows users to make adjustments to suit their needs during live performance. An attached cable with a standard 1/4-inch plug allows the microphone to be connected to a high-impedance device. Contoured to fit perfectly between harmonica and hands, it can also be used for distinct, lo-fi vocals. Type Dynamic Frequency Response 100 to 5,000 Hz Polar Pattern Omnidirectional Impedance High, unbalanced Load Impedance Range Minimum: 100 kilohms Output Level (at 1,000 Hz) Open Circuit Voltage -38.0 dBV/Pa (13 mV)* *1 Pa = 94 dB SPL Polarity Positive sound pressure on diaphragm produces positive voltage on tip with respect to sleeve (ground) of microphone output phone plug connector Cable 6.1 m (20 ft) two conductor shielded with standard 1/4-inch phone plug attached (supplied wired for high-impedance, unbalanced connection) Case Green and chrome finished die casting Dimensions 63 mm (2.5 in) max diameter, 82.6 mm (3 1/4 in) long Net Weight (with cable) 737 grams (26 oz)
Datasheet
Description
With its signature green and chrome die-cast casing, the 520DX "Green Bullet" holds a spot in history as the definitive blues harp voice. The 520DX features a volume control knob at the base of the microphone that allows users to make adjustments to suit their needs during live performance. An attached cable with a standard 1/4-inch plug allows the microphone to be connected to a high-impedance device. Contoured to fit perfectly between harmonica and hands, it can also be used for distinct, lo-fi vocals. Type Dynamic Frequency Response 100 to 5,000 Hz Polar Pattern Omnidirectional Impedance High, unbalanced Load Impedance Range Minimum: 100 kilohms Output Level (at 1,000 Hz) Open Circuit Voltage -38.0 dBV/Pa (13 mV)* *1 Pa = 94 dB SPL Polarity Positive sound pressure on diaphragm produces positive voltage on tip with respect to sleeve (ground) of microphone output phone plug connector Cable 6.1 m (20 ft) two conductor shielded with standard 1/4-inch phone plug attached (supplied wired for high-impedance, unbalanced connection) Case Green and chrome finished die casting Dimensions 63 mm (2.5 in) max diameter, 82.6 mm (3 1/4 in) long Net Weight (with cable) 737 grams (26 oz)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Green Bullet Harmonica Microphone - 6252 - TMP Pro Distribution
Berlin, CT, USA
Green Bullet Harmonica Microphone
6252
Green Bullet Harmonica Microphone 6252
With its signature green and chrome die-cast casing, the 520DX "Green Bullet" holds a spot in history as the definitive blues harp voice. The 520DX features a volume control knob at the base of the microphone that allows users to make adjustments to suit their needs during live performance. An attached cable with a standard 1/4-inch plug allows the microphone to be connected to a high-impedance device. Contoured to fit perfectly between harmonica and hands, it can also be used for distinct, lo-fi vocals. Type Dynamic Frequency Response 100 to 5,000 Hz Polar Pattern Omnidirectional Impedance High, unbalanced Load Impedance Range Minimum: 100 kilohms Output Level (at 1,000 Hz) Open Circuit Voltage -38.0 dBV/Pa (13 mV)* *1 Pa = 94 dB SPL Polarity Positive sound pressure on diaphragm produces positive voltage on tip with respect to sleeve (ground) of microphone output phone plug connector Cable 6.1 m (20 ft) two conductor shielded with standard 1/4-inch phone plug attached (supplied wired for high-impedance, unbalanced connection) Case Green and chrome finished die casting Dimensions 63 mm (2.5 in) max diameter, 82.6 mm (3 1/4 in) long Net Weight (with cable) 737 grams (26 oz)

With its signature green and chrome die-cast casing, the 520DX "Green Bullet" holds a spot in history as the definitive blues harp voice.
The 520DX features a volume control knob at the base of the microphone that allows users to make adjustments to suit their needs during live performance. An attached cable with a standard 1/4-inch plug allows the microphone to be connected to a high-impedance device. Contoured to fit perfectly between harmonica and hands, it can also be used for distinct, lo-fi vocals.
Type
Dynamic
Frequency Response
100 to 5,000 Hz
Polar Pattern
Omnidirectional
Impedance
High, unbalanced
Load Impedance Range
Minimum: 100 kilohms
Output Level (at 1,000 Hz)
Open Circuit Voltage -38.0 dBV/Pa (13 mV)*
*1 Pa = 94 dB SPL
Polarity
Positive sound pressure on diaphragm produces positive voltage on tip with respect to sleeve (ground) of microphone output phone plug connector
Cable
6.1 m (20 ft) two conductor shielded with standard 1/4-inch phone plug attached (supplied wired for high-impedance, unbalanced connection)
Case
Green and chrome finished die casting
Dimensions
63 mm (2.5 in) max diameter, 82.6 mm (3 1/4 in) long
Net Weight (with cable)
737 grams (26 oz)

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 6252
Product Name Green Bullet Harmonica Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 35.48 mV/Pa (244631 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM64A130AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Microphones - WM7236IMSE/RVTR-ND - DigiKey
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
2 suppliers
 - DM-3.0 - Wharfedale Pro
Wharfedale Pro
Specs
Sensitivity 2 mV/Pa (13757 mV/psi)
View Details