Electro-voice Premium Condenser Supercardioid Vocal Microphone w/HPF RE510

Description
The RE510's 5/8" diameter, self-biased, condenser capsule offers the warmth of a larger capsule design without sacrificing off-axis performance or transient response. Its supercardioid polar pattern enhances acoustic isolation and off-axis rejection. Low-frequency roll-off switch tailors lowfrequency response to meet application requirements. Case Material: Metal Connector Type: 3-pin XLR Diameter (Max): 50 mm (1.97") Element: Condenser (self-biased) Finish: Non-reflecting Black Impedance, Low-Z balanced: 150 Maximum SPL (1% THD): 140 dB Mic Type: Handheld Open Circuit Voltage: 2.5 mV/Pascal Polar Pattern: Supercardioid Power Requirement: 12 - 52 V Phantom Wired/Wireless: Wired Height: 180 mm (7.09") Weight Net: 7.58 oz (215 g)
Datasheet
Description
The RE510's 5/8" diameter, self-biased, condenser capsule offers the warmth of a larger capsule design without sacrificing off-axis performance or transient response. Its supercardioid polar pattern enhances acoustic isolation and off-axis rejection. Low-frequency roll-off switch tailors lowfrequency response to meet application requirements. Case Material: Metal Connector Type: 3-pin XLR Diameter (Max): 50 mm (1.97") Element: Condenser (self-biased) Finish: Non-reflecting Black Impedance, Low-Z balanced: 150 Maximum SPL (1% THD): 140 dB Mic Type: Handheld Open Circuit Voltage: 2.5 mV/Pascal Polar Pattern: Supercardioid Power Requirement: 12 - 52 V Phantom Wired/Wireless: Wired Height: 180 mm (7.09") Weight Net: 7.58 oz (215 g)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Premium Condenser Supercardioid Vocal Microphone w/HPF - 6611 - TMP Pro Distribution
Berlin, CT, USA
Premium Condenser Supercardioid Vocal Microphone w/HPF
6611
Premium Condenser Supercardioid Vocal Microphone w/HPF 6611
The RE510's 5/8" diameter, self-biased, condenser capsule offers the warmth of a larger capsule design without sacrificing off-axis performance or transient response. Its supercardioid polar pattern enhances acoustic isolation and off-axis rejection. Low-frequency roll-off switch tailors lowfrequency response to meet application requirements. Case Material: Metal Connector Type: 3-pin XLR Diameter (Max): 50 mm (1.97") Element: Condenser (self-biased) Finish: Non-reflecting Black Impedance, Low-Z balanced: 150 Maximum SPL (1% THD): 140 dB Mic Type: Handheld Open Circuit Voltage: 2.5 mV/Pascal Polar Pattern: Supercardioid Power Requirement: 12 - 52 V Phantom Wired/Wireless: Wired Height: 180 mm (7.09") Weight Net: 7.58 oz (215 g)

The RE510's 5/8" diameter, self-biased, condenser capsule offers the warmth of a larger capsule design without sacrificing off-axis performance or transient response. Its supercardioid polar pattern enhances acoustic isolation and off-axis rejection. Low-frequency roll-off switch tailors lowfrequency response to meet application requirements.
Case Material: Metal
Connector Type: 3-pin XLR
Diameter (Max): 50 mm (1.97")
Element: Condenser (self-biased)
Finish: Non-reflecting Black
Impedance, Low-Z balanced: 150
Maximum SPL (1% THD): 140 dB
Mic Type: Handheld
Open Circuit Voltage: 2.5 mV/Pascal
Polar Pattern: Supercardioid
Power Requirement: 12 - 52 V Phantom
Wired/Wireless: Wired
Height: 180 mm (7.09")
Weight Net: 7.58 oz (215 g)

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 6611
Product Name Premium Condenser Supercardioid Vocal Microphone w/HPF
Directivity Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM72D128V01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
3 suppliers
Microphones - 8091199 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Electret Condenser Microphone - EM-4522(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.1772 inch (4.5 mm)
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -36 to -50 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details