TMP Pro Distribution Solid State Studio Microphone with Interchangable Capsules 66880

Description
The Stage One is our most accessible Class A discrete solid state mic with a foundation for interchangeable capsules. Precision-designed and hand-assembled, the Stage One is crafted for a lifetime of use. Compared to similar microphones, the Stage One has a very low self noise specification (< 7.5 dB) and a very high output level (+12dBV), making it the perfect choice for today's high sample rate/deep word length digital platforms. Instead of integrated circuits (chips), the Stage One employs a transformless Class A discrete amplifier circuit to ensure the most accurate and noise-free signal possible, with minimal distortion and coloration. The Stage One is an ideal microphone for recording virtually any sound source. In addition to the microphone, the Stage One also includes custom spider shockmount. Acoustical operating principal: Pressure gradient or pure pressure (depending on capsule) Directional pattern: Cardioid Frequency response: 20Hz - 20kHz Sensitivity (1kHz into 2.5k ): 27mV / Pa (+/ 10mV depending on capsule) Rated impedance: 50 Rated load impedance: Not less than 1k Noise level a-weighted (iec 651) : Not more than 7.5dBV -14dBV (depending on capsule) Max output (1% thd into 2.5k ): +12dBV = 3.1 Vrms Max spl (1.0% thd into 2.5k ): 138dB Dynamic range (2.5k load) : 130dB Supply voltage (IEC 268-15) : +48V phantom power (+35V min.) Current draw: (typical AI+48V): 1.8mA
Description
The Stage One is our most accessible Class A discrete solid state mic with a foundation for interchangeable capsules. Precision-designed and hand-assembled, the Stage One is crafted for a lifetime of use. Compared to similar microphones, the Stage One has a very low self noise specification (< 7.5 dB) and a very high output level (+12dBV), making it the perfect choice for today's high sample rate/deep word length digital platforms. Instead of integrated circuits (chips), the Stage One employs a transformless Class A discrete amplifier circuit to ensure the most accurate and noise-free signal possible, with minimal distortion and coloration. The Stage One is an ideal microphone for recording virtually any sound source. In addition to the microphone, the Stage One also includes custom spider shockmount. Acoustical operating principal: Pressure gradient or pure pressure (depending on capsule) Directional pattern: Cardioid Frequency response: 20Hz - 20kHz Sensitivity (1kHz into 2.5k ): 27mV / Pa (+/ 10mV depending on capsule) Rated impedance: 50 Rated load impedance: Not less than 1k Noise level a-weighted (iec 651) : Not more than 7.5dBV -14dBV (depending on capsule) Max output (1% thd into 2.5k ): +12dBV = 3.1 Vrms Max spl (1.0% thd into 2.5k ): 138dB Dynamic range (2.5k load) : 130dB Supply voltage (IEC 268-15) : +48V phantom power (+35V min.) Current draw: (typical AI+48V): 1.8mA

Suppliers

Company
Product
Description
Supplier Links
Solid State Studio Microphone with Interchangable Capsules - 66880 - TMP Pro Distribution
Berlin, CT, USA
Solid State Studio Microphone with Interchangable Capsules
66880
Solid State Studio Microphone with Interchangable Capsules 66880
The Stage One is our most accessible Class A discrete solid state mic with a foundation for interchangeable capsules. Precision-designed and hand-assembled, the Stage One is crafted for a lifetime of use. Compared to similar microphones, the Stage One has a very low self noise specification (< 7.5 dB) and a very high output level (+12dBV), making it the perfect choice for today's high sample rate/deep word length digital platforms. Instead of integrated circuits (chips), the Stage One employs a transformless Class A discrete amplifier circuit to ensure the most accurate and noise-free signal possible, with minimal distortion and coloration. The Stage One is an ideal microphone for recording virtually any sound source. In addition to the microphone, the Stage One also includes custom spider shockmount. Acoustical operating principal: Pressure gradient or pure pressure (depending on capsule) Directional pattern: Cardioid Frequency response: 20Hz - 20kHz Sensitivity (1kHz into 2.5k ): 27mV / Pa (+/ 10mV depending on capsule) Rated impedance: 50 Rated load impedance: Not less than 1k Noise level a-weighted (iec 651) : Not more than 7.5dBV -14dBV (depending on capsule) Max output (1% thd into 2.5k ): +12dBV = 3.1 Vrms Max spl (1.0% thd into 2.5k ): 138dB Dynamic range (2.5k load) : 130dB Supply voltage (IEC 268-15) : +48V phantom power (+35V min.) Current draw: (typical AI+48V): 1.8mA

The Stage One is our most accessible Class A discrete solid state mic with a foundation for interchangeable capsules. Precision-designed and hand-assembled, the Stage One is crafted for a lifetime of use. Compared to similar microphones, the Stage One has a very low self noise specification (< 7.5 dB) and a very high output level (+12dBV), making it the perfect choice for today's high sample rate/deep word length digital platforms. Instead of integrated circuits (chips), the Stage One employs a transformless Class A discrete amplifier circuit to ensure the most accurate and noise-free signal possible, with minimal distortion and coloration. The Stage One is an ideal microphone for recording virtually any sound source. In addition to the microphone, the Stage One also includes custom spider shockmount.
Acoustical operating principal: Pressure gradient or pure pressure (depending on capsule)
Directional pattern: Cardioid
Frequency response: 20Hz - 20kHz
Sensitivity (1kHz into 2.5k ): 27mV / Pa (+/ 10mV depending on capsule)
Rated impedance: 50
Rated load impedance: Not less than 1k
Noise level a-weighted (iec 651) : Not more than 7.5dBV -14dBV (depending on capsule)
Max output (1% thd into 2.5k ): +12dBV = 3.1 Vrms
Max spl (1.0% thd into 2.5k ): 138dB
Dynamic range (2.5k load) : 130dB
Supply voltage (IEC 268-15) : +48V phantom power (+35V min.)
Current draw: (typical AI+48V): 1.8mA

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 66880
Product Name Solid State Studio Microphone with Interchangable Capsules
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 8091183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Microphones - 448-IM73A135V01XTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 73 dB
View Details
2 suppliers
Huddle Room Solutions, Parlé microphones, SCX Compatible Devices - Parlé TCM-XEX Ceiling - Biamp Systems, Ltd.
Specs
Actual Size 5.9 inch (150 mm)
Agency Approval CE marked, UL listed, and RoHS compliant
View Details
Bottom Port Digital Microphone - WM7236 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 70 to 12000 Hz
Dynamic Range 84 to 87 dB re 20µPa
View Details