Shure Incorporated SLX Series Handheld Wireless System with BETA87A Mic SLX24/BETA87A

Description
The SLX Series offers the next level of wireless performance. Systems include the SLX4 receiver with Auto Freq. Selection, 1/4"/XLR outs, infrared sync link, detachable antennas, backlit LCD, power/freq. lockout, rack-mount hardware, and metal construction. The SLX2 handheld transmitter features a backlit LCD, 8hr operation, and 300' range. 20 systems can be used simultaneously. Audio Output Level (ref. +/- 38 kHz deviation with 1 kHz tone) XLR connector (into 600 Ohm load): -13 dBV 1/4 inch connector (into 3000 Ohm load): -2 dBV Output Impedance XLR connector: 200 Ohms 1/4 inch connector: 1 kilohm XLR output Impedance balanced Pin 1: Ground (cable shield) Pin 2: Audio Pin 3: No Audio Sensitivity -105 dBm for 12 dB SINAD, typical Image Rejection >70 dB, typical Power Requirements 12 to 18 Vdc at 150 mA, supplied by external power supply Dimensions 42 mm H x 197 mm W x 134 mm D (1.65 x 7.76 x 5.28 in.) Weight 816 g (1 lb. 13 oz.) Housing Galvanized steel
Description
The SLX Series offers the next level of wireless performance. Systems include the SLX4 receiver with Auto Freq. Selection, 1/4"/XLR outs, infrared sync link, detachable antennas, backlit LCD, power/freq. lockout, rack-mount hardware, and metal construction. The SLX2 handheld transmitter features a backlit LCD, 8hr operation, and 300' range. 20 systems can be used simultaneously. Audio Output Level (ref. +/- 38 kHz deviation with 1 kHz tone) XLR connector (into 600 Ohm load): -13 dBV 1/4 inch connector (into 3000 Ohm load): -2 dBV Output Impedance XLR connector: 200 Ohms 1/4 inch connector: 1 kilohm XLR output Impedance balanced Pin 1: Ground (cable shield) Pin 2: Audio Pin 3: No Audio Sensitivity -105 dBm for 12 dB SINAD, typical Image Rejection >70 dB, typical Power Requirements 12 to 18 Vdc at 150 mA, supplied by external power supply Dimensions 42 mm H x 197 mm W x 134 mm D (1.65 x 7.76 x 5.28 in.) Weight 816 g (1 lb. 13 oz.) Housing Galvanized steel

Suppliers

Company
Product
Description
Supplier Links
SLX Series Handheld Wireless System with BETA87A Mic - 99050 - TMP Pro Distribution
Berlin, CT, USA
SLX Series Handheld Wireless System with BETA87A Mic
99050
SLX Series Handheld Wireless System with BETA87A Mic 99050
The SLX Series offers the next level of wireless performance. Systems include the SLX4 receiver with Auto Freq. Selection, 1/4"/XLR outs, infrared sync link, detachable antennas, backlit LCD, power/freq. lockout, rack-mount hardware, and metal construction. The SLX2 handheld transmitter features a backlit LCD, 8hr operation, and 300' range. 20 systems can be used simultaneously. Audio Output Level (ref. +/- 38 kHz deviation with 1 kHz tone) XLR connector (into 600 Ohm load): -13 dBV 1/4 inch connector (into 3000 Ohm load): -2 dBV Output Impedance XLR connector: 200 Ohms 1/4 inch connector: 1 kilohm XLR output Impedance balanced Pin 1: Ground (cable shield) Pin 2: Audio Pin 3: No Audio Sensitivity -105 dBm for 12 dB SINAD, typical Image Rejection >70 dB, typical Power Requirements 12 to 18 Vdc at 150 mA, supplied by external power supply Dimensions 42 mm H x 197 mm W x 134 mm D (1.65 x 7.76 x 5.28 in.) Weight 816 g (1 lb. 13 oz.) Housing Galvanized steel

The SLX Series offers the next level of wireless performance. Systems include the SLX4 receiver with Auto Freq. Selection, 1/4"/XLR outs, infrared sync link, detachable antennas, backlit LCD, power/freq. lockout, rack-mount hardware, and metal construction. The SLX2 handheld transmitter features a backlit LCD, 8hr operation, and 300' range. 20 systems can be used simultaneously.
Audio Output Level (ref. +/- 38 kHz deviation with 1 kHz tone)
XLR connector (into 600 Ohm load): -13 dBV
1/4 inch connector (into 3000 Ohm load): -2 dBV
Output Impedance
XLR connector: 200 Ohms
1/4 inch connector: 1 kilohm
XLR output
Impedance balanced
Pin 1: Ground (cable shield)
Pin 2: Audio
Pin 3: No Audio
Sensitivity
-105 dBm for 12 dB SINAD, typical
Image Rejection
>70 dB, typical
Power Requirements
12 to 18 Vdc at 150 mA, supplied by external power supply
Dimensions
42 mm H x 197 mm W x 134 mm D (1.65 x 7.76 x 5.28 in.)
Weight
816 g (1 lb. 13 oz.)
Housing
Galvanized steel

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 99050
Product Name SLX Series Handheld Wireless System with BETA87A Mic
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM69D129FV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphones - 287722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 300 ohms
View Details
Dynamic Instrument Microphone - f6 Dynamic Instrument Microphone - AUDIX Corporation
Specs
Directivity Directional; Hypercardioid
Frequency Response 40 to 16000 Hz
Sensitivity 1.2 mV/Pa (8274 mV/psi)
View Details
Microphone Elements - PMOF-9745W-42DQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 10 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
2 suppliers