TMP Pro Distribution Stereo Condenser Microphone 56516

Description
Artists love the MXL V67Q Stereo microphone for its open tonality that complements close micing and captures the natural reverb of a room. Sporting a gold-plated round grill and distinctive vintage body design, the MXL V67Q performs remarkably well in recording live performances, capturing room sound, or for use as an overhead mic for studio recording. Type: Pressure gradient stereo condenser mic Diaphragm: 6 micron gold-sputtered Capsule Size: 22mm/.87 in. Frequency Response: 20Hz - 20kHz Polar pattern: 90° XY Stereo Sensitivity: 20 mV/Pa Output Impedance: 100 ohms per side Equivalent noise: 14 dB (A-weighted IEC 651) S/N Ratio: 80 dB (Ref. 1 Pa A-weighted) Max SPL for .5% THD: 132 dB Power Requirements: 48V phantom power (+/- 4V) Size: 47mm x 184mm/1.85 in. x 7.24 in. Weight: 2.35 lbs/1.07kg Metal Finish: Green with gold grill
Description
Artists love the MXL V67Q Stereo microphone for its open tonality that complements close micing and captures the natural reverb of a room. Sporting a gold-plated round grill and distinctive vintage body design, the MXL V67Q performs remarkably well in recording live performances, capturing room sound, or for use as an overhead mic for studio recording. Type: Pressure gradient stereo condenser mic Diaphragm: 6 micron gold-sputtered Capsule Size: 22mm/.87 in. Frequency Response: 20Hz - 20kHz Polar pattern: 90° XY Stereo Sensitivity: 20 mV/Pa Output Impedance: 100 ohms per side Equivalent noise: 14 dB (A-weighted IEC 651) S/N Ratio: 80 dB (Ref. 1 Pa A-weighted) Max SPL for .5% THD: 132 dB Power Requirements: 48V phantom power (+/- 4V) Size: 47mm x 184mm/1.85 in. x 7.24 in. Weight: 2.35 lbs/1.07kg Metal Finish: Green with gold grill

Suppliers

Company
Product
Description
Supplier Links
Stereo Condenser Microphone - 56516 - TMP Pro Distribution
Berlin, CT, USA
Stereo Condenser Microphone
56516
Stereo Condenser Microphone 56516
Artists love the MXL V67Q Stereo microphone for its open tonality that complements close micing and captures the natural reverb of a room. Sporting a gold-plated round grill and distinctive vintage body design, the MXL V67Q performs remarkably well in recording live performances, capturing room sound, or for use as an overhead mic for studio recording. Type: Pressure gradient stereo condenser mic Diaphragm: 6 micron gold-sputtered Capsule Size: 22mm/.87 in. Frequency Response: 20Hz - 20kHz Polar pattern: 90° XY Stereo Sensitivity: 20 mV/Pa Output Impedance: 100 ohms per side Equivalent noise: 14 dB (A-weighted IEC 651) S/N Ratio: 80 dB (Ref. 1 Pa A-weighted) Max SPL for .5% THD: 132 dB Power Requirements: 48V phantom power (+/- 4V) Size: 47mm x 184mm/1.85 in. x 7.24 in. Weight: 2.35 lbs/1.07kg Metal Finish: Green with gold grill

Artists love the MXL V67Q Stereo microphone for its open tonality that complements close micing and captures the natural reverb of a room. Sporting a gold-plated round grill and distinctive vintage body design, the MXL V67Q performs remarkably well in recording live performances, capturing room sound, or for use as an overhead mic for studio recording.
Type: Pressure gradient stereo condenser mic
Diaphragm: 6 micron gold-sputtered
Capsule Size: 22mm/.87 in.
Frequency Response: 20Hz - 20kHz
Polar pattern: 90° XY Stereo
Sensitivity: 20 mV/Pa
Output Impedance: 100 ohms per side
Equivalent noise: 14 dB (A-weighted IEC 651)
S/N Ratio: 80 dB (Ref. 1 Pa A-weighted)
Max SPL for .5% THD: 132 dB
Power Requirements: 48V phantom power (+/- 4V)
Size: 47mm x 184mm/1.85 in. x 7.24 in.
Weight: 2.35 lbs/1.07kg
Metal Finish: Green with gold grill

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 56516
Product Name Stereo Condenser Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM67D130AXTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Sensitivity 15.85 mV/Pa (109273 mV/psi)
SN Ratio 67 dB
Features Digital
View Details
2 suppliers
Microphones - 287741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 14.13 mV/Pa (97390 mV/psi)
Impedance 2200 ohms
View Details
Electret Condenser Microphone - EM-4522(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.1772 inch (4.5 mm)
View Details
Voice Call - KEPO-00023 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 60 dB
Application Automotive
View Details