TMP Pro Distribution 30 kHz Omnidirectional Measurement Microphone 66995

Description
The M Series has become the accepted standard for affordable, reliable reference and measurement microphones that are accurate in the time domain and frequency response. They are remarkably stable with respect to temperature and atmospheric conditions and are optimized for clean, very fast impulse performance providing accurate wideband response with virtually no handling noise. Frequency Response: 5Hz to 30kHz ±1/-3dB Polar Patern: Omnidirectional Sensitivity: 30mV/Pa (-30.5dBV/Pa) Max Acoustic Input: 142dB SPL Noise: 22dB SPL equivalent (A weighted)
Description
The M Series has become the accepted standard for affordable, reliable reference and measurement microphones that are accurate in the time domain and frequency response. They are remarkably stable with respect to temperature and atmospheric conditions and are optimized for clean, very fast impulse performance providing accurate wideband response with virtually no handling noise. Frequency Response: 5Hz to 30kHz ±1/-3dB Polar Patern: Omnidirectional Sensitivity: 30mV/Pa (-30.5dBV/Pa) Max Acoustic Input: 142dB SPL Noise: 22dB SPL equivalent (A weighted)

Suppliers

Company
Product
Description
Supplier Links
30 kHz Omnidirectional Measurement Microphone - 66995 - TMP Pro Distribution
Berlin, CT, USA
30 kHz Omnidirectional Measurement Microphone
66995
30 kHz Omnidirectional Measurement Microphone 66995
The M Series has become the accepted standard for affordable, reliable reference and measurement microphones that are accurate in the time domain and frequency response. They are remarkably stable with respect to temperature and atmospheric conditions and are optimized for clean, very fast impulse performance providing accurate wideband response with virtually no handling noise. Frequency Response: 5Hz to 30kHz ±1/-3dB Polar Patern: Omnidirectional Sensitivity: 30mV/Pa (-30.5dBV/Pa) Max Acoustic Input: 142dB SPL Noise: 22dB SPL equivalent (A weighted)

The M Series has become the accepted standard for affordable, reliable reference and measurement microphones that are accurate in the time domain and frequency response. They are remarkably stable with respect to temperature and atmospheric conditions and are optimized for clean, very fast impulse performance providing accurate wideband response with virtually no handling noise.
Frequency Response: 5Hz to 30kHz ±1/-3dB
Polar Patern: Omnidirectional
Sensitivity: 30mV/Pa (-30.5dBV/Pa)
Max Acoustic Input: 142dB SPL
Noise: 22dB SPL equivalent (A weighted)

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 66995
Product Name 30 kHz Omnidirectional Measurement Microphone
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Audio Products - Microphones - 1357585-IM67D130AXTSA2 - Win Source Electronics
Specs
Frequency Response 20000 Hz
View Details
3 suppliers
Electret Condenser Microphone - EM-6035 - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details
Commercial Audio Microphones - DIMIC1 - Biamp Systems, Ltd.
Specs
Directivity Directional
Features Digital
Application Paging
View Details