TMP Pro Distribution Essential Series Cardioid Condenser Studio Microphone with Classic Rock Midrange 60192

Description
The Baby Bottle's unique sonic signature has a rich and present midrange response, a smooth top-end and neutral bottom-end creating an extremely present classic and contemporary sound. It is an ideal choice for recording vocals, room mixing for drums, electric guitar amps, and difficult brass instrument sources like saxophones and horns. With a unique proprietary circuit polarizing the capsule film at 100 volts, the Baby Bottle yields large output, creating the quietest microphone in its class. Transducer Type: Condenser, Pressure Gradient Polar Pattern: Cardioid Frequency Response: 20Hz - 20KHz Sensitivity: 33.5mV/Pa at 1 kHz (1 Pa = 94dB SPL) Output Impedance: 50 Rated Load Impedance: <1k Maximum SPL: 133dB SPL (2.5k , 0.5% THD) S/N ratio: 87dB-A (IEC 651) Noise Level: 5.5dB-A (IEC 651) Dynamic Range: 127.5dB (@2.5k ) Power Requirement: +48V Phantom (IEC 268-15) Weight: 350g Dimensions: 222mm x 45mm
Description
The Baby Bottle's unique sonic signature has a rich and present midrange response, a smooth top-end and neutral bottom-end creating an extremely present classic and contemporary sound. It is an ideal choice for recording vocals, room mixing for drums, electric guitar amps, and difficult brass instrument sources like saxophones and horns. With a unique proprietary circuit polarizing the capsule film at 100 volts, the Baby Bottle yields large output, creating the quietest microphone in its class. Transducer Type: Condenser, Pressure Gradient Polar Pattern: Cardioid Frequency Response: 20Hz - 20KHz Sensitivity: 33.5mV/Pa at 1 kHz (1 Pa = 94dB SPL) Output Impedance: 50 Rated Load Impedance: <1k Maximum SPL: 133dB SPL (2.5k , 0.5% THD) S/N ratio: 87dB-A (IEC 651) Noise Level: 5.5dB-A (IEC 651) Dynamic Range: 127.5dB (@2.5k ) Power Requirement: +48V Phantom (IEC 268-15) Weight: 350g Dimensions: 222mm x 45mm

Suppliers

Company
Product
Description
Supplier Links
Essential Series Cardioid Condenser Studio Microphone with Classic Rock Midrange - 60192 - TMP Pro Distribution
Berlin, CT, USA
Essential Series Cardioid Condenser Studio Microphone with Classic Rock Midrange
60192
Essential Series Cardioid Condenser Studio Microphone with Classic Rock Midrange 60192
The Baby Bottle's unique sonic signature has a rich and present midrange response, a smooth top-end and neutral bottom-end creating an extremely present classic and contemporary sound. It is an ideal choice for recording vocals, room mixing for drums, electric guitar amps, and difficult brass instrument sources like saxophones and horns. With a unique proprietary circuit polarizing the capsule film at 100 volts, the Baby Bottle yields large output, creating the quietest microphone in its class. Transducer Type: Condenser, Pressure Gradient Polar Pattern: Cardioid Frequency Response: 20Hz - 20KHz Sensitivity: 33.5mV/Pa at 1 kHz (1 Pa = 94dB SPL) Output Impedance: 50 Rated Load Impedance: <1k Maximum SPL: 133dB SPL (2.5k , 0.5% THD) S/N ratio: 87dB-A (IEC 651) Noise Level: 5.5dB-A (IEC 651) Dynamic Range: 127.5dB (@2.5k ) Power Requirement: +48V Phantom (IEC 268-15) Weight: 350g Dimensions: 222mm x 45mm

The Baby Bottle's unique sonic signature has a rich and present midrange response, a smooth top-end and neutral bottom-end creating an extremely present classic and contemporary sound. It is an ideal choice for recording vocals, room mixing for drums, electric guitar amps, and difficult brass instrument sources like saxophones and horns. With a unique proprietary circuit polarizing the capsule film at 100 volts, the Baby Bottle yields large output, creating the quietest microphone in its class.
Transducer Type: Condenser, Pressure Gradient
Polar Pattern: Cardioid
Frequency Response: 20Hz - 20KHz
Sensitivity: 33.5mV/Pa at 1 kHz (1 Pa = 94dB SPL)
Output Impedance: 50
Rated Load Impedance: <1k
Maximum SPL: 133dB SPL (2.5k , 0.5% THD)
S/N ratio: 87dB-A (IEC 651)
Noise Level: 5.5dB-A (IEC 651)
Dynamic Range: 127.5dB (@2.5k )
Power Requirement: +48V Phantom (IEC 268-15)
Weight: 350g
Dimensions: 222mm x 45mm

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 60192
Product Name Essential Series Cardioid Condenser Studio Microphone with Classic Rock Midrange
Directivity Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM66D132HV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Omnidirectional, Top-ported, PDM Digital Output MEMS Microphone. - FB4737 - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Actual Size 0.1480 inch (3.76 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details
Commercial Audio Microphones - DIMIC12 - Biamp Systems, Ltd.
Specs
Directivity Directional
Features Digital
Application Paging
View Details