Clockaudio Limited Ceiling-Mount Surveillance Mic (Line Level Preamp, Black, Water Resistant) C007LL WR

Description
Clockaudio's C007 models are ceiling mountable omni-directional microphones designed for surveillance and recording in sensitive areas. Applications include banks, airports, railway stations, courtrooms, and conference/conventio n centers. Available with or without pre-amps, in standard, water resistant, and RF filtered models, with a variety of termination options. White, black, or aluminum finishes (RF model is aluminum only). Polar Pattern: Omnidirectional Frequency Response: 50 Hz - 20 KHz Sensitivity: -42.5dB +/- 3dB @ 1 KHz (0dB = 1 V/Pa) Impedance: 200 Ohms S/N Ratio: 58dB Maximum SPL: 120dB 1% THD Power Requirements: 9 - 48 volts phantom power Termination: Male 3 pin XLR Switchable Bass Filter: C 007E 4dB per octave at 400 Hz to -6dB per octave at 100 Hz
Description
Clockaudio's C007 models are ceiling mountable omni-directional microphones designed for surveillance and recording in sensitive areas. Applications include banks, airports, railway stations, courtrooms, and conference/conventio n centers. Available with or without pre-amps, in standard, water resistant, and RF filtered models, with a variety of termination options. White, black, or aluminum finishes (RF model is aluminum only). Polar Pattern: Omnidirectional Frequency Response: 50 Hz - 20 KHz Sensitivity: -42.5dB +/- 3dB @ 1 KHz (0dB = 1 V/Pa) Impedance: 200 Ohms S/N Ratio: 58dB Maximum SPL: 120dB 1% THD Power Requirements: 9 - 48 volts phantom power Termination: Male 3 pin XLR Switchable Bass Filter: C 007E 4dB per octave at 400 Hz to -6dB per octave at 100 Hz

Suppliers

Company
Product
Description
Supplier Links
Ceiling-Mount Surveillance Mic (Line Level Preamp, Black, Water Resistant) - 53269 - TMP Pro Distribution
Berlin, CT, USA
Ceiling-Mount Surveillance Mic (Line Level Preamp, Black, Water Resistant)
53269
Ceiling-Mount Surveillance Mic (Line Level Preamp, Black, Water Resistant) 53269
Clockaudio's C007 models are ceiling mountable omni-directional microphones designed for surveillance and recording in sensitive areas. Applications include banks, airports, railway stations, courtrooms, and conference/conventio n centers. Available with or without pre-amps, in standard, water resistant, and RF filtered models, with a variety of termination options. White, black, or aluminum finishes (RF model is aluminum only). Polar Pattern: Omnidirectional Frequency Response: 50 Hz - 20 KHz Sensitivity: -42.5dB +/- 3dB @ 1 KHz (0dB = 1 V/Pa) Impedance: 200 Ohms S/N Ratio: 58dB Maximum SPL: 120dB 1% THD Power Requirements: 9 - 48 volts phantom power Termination: Male 3 pin XLR Switchable Bass Filter: C 007E 4dB per octave at 400 Hz to -6dB per octave at 100 Hz

Clockaudio's C007 models are ceiling mountable omni-directional microphones designed for surveillance and recording in sensitive areas. Applications include banks, airports, railway stations, courtrooms, and conference/convention centers. Available with or without pre-amps, in standard, water resistant, and RF filtered models, with a variety of termination options. White, black, or aluminum finishes (RF model is aluminum only).
Polar Pattern: Omnidirectional
Frequency Response: 50 Hz - 20 KHz
Sensitivity: -42.5dB +/- 3dB @ 1 KHz (0dB = 1 V/Pa)
Impedance: 200 Ohms
S/N Ratio: 58dB
Maximum SPL: 120dB 1% THD
Power Requirements: 9 - 48 volts phantom power
Termination: Male 3 pin XLR
Switchable Bass Filter: C 007E 4dB per octave at 400 Hz to
-6dB per octave at 100 Hz

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 53269
Product Name Ceiling-Mount Surveillance Mic (Line Level Preamp, Black, Water Resistant)
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM64D130AXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphones - 287720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -38 to -50 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details