Audio-Technica U.S., Inc. Cardioid Condenser Headworn Microphone ATM75

Description
With a pivot-mounted flexible mic boom that descends from either the left or right side, the ATM75 delivers professional-quality vocal pickup with hands-free operation. The belt-mounted power module operates on either battery or phantom power. ELEMENT: Fixed-charge back plate, permanently polarized condenser POLAR PATTERN: Cardioid FREQUENCY RESPONSE: 100-13,000 Hz LOW FREQUENCY ROLL-OFF: 80 Hz, 18 dB/octave OPEN CIRCUIT SENSITIVITY PHANTOM: -51 dB (2.8 mV) re 1V at 1 Pa BATTERY: -53 dB (2.2 mV) re 1V at 1 Pa IMPEDANCE PHANTOM: 200 ohms BATTERY: 270 ohms MAXIMUM INPUT SOUND LEVEL PHANTOM: 132 dB SPL, 1 kHz at 1% T.H.D. BATTERY: 121 dB SPL, 1 kHz at 1% T.H.D. DYNAMIC RANGE (typical) PHANTOM: 96 dB, 1 kHz at Max SPL BATTERY: 85 dB, 1 kHz at Max SPL SIGNAL-TO-NOISE RATIO: 58 dB, 1 kHz at 1 Pa PHANTOM POWER REQUIREMENTS: 11-52V DC, 2 mA typical BATTERY TYPE: 1.5V AA/UM3 BATTERY CURRENT / LIFE: 0.4 mA / 2000 hours typical (alkaline) SWITCH: Off, on-flat, on-roll-off WEIGHT (MICROPHONE): 2.1 oz (60 g) WEIGHT (POWER MODULE): 4.9 oz (139 g) DIMENSIONS (MICROPHONE): 0.80" (20.4 mm) diameter DIMENSIONS (POWER MODULE): 3.31" (84.0 mm) H x 2.48" (63.0 mm) W x 0.87" (22.0 mm) D DIMENSIONS (HEADSET): 4.72" (120.0 mm) nominal at widest point, 3.17" (80.5 mm) flexible boom OUTPUT CONNECTOR (POWER MODULE): Integral 3-pin XLRM-type CABLE 4.6' (1.4 m) long (permanently attached to microphone), 0.11" (2.8 mm) diameter, 2-conductor shielded cable with TA3F-type connector ACCESSORIES FURNISHED: AT8531 power module; AT8439 clothing clip; AT8139L large windscreen; AT8139S small windscreen; battery
Datasheet
Description
With a pivot-mounted flexible mic boom that descends from either the left or right side, the ATM75 delivers professional-quality vocal pickup with hands-free operation. The belt-mounted power module operates on either battery or phantom power. ELEMENT: Fixed-charge back plate, permanently polarized condenser POLAR PATTERN: Cardioid FREQUENCY RESPONSE: 100-13,000 Hz LOW FREQUENCY ROLL-OFF: 80 Hz, 18 dB/octave OPEN CIRCUIT SENSITIVITY PHANTOM: -51 dB (2.8 mV) re 1V at 1 Pa BATTERY: -53 dB (2.2 mV) re 1V at 1 Pa IMPEDANCE PHANTOM: 200 ohms BATTERY: 270 ohms MAXIMUM INPUT SOUND LEVEL PHANTOM: 132 dB SPL, 1 kHz at 1% T.H.D. BATTERY: 121 dB SPL, 1 kHz at 1% T.H.D. DYNAMIC RANGE (typical) PHANTOM: 96 dB, 1 kHz at Max SPL BATTERY: 85 dB, 1 kHz at Max SPL SIGNAL-TO-NOISE RATIO: 58 dB, 1 kHz at 1 Pa PHANTOM POWER REQUIREMENTS: 11-52V DC, 2 mA typical BATTERY TYPE: 1.5V AA/UM3 BATTERY CURRENT / LIFE: 0.4 mA / 2000 hours typical (alkaline) SWITCH: Off, on-flat, on-roll-off WEIGHT (MICROPHONE): 2.1 oz (60 g) WEIGHT (POWER MODULE): 4.9 oz (139 g) DIMENSIONS (MICROPHONE): 0.80" (20.4 mm) diameter DIMENSIONS (POWER MODULE): 3.31" (84.0 mm) H x 2.48" (63.0 mm) W x 0.87" (22.0 mm) D DIMENSIONS (HEADSET): 4.72" (120.0 mm) nominal at widest point, 3.17" (80.5 mm) flexible boom OUTPUT CONNECTOR (POWER MODULE): Integral 3-pin XLRM-type CABLE 4.6' (1.4 m) long (permanently attached to microphone), 0.11" (2.8 mm) diameter, 2-conductor shielded cable with TA3F-type connector ACCESSORIES FURNISHED: AT8531 power module; AT8439 clothing clip; AT8139L large windscreen; AT8139S small windscreen; battery
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cardioid Condenser Headworn Microphone - 58028 - TMP Pro Distribution
Berlin, CT, USA
Cardioid Condenser Headworn Microphone
58028
Cardioid Condenser Headworn Microphone 58028
With a pivot-mounted flexible mic boom that descends from either the left or right side, the ATM75 delivers professional-quality vocal pickup with hands-free operation. The belt-mounted power module operates on either battery or phantom power. ELEMENT: Fixed-charge back plate, permanently polarized condenser POLAR PATTERN: Cardioid FREQUENCY RESPONSE: 100-13,000 Hz LOW FREQUENCY ROLL-OFF: 80 Hz, 18 dB/octave OPEN CIRCUIT SENSITIVITY PHANTOM: -51 dB (2.8 mV) re 1V at 1 Pa BATTERY: -53 dB (2.2 mV) re 1V at 1 Pa IMPEDANCE PHANTOM: 200 ohms BATTERY: 270 ohms MAXIMUM INPUT SOUND LEVEL PHANTOM: 132 dB SPL, 1 kHz at 1% T.H.D. BATTERY: 121 dB SPL, 1 kHz at 1% T.H.D. DYNAMIC RANGE (typical) PHANTOM: 96 dB, 1 kHz at Max SPL BATTERY: 85 dB, 1 kHz at Max SPL SIGNAL-TO-NOISE RATIO: 58 dB, 1 kHz at 1 Pa PHANTOM POWER REQUIREMENTS: 11-52V DC, 2 mA typical BATTERY TYPE: 1.5V AA/UM3 BATTERY CURRENT / LIFE: 0.4 mA / 2000 hours typical (alkaline) SWITCH: Off, on-flat, on-roll-off WEIGHT (MICROPHONE): 2.1 oz (60 g) WEIGHT (POWER MODULE): 4.9 oz (139 g) DIMENSIONS (MICROPHONE): 0.80" (20.4 mm) diameter DIMENSIONS (POWER MODULE): 3.31" (84.0 mm) H x 2.48" (63.0 mm) W x 0.87" (22.0 mm) D DIMENSIONS (HEADSET): 4.72" (120.0 mm) nominal at widest point, 3.17" (80.5 mm) flexible boom OUTPUT CONNECTOR (POWER MODULE): Integral 3-pin XLRM-type CABLE 4.6' (1.4 m) long (permanently attached to microphone), 0.11" (2.8 mm) diameter, 2-conductor shielded cable with TA3F-type connector ACCESSORIES FURNISHED: AT8531 power module; AT8439 clothing clip; AT8139L large windscreen; AT8139S small windscreen; battery

With a pivot-mounted flexible mic boom that descends from either the left or right side, the ATM75 delivers professional-quality vocal pickup with hands-free operation. The belt-mounted power module operates on either battery or phantom power.
ELEMENT: Fixed-charge back plate, permanently polarized condenser
POLAR PATTERN: Cardioid
FREQUENCY RESPONSE: 100-13,000 Hz
LOW FREQUENCY ROLL-OFF: 80 Hz, 18 dB/octave
OPEN CIRCUIT SENSITIVITY PHANTOM: -51 dB (2.8 mV) re 1V at 1 Pa
BATTERY: -53 dB (2.2 mV) re 1V at 1 Pa
IMPEDANCE PHANTOM: 200 ohms
BATTERY: 270 ohms
MAXIMUM INPUT SOUND LEVEL PHANTOM: 132 dB SPL, 1 kHz at 1% T.H.D.
BATTERY: 121 dB SPL, 1 kHz at 1% T.H.D.
DYNAMIC RANGE (typical) PHANTOM: 96 dB, 1 kHz at Max SPL
BATTERY: 85 dB, 1 kHz at Max SPL
SIGNAL-TO-NOISE RATIO: 58 dB, 1 kHz at 1 Pa
PHANTOM POWER REQUIREMENTS: 11-52V DC, 2 mA typical
BATTERY TYPE: 1.5V AA/UM3
BATTERY CURRENT / LIFE: 0.4 mA / 2000 hours typical (alkaline)
SWITCH: Off, on-flat, on-roll-off
WEIGHT (MICROPHONE): 2.1 oz (60 g)
WEIGHT (POWER MODULE): 4.9 oz (139 g)
DIMENSIONS (MICROPHONE): 0.80" (20.4 mm) diameter
DIMENSIONS (POWER MODULE): 3.31" (84.0 mm) H x
2.48" (63.0 mm) W x
0.87" (22.0 mm) D
DIMENSIONS (HEADSET): 4.72" (120.0 mm) nominal at widest point,
3.17" (80.5 mm) flexible boom
OUTPUT CONNECTOR (POWER MODULE): Integral 3-pin XLRM-type
CABLE 4.6' (1.4 m) long (permanently attached to microphone), 0.11" (2.8 mm) diameter, 2-conductor shielded cable with TA3F-type connector
ACCESSORIES FURNISHED: AT8531 power module; AT8439 clothing clip; AT8139L large windscreen; AT8139S small windscreen; battery

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 58028
Product Name Cardioid Condenser Headworn Microphone
Directivity Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM68D121JV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 287720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphones - WM7132PIMSE/RVTR-ND - DigiKey
Specs
Directivity Omnidirectional
Thickness / Height 0.1161 inch (2.95 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
3 suppliers
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -36 to -50 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details