Audio-Technica U.S., Inc. Cardioid Boundary Microphone. PRO 44

Description
With its half-space unidirectional polar pattern, low-profile design, and outstanding sound quality, the PRO 44 is ideal for conference tables, podiums, lecterns and other installed-sound uses. This versatile boundary mic's self-contained electronics eliminate the need for external power modules. The PRO 44 is equipped with a wide-range condenser element with low-mass diaphragm for superior performance. ELEMENT: Fixed-charge back plate, permanently polarized condenser POLAR PATTERN: Half-cardioid (cardioid in hemisphere above mounting surface) FREQUENCY RESPONSE: 70-16,000 Hz OPEN CIRCUIT SENSITIVITY: -25 dB (56.2 mV) re 1V at 1 Pa IMPEDANCE: 100 ohms MAXIMUM INPUT SOUND LEVEL: 114 dB SPL, 1 kHz at 1% T.H.D. DYNAMIC RANGE (typical): 86 dB, 1 kHz at Max SPL SIGNAL-TO-NOISE RATIO: 66 dB, 1 kHz at 1 Pa PHANTOM POWER REQUIREMENTS: 9-52V, 2 mA typical WEIGHT: 2.4 oz (67 g) DIMENSIONS: 2.87" (73.0 mm) maximum width, 3.56" (90.5 mm) maximum length, 0.59" (15.0 mm) height OUTPUT CONNECTOR: TB3M-type CABLE: 25' (7.6 m) long, with TA3F and XLRM-type connectors
Datasheet
Description
With its half-space unidirectional polar pattern, low-profile design, and outstanding sound quality, the PRO 44 is ideal for conference tables, podiums, lecterns and other installed-sound uses. This versatile boundary mic's self-contained electronics eliminate the need for external power modules. The PRO 44 is equipped with a wide-range condenser element with low-mass diaphragm for superior performance. ELEMENT: Fixed-charge back plate, permanently polarized condenser POLAR PATTERN: Half-cardioid (cardioid in hemisphere above mounting surface) FREQUENCY RESPONSE: 70-16,000 Hz OPEN CIRCUIT SENSITIVITY: -25 dB (56.2 mV) re 1V at 1 Pa IMPEDANCE: 100 ohms MAXIMUM INPUT SOUND LEVEL: 114 dB SPL, 1 kHz at 1% T.H.D. DYNAMIC RANGE (typical): 86 dB, 1 kHz at Max SPL SIGNAL-TO-NOISE RATIO: 66 dB, 1 kHz at 1 Pa PHANTOM POWER REQUIREMENTS: 9-52V, 2 mA typical WEIGHT: 2.4 oz (67 g) DIMENSIONS: 2.87" (73.0 mm) maximum width, 3.56" (90.5 mm) maximum length, 0.59" (15.0 mm) height OUTPUT CONNECTOR: TB3M-type CABLE: 25' (7.6 m) long, with TA3F and XLRM-type connectors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cardioid Boundary Microphone. - 5776 - TMP Pro Distribution
Berlin, CT, USA
Cardioid Boundary Microphone.
5776
Cardioid Boundary Microphone. 5776
With its half-space unidirectional polar pattern, low-profile design, and outstanding sound quality, the PRO 44 is ideal for conference tables, podiums, lecterns and other installed-sound uses. This versatile boundary mic's self-contained electronics eliminate the need for external power modules. The PRO 44 is equipped with a wide-range condenser element with low-mass diaphragm for superior performance. ELEMENT: Fixed-charge back plate, permanently polarized condenser POLAR PATTERN: Half-cardioid (cardioid in hemisphere above mounting surface) FREQUENCY RESPONSE: 70-16,000 Hz OPEN CIRCUIT SENSITIVITY: -25 dB (56.2 mV) re 1V at 1 Pa IMPEDANCE: 100 ohms MAXIMUM INPUT SOUND LEVEL: 114 dB SPL, 1 kHz at 1% T.H.D. DYNAMIC RANGE (typical): 86 dB, 1 kHz at Max SPL SIGNAL-TO-NOISE RATIO: 66 dB, 1 kHz at 1 Pa PHANTOM POWER REQUIREMENTS: 9-52V, 2 mA typical WEIGHT: 2.4 oz (67 g) DIMENSIONS: 2.87" (73.0 mm) maximum width, 3.56" (90.5 mm) maximum length, 0.59" (15.0 mm) height OUTPUT CONNECTOR: TB3M-type CABLE: 25' (7.6 m) long, with TA3F and XLRM-type connectors

With its half-space unidirectional polar pattern, low-profile design, and outstanding sound quality, the PRO 44 is ideal for conference tables, podiums, lecterns and other installed-sound uses. This versatile boundary mic's self-contained electronics eliminate the need for external power modules. The PRO 44 is equipped with a wide-range condenser element with low-mass diaphragm for superior performance.
ELEMENT: Fixed-charge back plate, permanently polarized condenser
POLAR PATTERN: Half-cardioid (cardioid in hemisphere above mounting surface)
FREQUENCY RESPONSE: 70-16,000 Hz
OPEN CIRCUIT SENSITIVITY: -25 dB (56.2 mV) re 1V at 1 Pa
IMPEDANCE: 100 ohms
MAXIMUM INPUT SOUND LEVEL: 114 dB SPL, 1 kHz at 1% T.H.D.
DYNAMIC RANGE (typical): 86 dB, 1 kHz at Max SPL
SIGNAL-TO-NOISE RATIO: 66 dB, 1 kHz at 1 Pa
PHANTOM POWER REQUIREMENTS: 9-52V, 2 mA typical
WEIGHT: 2.4 oz (67 g)
DIMENSIONS: 2.87" (73.0 mm) maximum width,
3.56" (90.5 mm) maximum length,
0.59" (15.0 mm) height
OUTPUT CONNECTOR: TB3M-type
CABLE: 25' (7.6 m) long, with TA3F and XLRM-type connectors

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 5776
Product Name Cardioid Boundary Microphone.
Directivity Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 522761 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - 448-IM66D132HV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Electret Condenser Microphone - EM-6050N - Ningbo Best Group Co., Ltd.
Specs
Frequency Response 100 to 16000 Hz
Actual Size 0.2362 inch (6 mm)
Thickness / Height 0.1969 inch (5 mm)
View Details
Omnidirectional Microphones - CEM-OB6022-EJAD443P1.0R - Challenge Electronics
Specs
Directivity Omnidirectional
Frequency Response 50 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details