TMP Pro Distribution 30kHz 7 Foot Hypercardioid Microphone System 80248

Description
The FlexWand™ is a combination of a 30kHz High Definition Microphone™ and a low profile microphone stand and boom as a single unit. It allows the microphone head to be positioned as high as 7 feet and as low as 1.5 feet from the floor or anywhere in between. There are no visible wires or cables above floor level. Visually it is low profile, smooth, sleek and clean. The FlexWand™ is the ideal solution for applications where the utmost in sound quality and a low profile is required. Now you don't have to find a mic, attach the mic clip to the stand and then dress the cable around the stand. Just pick up the FlexWand™, position it and plug the mic cable into the base. Frequency Response: 30Hz to 30kHz ±2dB at 6 inches Polar Patern: Cardioid Sensitivity: 10mV/Pa (-40dBV/Pa) Max Acoustic Input: 145dB SPL
Description
The FlexWand™ is a combination of a 30kHz High Definition Microphone™ and a low profile microphone stand and boom as a single unit. It allows the microphone head to be positioned as high as 7 feet and as low as 1.5 feet from the floor or anywhere in between. There are no visible wires or cables above floor level. Visually it is low profile, smooth, sleek and clean. The FlexWand™ is the ideal solution for applications where the utmost in sound quality and a low profile is required. Now you don't have to find a mic, attach the mic clip to the stand and then dress the cable around the stand. Just pick up the FlexWand™, position it and plug the mic cable into the base. Frequency Response: 30Hz to 30kHz ±2dB at 6 inches Polar Patern: Cardioid Sensitivity: 10mV/Pa (-40dBV/Pa) Max Acoustic Input: 145dB SPL

Suppliers

Company
Product
Description
Supplier Links
30kHz 7 Foot Hypercardioid Microphone System - 80248 - TMP Pro Distribution
Berlin, CT, USA
30kHz 7 Foot Hypercardioid Microphone System
80248
30kHz 7 Foot Hypercardioid Microphone System 80248
The FlexWand™ is a combination of a 30kHz High Definition Microphone™ and a low profile microphone stand and boom as a single unit. It allows the microphone head to be positioned as high as 7 feet and as low as 1.5 feet from the floor or anywhere in between. There are no visible wires or cables above floor level. Visually it is low profile, smooth, sleek and clean. The FlexWand™ is the ideal solution for applications where the utmost in sound quality and a low profile is required. Now you don't have to find a mic, attach the mic clip to the stand and then dress the cable around the stand. Just pick up the FlexWand™, position it and plug the mic cable into the base. Frequency Response: 30Hz to 30kHz ±2dB at 6 inches Polar Patern: Cardioid Sensitivity: 10mV/Pa (-40dBV/Pa) Max Acoustic Input: 145dB SPL

The FlexWand™ is a combination of a 30kHz High Definition Microphone™ and a low profile microphone stand and boom as a single unit. It allows the microphone head to be positioned as high as 7 feet and as low as 1.5 feet from the floor or anywhere in between. There are no visible wires or cables above floor level. Visually it is low profile, smooth, sleek and clean. The FlexWand™ is the ideal solution for applications where the utmost in sound quality and a low profile is required. Now you don't have to find a mic, attach the mic clip to the stand and then dress the cable around the stand. Just pick up the FlexWand™, position it and plug the mic cable into the base.
Frequency Response: 30Hz to 30kHz ±2dB at 6 inches
Polar Patern: Cardioid
Sensitivity: 10mV/Pa (-40dBV/Pa)
Max Acoustic Input: 145dB SPL

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 80248
Product Name 30kHz 7 Foot Hypercardioid Microphone System
Directivity Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 522963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - 448-IM66D132HV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphone Elements - PMOF-6027WN-44KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Voice Call - KEPO-00023 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 60 dB
Application Automotive
View Details