Clockaudio Limited 12.5" Hypercardioid Slim Line Short Shotgun Mic C815E RF

Description
The C815E was developed for speech purposes in a wide range of live sound applications including places of worship, conference and leisure centres, banks and financial trading centres. Polar Pattern: Hypercardioid Frequency Response: 50 Hz - 18 KHz Sensitivity: -47dB +/- 3dB @ 1 KHz (0dB = 1 V/Pa) Impedance: 200 Ohms S/N Ratio: 64dB Maximum SPL: 125dB 1% THD Power Requirements: 9 - 48 volts phantom power Switchable Bass Filter: 4dB per octave at 400 Hz to - 6dB per octave at 100 Hz Switchable Pad: 10dB Termination: PPA Adaptor - Male XLR
Description
The C815E was developed for speech purposes in a wide range of live sound applications including places of worship, conference and leisure centres, banks and financial trading centres. Polar Pattern: Hypercardioid Frequency Response: 50 Hz - 18 KHz Sensitivity: -47dB +/- 3dB @ 1 KHz (0dB = 1 V/Pa) Impedance: 200 Ohms S/N Ratio: 64dB Maximum SPL: 125dB 1% THD Power Requirements: 9 - 48 volts phantom power Switchable Bass Filter: 4dB per octave at 400 Hz to - 6dB per octave at 100 Hz Switchable Pad: 10dB Termination: PPA Adaptor - Male XLR

Suppliers

Company
Product
Description
Supplier Links
12.5
Berlin, CT, USA
12.5" Hypercardioid Slim Line Short Shotgun Mic
80407
12.5" Hypercardioid Slim Line Short Shotgun Mic 80407
The C815E was developed for speech purposes in a wide range of live sound applications including places of worship, conference and leisure centres, banks and financial trading centres. Polar Pattern: Hypercardioid Frequency Response: 50 Hz - 18 KHz Sensitivity: -47dB +/- 3dB @ 1 KHz (0dB = 1 V/Pa) Impedance: 200 Ohms S/N Ratio: 64dB Maximum SPL: 125dB 1% THD Power Requirements: 9 - 48 volts phantom power Switchable Bass Filter: 4dB per octave at 400 Hz to - 6dB per octave at 100 Hz Switchable Pad: 10dB Termination: PPA Adaptor - Male XLR

The C815E was developed for speech purposes in a wide range of live sound applications including places of worship, conference and leisure centres, banks and financial trading centres.
Polar Pattern: Hypercardioid
Frequency Response: 50 Hz - 18 KHz
Sensitivity: -47dB +/- 3dB @ 1 KHz (0dB = 1 V/Pa)
Impedance: 200 Ohms
S/N Ratio: 64dB
Maximum SPL: 125dB 1% THD
Power Requirements: 9 - 48 volts phantom power
Switchable Bass Filter: 4dB per octave at 400 Hz to - 6dB per octave at 100 Hz
Switchable Pad: 10dB
Termination: PPA Adaptor - Male XLR

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 80407
Product Name 12.5" Hypercardioid Slim Line Short Shotgun Mic
Directivity Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D128S - IM69D128S - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 287729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 2200 ohms
View Details
Electret Condenser Microphone - EM-4522(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.1772 inch (4.5 mm)
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -38 to -50 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details