Electro-voice PolarChoice Desktop Microphone (12") PC Desktop-12

Description
The PC Desktop is a free-standing, dual gooseneck section tabletop microphone firmly anchored by its elegant base. Selecting one of four polar patterns - omni, cardioid, supercardioid or hyper-cardioid - via an easy-to-access switch simplifies choosing the right microphone for changing conditions
Datasheet
Description
The PC Desktop is a free-standing, dual gooseneck section tabletop microphone firmly anchored by its elegant base. Selecting one of four polar patterns - omni, cardioid, supercardioid or hyper-cardioid - via an easy-to-access switch simplifies choosing the right microphone for changing conditions
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PolarChoice Desktop Microphone (12
Berlin, CT, USA
PolarChoice Desktop Microphone (12")
39082
PolarChoice Desktop Microphone (12") 39082
The PC Desktop is a free-standing, dual gooseneck section tabletop microphone firmly anchored by its elegant base. Selecting one of four polar patterns - omni, cardioid, supercardioid or hyper-cardioid - via an easy-to-access switch simplifies choosing the right microphone for changing conditions

The PC Desktop is a free-standing, dual gooseneck section tabletop microphone firmly anchored by its elegant base. Selecting one of four polar patterns - omni, cardioid, supercardioid or hyper-cardioid - via an easy-to-access switch simplifies choosing the right microphone for changing conditions

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 39082
Product Name PolarChoice Desktop Microphone (12")
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM69D127V11XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
SN Ratio 69 dB
Features Digital
View Details
2 suppliers
Microphones - 287729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 2200 ohms
View Details
Microphones - WM7211IMSE/RV - 1117965-WM7211IMSE/RV - Win Source Electronics
Specs
Frequency Response 20 to 20000 Hz
View Details
3 suppliers
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details