Samson Technologies Corp. AirLine 77 Series Fitness Headset System (Qe Microphone) SW7AVSCE

Description
The AirLine 77 UHF Headset System offers a true wireless experience with no beltpacks and no cables, allowing complete freedom of mobility. The system includes the AH1 headset transmitter, along with the CR77 receiver. The AirLine headset transmitters feature the Samson Qe Fitness and QV10e Vocal microphone elements. The Qe and QV10e headsets were designed to go around the back of your head rather than over the top. This allows the transmitter to be attached directly to the headband, out of the way and completely unobtrusive, while being comfortable and secure during performances or group fitness classes. Both the Qe and the QV10e are designed with unidirectional microphones and cardioid pickup patterns that reject feedback. The Qe Fitness headset is ideal for group fitness instructors who need a durable headset that will remain in place despite repetitious movement. The QV10e Vocal headset has a microphone element that's perfect for singers who need hands free performance. All of the AirLine transmitters operate on inexpensive and lightweight AAA batteries that offer 14 hours of operation on a single battery. The core of the receiver system is the CR77 true-diversity half-rack UHF receiver. It works flawlessly with all AirLine UHF transmitters. Featuring a front panel display with large multi-segment audio level and RF level LED meters, and a large rotary volume knob that allows easy adjustment of audio output, the CR77 takes all of the guesswork out making your wireless system perform. Its synthesized PLL frequency control circuitry keeps the signal locked and true while dual tuned molded antennas with LEDs monitor the true-diversity operation. The rear panel features balanced XLR and unbalanced 1/4-inch outputs allowing flexible connection options. In addition, two CR77 receivers can be rackmounted together in a single space rack adapter available as an added accessory. With AirLine Wireless, you get complete wireless freedom that's good to go anywhere the music takes you. Consumer Alert Most users do not need a license to operate this wireless microphone system. Nevertheless, operating this microphone system without a license is subject to certain restrictions: the system may not cause harmful interference; it must operate at a low power level (not in excess of 50 milliwatts); and it has no protection from interference received from any other device. Purchasers should also be aware that the FCC is currently evaluating use of wireless microphone systems, and these rules are subject to change. For more information, call the FCC at 1-888-CALL-FCC (TTY: 1-888-TELL-FCC) or visit the FCC's wireless microphone website at www.fcc.gov/cgb/wire lessmicrophones.
Description
The AirLine 77 UHF Headset System offers a true wireless experience with no beltpacks and no cables, allowing complete freedom of mobility. The system includes the AH1 headset transmitter, along with the CR77 receiver. The AirLine headset transmitters feature the Samson Qe Fitness and QV10e Vocal microphone elements. The Qe and QV10e headsets were designed to go around the back of your head rather than over the top. This allows the transmitter to be attached directly to the headband, out of the way and completely unobtrusive, while being comfortable and secure during performances or group fitness classes. Both the Qe and the QV10e are designed with unidirectional microphones and cardioid pickup patterns that reject feedback. The Qe Fitness headset is ideal for group fitness instructors who need a durable headset that will remain in place despite repetitious movement. The QV10e Vocal headset has a microphone element that's perfect for singers who need hands free performance. All of the AirLine transmitters operate on inexpensive and lightweight AAA batteries that offer 14 hours of operation on a single battery. The core of the receiver system is the CR77 true-diversity half-rack UHF receiver. It works flawlessly with all AirLine UHF transmitters. Featuring a front panel display with large multi-segment audio level and RF level LED meters, and a large rotary volume knob that allows easy adjustment of audio output, the CR77 takes all of the guesswork out making your wireless system perform. Its synthesized PLL frequency control circuitry keeps the signal locked and true while dual tuned molded antennas with LEDs monitor the true-diversity operation. The rear panel features balanced XLR and unbalanced 1/4-inch outputs allowing flexible connection options. In addition, two CR77 receivers can be rackmounted together in a single space rack adapter available as an added accessory. With AirLine Wireless, you get complete wireless freedom that's good to go anywhere the music takes you. Consumer Alert Most users do not need a license to operate this wireless microphone system. Nevertheless, operating this microphone system without a license is subject to certain restrictions: the system may not cause harmful interference; it must operate at a low power level (not in excess of 50 milliwatts); and it has no protection from interference received from any other device. Purchasers should also be aware that the FCC is currently evaluating use of wireless microphone systems, and these rules are subject to change. For more information, call the FCC at 1-888-CALL-FCC (TTY: 1-888-TELL-FCC) or visit the FCC's wireless microphone website at www.fcc.gov/cgb/wire lessmicrophones.

Suppliers

Company
Product
Description
Supplier Links
AirLine 77 Series Fitness Headset System (Qe Microphone) - 54425 - TMP Pro Distribution
Berlin, CT, USA
AirLine 77 Series Fitness Headset System (Qe Microphone)
54425
AirLine 77 Series Fitness Headset System (Qe Microphone) 54425
The AirLine 77 UHF Headset System offers a true wireless experience with no beltpacks and no cables, allowing complete freedom of mobility. The system includes the AH1 headset transmitter, along with the CR77 receiver. The AirLine headset transmitters feature the Samson Qe Fitness and QV10e Vocal microphone elements. The Qe and QV10e headsets were designed to go around the back of your head rather than over the top. This allows the transmitter to be attached directly to the headband, out of the way and completely unobtrusive, while being comfortable and secure during performances or group fitness classes. Both the Qe and the QV10e are designed with unidirectional microphones and cardioid pickup patterns that reject feedback. The Qe Fitness headset is ideal for group fitness instructors who need a durable headset that will remain in place despite repetitious movement. The QV10e Vocal headset has a microphone element that's perfect for singers who need hands free performance. All of the AirLine transmitters operate on inexpensive and lightweight AAA batteries that offer 14 hours of operation on a single battery. The core of the receiver system is the CR77 true-diversity half-rack UHF receiver. It works flawlessly with all AirLine UHF transmitters. Featuring a front panel display with large multi-segment audio level and RF level LED meters, and a large rotary volume knob that allows easy adjustment of audio output, the CR77 takes all of the guesswork out making your wireless system perform. Its synthesized PLL frequency control circuitry keeps the signal locked and true while dual tuned molded antennas with LEDs monitor the true-diversity operation. The rear panel features balanced XLR and unbalanced 1/4-inch outputs allowing flexible connection options. In addition, two CR77 receivers can be rackmounted together in a single space rack adapter available as an added accessory. With AirLine Wireless, you get complete wireless freedom that's good to go anywhere the music takes you. Consumer Alert Most users do not need a license to operate this wireless microphone system. Nevertheless, operating this microphone system without a license is subject to certain restrictions: the system may not cause harmful interference; it must operate at a low power level (not in excess of 50 milliwatts); and it has no protection from interference received from any other device. Purchasers should also be aware that the FCC is currently evaluating use of wireless microphone systems, and these rules are subject to change. For more information, call the FCC at 1-888-CALL-FCC (TTY: 1-888-TELL-FCC) or visit the FCC's wireless microphone website at www.fcc.gov/cgb/wire lessmicrophones.

The AirLine 77 UHF Headset System offers a true wireless experience with no beltpacks and no cables, allowing complete freedom of mobility. The system includes the AH1 headset transmitter, along with the CR77 receiver.
The AirLine headset transmitters feature the Samson Qe Fitness and QV10e Vocal microphone elements. The Qe and QV10e headsets were designed to go around the back of your head rather than over the top. This allows the transmitter to be attached directly to the headband, out of the way and completely unobtrusive, while being comfortable and secure during performances or group fitness classes.
Both the Qe and the QV10e are designed with unidirectional microphones and cardioid pickup patterns that reject feedback. The Qe Fitness headset is ideal for group fitness instructors who need a durable headset that will remain in place despite repetitious movement. The QV10e Vocal headset has a microphone element that's perfect for singers who need hands free performance.
All of the AirLine transmitters operate on inexpensive and lightweight AAA batteries that offer 14 hours of operation on a single battery.
The core of the receiver system is the CR77 true-diversity half-rack UHF receiver. It works flawlessly with all AirLine UHF transmitters. Featuring a front panel display with large multi-segment audio level and RF level LED meters, and a large rotary volume knob that allows easy adjustment of audio output, the CR77 takes all of the guesswork out making your wireless system perform.
Its synthesized PLL frequency control circuitry keeps the signal locked and true while dual tuned molded antennas with LEDs monitor the true-diversity operation. The rear panel features balanced XLR and unbalanced 1/4-inch outputs allowing flexible connection options. In addition, two CR77 receivers can be rackmounted together in a single space rack adapter available as an added accessory.
With AirLine Wireless, you get complete wireless freedom that's good to go anywhere the music takes you.
Consumer Alert
Most users do not need a license to operate this wireless microphone system. Nevertheless, operating this microphone system without a license is subject to certain restrictions: the system may not cause harmful interference; it must operate at a low power level (not in excess of 50 milliwatts); and it has no protection from interference received from any other device. Purchasers should also be aware that the FCC is currently evaluating use of wireless microphone systems, and these rules are subject to change. For more information, call the FCC at 1-888-CALL-FCC (TTY: 1-888-TELL-FCC) or visit the FCC's wireless microphone website at www.fcc.gov/cgb/wirelessmicrophones.

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 54425
Product Name AirLine 77 Series Fitness Headset System (Qe Microphone)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D127 - IM69D127 - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 287738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Electret Condenser Microphone - EM-9767(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details