Audio-Technica U.S., Inc. Miniature Boundary Microphone PRO 42

Description
The PRO 42's low-profile design assures inconspicuous appearance for surface-mount use in boardroom, school, government, house of worship and other installed applications. Designed for sound reinforcement, broadcasting and recording applications, the PRO 42 brings crisp, intelligible audio reproduction to the podium, stage, conference table and beyond. With a wide-range condenser element and low-mass diaphragm for superior performance, the microphone is equipped with self-contained electronics, eliminating the need for external power modules. ELEMENT: Fixed-charge back plate, permanently polarized condenser POLAR PATTERN: Half-cardioid (cardioid in hemisphere above mounting surface) FREQUENCY RESPONSE: 70-14,000 Hz OPEN CIRCUIT SENSITIVITY: -38 dB (12.5 mV) re 1V at 1 Pa IMPEDANCE: 100 ohms MAXIMUM INPUT SOUND LEVEL: 134 dB SPL, 1 kHz at 1% T.H.D. DYNAMIC RANGE (typical): 105 dB, 1 kHz at Max SPL SIGNAL-TO-NOISE RATIO: 65 dB, 1 kHz at 1 Pa PHANTOM POWER REQUIREMENTS: 9-52V DC, 2 mA typical WEIGHT: 1.2 oz (35 g) DIMENSIONS: 1.44" (36.6 mm) maximum width, 2.14" (54.3 mm) maximum length, 0.61" (15.5 mm) height OUTPUT CONNECTOR: 3-pin XLRM-type on cable CABLE: 25' (7.6 m) long, permanently attached
Datasheet
Description
The PRO 42's low-profile design assures inconspicuous appearance for surface-mount use in boardroom, school, government, house of worship and other installed applications. Designed for sound reinforcement, broadcasting and recording applications, the PRO 42 brings crisp, intelligible audio reproduction to the podium, stage, conference table and beyond. With a wide-range condenser element and low-mass diaphragm for superior performance, the microphone is equipped with self-contained electronics, eliminating the need for external power modules. ELEMENT: Fixed-charge back plate, permanently polarized condenser POLAR PATTERN: Half-cardioid (cardioid in hemisphere above mounting surface) FREQUENCY RESPONSE: 70-14,000 Hz OPEN CIRCUIT SENSITIVITY: -38 dB (12.5 mV) re 1V at 1 Pa IMPEDANCE: 100 ohms MAXIMUM INPUT SOUND LEVEL: 134 dB SPL, 1 kHz at 1% T.H.D. DYNAMIC RANGE (typical): 105 dB, 1 kHz at Max SPL SIGNAL-TO-NOISE RATIO: 65 dB, 1 kHz at 1 Pa PHANTOM POWER REQUIREMENTS: 9-52V DC, 2 mA typical WEIGHT: 1.2 oz (35 g) DIMENSIONS: 1.44" (36.6 mm) maximum width, 2.14" (54.3 mm) maximum length, 0.61" (15.5 mm) height OUTPUT CONNECTOR: 3-pin XLRM-type on cable CABLE: 25' (7.6 m) long, permanently attached
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Boundary Microphone - 5775 - TMP Pro Distribution
Berlin, CT, USA
Miniature Boundary Microphone
5775
Miniature Boundary Microphone 5775
The PRO 42's low-profile design assures inconspicuous appearance for surface-mount use in boardroom, school, government, house of worship and other installed applications. Designed for sound reinforcement, broadcasting and recording applications, the PRO 42 brings crisp, intelligible audio reproduction to the podium, stage, conference table and beyond. With a wide-range condenser element and low-mass diaphragm for superior performance, the microphone is equipped with self-contained electronics, eliminating the need for external power modules. ELEMENT: Fixed-charge back plate, permanently polarized condenser POLAR PATTERN: Half-cardioid (cardioid in hemisphere above mounting surface) FREQUENCY RESPONSE: 70-14,000 Hz OPEN CIRCUIT SENSITIVITY: -38 dB (12.5 mV) re 1V at 1 Pa IMPEDANCE: 100 ohms MAXIMUM INPUT SOUND LEVEL: 134 dB SPL, 1 kHz at 1% T.H.D. DYNAMIC RANGE (typical): 105 dB, 1 kHz at Max SPL SIGNAL-TO-NOISE RATIO: 65 dB, 1 kHz at 1 Pa PHANTOM POWER REQUIREMENTS: 9-52V DC, 2 mA typical WEIGHT: 1.2 oz (35 g) DIMENSIONS: 1.44" (36.6 mm) maximum width, 2.14" (54.3 mm) maximum length, 0.61" (15.5 mm) height OUTPUT CONNECTOR: 3-pin XLRM-type on cable CABLE: 25' (7.6 m) long, permanently attached

The PRO 42's low-profile design assures inconspicuous appearance for surface-mount use in boardroom, school, government, house of worship and other installed applications. Designed for sound reinforcement, broadcasting and recording applications, the PRO 42 brings crisp, intelligible audio reproduction to the podium, stage, conference table and beyond. With a wide-range condenser element and low-mass diaphragm for superior performance, the microphone is equipped with self-contained electronics, eliminating the need for external power modules.
ELEMENT: Fixed-charge back plate, permanently polarized condenser
POLAR PATTERN: Half-cardioid (cardioid in hemisphere above mounting surface)
FREQUENCY RESPONSE: 70-14,000 Hz
OPEN CIRCUIT SENSITIVITY: -38 dB (12.5 mV) re 1V at 1 Pa
IMPEDANCE: 100 ohms
MAXIMUM INPUT SOUND LEVEL: 134 dB SPL, 1 kHz at 1% T.H.D.
DYNAMIC RANGE (typical): 105 dB, 1 kHz at Max SPL
SIGNAL-TO-NOISE RATIO: 65 dB, 1 kHz at 1 Pa
PHANTOM POWER REQUIREMENTS: 9-52V DC, 2 mA typical
WEIGHT: 1.2 oz (35 g)
DIMENSIONS: 1.44" (36.6 mm) maximum width,
2.14" (54.3 mm) maximum length,
0.61" (15.5 mm) height
OUTPUT CONNECTOR: 3-pin XLRM-type on cable
CABLE: 25' (7.6 m) long, permanently attached

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 5775
Product Name Miniature Boundary Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM72D128VV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphones - 287741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 14.13 mV/Pa (97390 mV/psi)
Impedance 2200 ohms
View Details
Miniature Silicon Microphone - FB3019 - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 100 to 10000 Hz
Actual Size 0.0748 inch (1.9 mm)
View Details
A2B Microphone -  - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 65 dB
Application Automotive
View Details