Electro-voice Dynamic Tom, Snare & Instrument Microphone PL35

Description
The PL35 is a professional-grade supercardioid dynamic microphone designed to deliver the power, punctuation and natural tones of tom and snare drums in sound reinforcement systems or recording studios of any size. Delivery includes the unique DRC-1 drum rim clamp. Audio Frequency Response: 50 Hz - 16,000 Hz Case Material: Die cast zinc Connector: Type 3-pin XLR Element: Dynamic Finish: Textured Satin Black Impedance, Low-Z: balanced 600 Mic Type: Instrumental Open Circuit Voltage: 2.2 mV/Pascal Polar Pattern: Supercardioid Wired/Wireless: Wired Weight Net: 8.32 oz (236 g)
Datasheet
Description
The PL35 is a professional-grade supercardioid dynamic microphone designed to deliver the power, punctuation and natural tones of tom and snare drums in sound reinforcement systems or recording studios of any size. Delivery includes the unique DRC-1 drum rim clamp. Audio Frequency Response: 50 Hz - 16,000 Hz Case Material: Die cast zinc Connector: Type 3-pin XLR Element: Dynamic Finish: Textured Satin Black Impedance, Low-Z: balanced 600 Mic Type: Instrumental Open Circuit Voltage: 2.2 mV/Pascal Polar Pattern: Supercardioid Wired/Wireless: Wired Weight Net: 8.32 oz (236 g)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dynamic Tom, Snare & Instrument Microphone - 52336 - TMP Pro Distribution
Berlin, CT, USA
Dynamic Tom, Snare & Instrument Microphone
52336
Dynamic Tom, Snare & Instrument Microphone 52336
The PL35 is a professional-grade supercardioid dynamic microphone designed to deliver the power, punctuation and natural tones of tom and snare drums in sound reinforcement systems or recording studios of any size. Delivery includes the unique DRC-1 drum rim clamp. Audio Frequency Response: 50 Hz - 16,000 Hz Case Material: Die cast zinc Connector: Type 3-pin XLR Element: Dynamic Finish: Textured Satin Black Impedance, Low-Z: balanced 600 Mic Type: Instrumental Open Circuit Voltage: 2.2 mV/Pascal Polar Pattern: Supercardioid Wired/Wireless: Wired Weight Net: 8.32 oz (236 g)

The PL35 is a professional-grade supercardioid dynamic microphone designed to deliver the power, punctuation and natural tones of tom and snare drums in sound reinforcement systems or recording studios of any size. Delivery includes the unique DRC-1 drum rim clamp.
Audio Frequency Response: 50 Hz - 16,000 Hz
Case Material: Die cast zinc
Connector: Type 3-pin XLR
Element: Dynamic
Finish: Textured Satin Black
Impedance, Low-Z: balanced 600
Mic Type: Instrumental
Open Circuit Voltage: 2.2 mV/Pascal
Polar Pattern: Supercardioid
Wired/Wireless: Wired
Weight Net: 8.32 oz (236 g)

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 52336
Product Name Dynamic Tom, Snare & Instrument Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM73D122V01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
3 suppliers
Microphones - 287732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -40 to -50 dB re 20µPa
Actual Size 0.1181 inch (3 mm)
View Details
Voice Call - KEPO-00023 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 60 dB
Application Automotive
View Details