Audio-Technica U.S., Inc. Hanging Condenser Microphone PRO 45

Description
With robust construction and unobtrusive appearance, the PRO 45 offers versatile sound-reinforcement solutions for speech, theater, orchestra and choir sound reinforcement and recording. The microphone's high-SPL handling is perfect for suspension over choirs and orchestras. ELEMENT: Fixed-charge back plate, permanently polarized condenser POLAR PATTERN: Cardioid FREQUENCY RESPONSE: 70-16,000 Hz OPEN CIRCUIT SENSITIVITY: -37 dB (14.1 mV) re 1V at 1 Pa IMPEDANCE: 100 ohms MAXIMUM INPUT SOUND LEVEL: 134 dB SPL, 1 kHz at 1% T.H.D. DYNAMIC RANGE (typical): 106 dB, 1 kHz at Max SPL SIGNAL-TO-NOISE RATIO: 66 dB, 1 kHz at 1 Pa PHANTOM POWER REQUIREMENTS: 9-52V DC, 2 mA typical WEIGHT: 0.5 oz (15 g) DIMENSIONS: 2.24" (56.9 mm) long, 0.47" (12.0 mm) head diameter OUTPUT CONNECTOR: 3-pin XLRM-type on cable CABLE: 25' (7.6 m) long, permanently attached ACCESSORIES FURNISHED: AT8146 windscreen; AT8451 steel hanger
Datasheet
Description
With robust construction and unobtrusive appearance, the PRO 45 offers versatile sound-reinforcement solutions for speech, theater, orchestra and choir sound reinforcement and recording. The microphone's high-SPL handling is perfect for suspension over choirs and orchestras. ELEMENT: Fixed-charge back plate, permanently polarized condenser POLAR PATTERN: Cardioid FREQUENCY RESPONSE: 70-16,000 Hz OPEN CIRCUIT SENSITIVITY: -37 dB (14.1 mV) re 1V at 1 Pa IMPEDANCE: 100 ohms MAXIMUM INPUT SOUND LEVEL: 134 dB SPL, 1 kHz at 1% T.H.D. DYNAMIC RANGE (typical): 106 dB, 1 kHz at Max SPL SIGNAL-TO-NOISE RATIO: 66 dB, 1 kHz at 1 Pa PHANTOM POWER REQUIREMENTS: 9-52V DC, 2 mA typical WEIGHT: 0.5 oz (15 g) DIMENSIONS: 2.24" (56.9 mm) long, 0.47" (12.0 mm) head diameter OUTPUT CONNECTOR: 3-pin XLRM-type on cable CABLE: 25' (7.6 m) long, permanently attached ACCESSORIES FURNISHED: AT8146 windscreen; AT8451 steel hanger
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hanging Condenser Microphone - 5777 - TMP Pro Distribution
Berlin, CT, USA
Hanging Condenser Microphone
5777
Hanging Condenser Microphone 5777
With robust construction and unobtrusive appearance, the PRO 45 offers versatile sound-reinforcement solutions for speech, theater, orchestra and choir sound reinforcement and recording. The microphone's high-SPL handling is perfect for suspension over choirs and orchestras. ELEMENT: Fixed-charge back plate, permanently polarized condenser POLAR PATTERN: Cardioid FREQUENCY RESPONSE: 70-16,000 Hz OPEN CIRCUIT SENSITIVITY: -37 dB (14.1 mV) re 1V at 1 Pa IMPEDANCE: 100 ohms MAXIMUM INPUT SOUND LEVEL: 134 dB SPL, 1 kHz at 1% T.H.D. DYNAMIC RANGE (typical): 106 dB, 1 kHz at Max SPL SIGNAL-TO-NOISE RATIO: 66 dB, 1 kHz at 1 Pa PHANTOM POWER REQUIREMENTS: 9-52V DC, 2 mA typical WEIGHT: 0.5 oz (15 g) DIMENSIONS: 2.24" (56.9 mm) long, 0.47" (12.0 mm) head diameter OUTPUT CONNECTOR: 3-pin XLRM-type on cable CABLE: 25' (7.6 m) long, permanently attached ACCESSORIES FURNISHED: AT8146 windscreen; AT8451 steel hanger

With robust construction and unobtrusive appearance, the PRO 45 offers versatile sound-reinforcement solutions for speech, theater, orchestra and choir sound reinforcement and recording. The microphone's high-SPL handling is perfect for suspension over choirs and orchestras.
ELEMENT: Fixed-charge back plate, permanently polarized condenser
POLAR PATTERN: Cardioid
FREQUENCY RESPONSE: 70-16,000 Hz
OPEN CIRCUIT SENSITIVITY: -37 dB (14.1 mV) re 1V at 1 Pa
IMPEDANCE: 100 ohms
MAXIMUM INPUT SOUND LEVEL: 134 dB SPL, 1 kHz at 1% T.H.D.
DYNAMIC RANGE (typical): 106 dB, 1 kHz at Max SPL
SIGNAL-TO-NOISE RATIO: 66 dB, 1 kHz at 1 Pa
PHANTOM POWER REQUIREMENTS: 9-52V DC, 2 mA typical
WEIGHT: 0.5 oz (15 g)
DIMENSIONS: 2.24" (56.9 mm) long,
0.47" (12.0 mm) head diameter
OUTPUT CONNECTOR: 3-pin XLRM-type on cable
CABLE: 25' (7.6 m) long, permanently attached
ACCESSORIES FURNISHED: AT8146 windscreen; AT8451 steel hanger

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 5777
Product Name Hanging Condenser Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM69D128SV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
SN Ratio 69 dB
View Details
2 suppliers
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details
Unidirectional Microphones - U9752BA474LFP - Challenge Electronics
Specs
Directivity Directional
Frequency Response 100 to 10000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details