TMP Pro Distribution Tube Dual Diaphragm Microphone 56514

Description
Old school meets modern day in the V67i Tube. This classic tube mic lets you indulge in the sonic pleasures of a classic vacuum tube and take advantage of today's leading-edge audio technologies. MXL is the only microphone company that uses an independently selectable capsule system that produces two sounds from one mic - warm or bright! Type: Pressure gradient tube condenser mic Diaphragm: 6 and 8 micron gold-sputtered Capsule Size: 32mm / 1.26 in. Frequency Response: 20Hz - 20kHz Polar pattern: Cardioid Sensitivity: 22 mV/Pa Output Impedance: 200 ohms Attenuation Switch: 0 dB, -10 dB High Pass Filter: 6 dB/octave @ 150Hz Equivalent Noise: 22 dB (A-weighted IEC 268-4) S/N Ratio: 72 dB (Ref. 1 Pa A-weighted) Max SPL for .5% THD: 140/150 dB (0 dB / -10 dB pad) Power Requirements: 110/220 VAC, 50-60Hz / Dedicated power supply Size: 47mm x 210mm / 1.85 in. x 8.27 in. Weight: 1.5 lbs/680.39g Metal Finish: Green with gold grill
Description
Old school meets modern day in the V67i Tube. This classic tube mic lets you indulge in the sonic pleasures of a classic vacuum tube and take advantage of today's leading-edge audio technologies. MXL is the only microphone company that uses an independently selectable capsule system that produces two sounds from one mic - warm or bright! Type: Pressure gradient tube condenser mic Diaphragm: 6 and 8 micron gold-sputtered Capsule Size: 32mm / 1.26 in. Frequency Response: 20Hz - 20kHz Polar pattern: Cardioid Sensitivity: 22 mV/Pa Output Impedance: 200 ohms Attenuation Switch: 0 dB, -10 dB High Pass Filter: 6 dB/octave @ 150Hz Equivalent Noise: 22 dB (A-weighted IEC 268-4) S/N Ratio: 72 dB (Ref. 1 Pa A-weighted) Max SPL for .5% THD: 140/150 dB (0 dB / -10 dB pad) Power Requirements: 110/220 VAC, 50-60Hz / Dedicated power supply Size: 47mm x 210mm / 1.85 in. x 8.27 in. Weight: 1.5 lbs/680.39g Metal Finish: Green with gold grill

Suppliers

Company
Product
Description
Supplier Links
Tube Dual Diaphragm Microphone - 56514 - TMP Pro Distribution
Berlin, CT, USA
Tube Dual Diaphragm Microphone
56514
Tube Dual Diaphragm Microphone 56514
Old school meets modern day in the V67i Tube. This classic tube mic lets you indulge in the sonic pleasures of a classic vacuum tube and take advantage of today's leading-edge audio technologies. MXL is the only microphone company that uses an independently selectable capsule system that produces two sounds from one mic - warm or bright! Type: Pressure gradient tube condenser mic Diaphragm: 6 and 8 micron gold-sputtered Capsule Size: 32mm / 1.26 in. Frequency Response: 20Hz - 20kHz Polar pattern: Cardioid Sensitivity: 22 mV/Pa Output Impedance: 200 ohms Attenuation Switch: 0 dB, -10 dB High Pass Filter: 6 dB/octave @ 150Hz Equivalent Noise: 22 dB (A-weighted IEC 268-4) S/N Ratio: 72 dB (Ref. 1 Pa A-weighted) Max SPL for .5% THD: 140/150 dB (0 dB / -10 dB pad) Power Requirements: 110/220 VAC, 50-60Hz / Dedicated power supply Size: 47mm x 210mm / 1.85 in. x 8.27 in. Weight: 1.5 lbs/680.39g Metal Finish: Green with gold grill

Old school meets modern day in the V67i Tube. This classic tube mic lets you indulge in the sonic pleasures of a classic vacuum tube and take advantage of today's leading-edge audio technologies. MXL is the only microphone company that uses an independently selectable capsule system that produces two sounds from one mic - warm or bright!
Type: Pressure gradient tube condenser mic
Diaphragm: 6 and 8 micron gold-sputtered
Capsule Size: 32mm / 1.26 in.
Frequency Response: 20Hz - 20kHz
Polar pattern: Cardioid
Sensitivity: 22 mV/Pa
Output Impedance: 200 ohms
Attenuation Switch: 0 dB, -10 dB
High Pass Filter: 6 dB/octave @ 150Hz
Equivalent Noise: 22 dB (A-weighted IEC 268-4)
S/N Ratio: 72 dB (Ref. 1 Pa A-weighted)
Max SPL for .5% THD: 140/150 dB (0 dB / -10 dB pad)
Power Requirements: 110/220 VAC, 50-60Hz / Dedicated power supply
Size: 47mm x 210mm / 1.85 in. x 8.27 in.
Weight: 1.5 lbs/680.39g
Metal Finish: Green with gold grill

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 56514
Product Name Tube Dual Diaphragm Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM70A135V01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 70 dB
View Details
2 suppliers
Microphones - 287728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 63.1 mV/Pa (435023 mV/psi)
Impedance 2200 ohms
View Details
Omnidirectional Microphones - CE-OB4527CP - Challenge Electronics
Specs
Directivity Omnidirectional
Frequency Response 50 to 16000 Hz
Actual Size 0.1772 inch (4.5 mm)
View Details
Electret Condenser Microphone - EM-9465(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details