Shure Incorporated Microflex Series Modular Gooseneck Microphone (5", Cardioid, Status Indicator, Less Preamp) MX405LP/C

Description
Microflex® Modular Gooseneck microphones deliver unsurpassed style, flexibility and performance for conference rooms and similar applications. Offering desktop or mounted bases, wired or wireless options, and even interchangeable cartridges, it® s easy to get the perfect fit for your conferencing installation. Fully compatible with SLX® Wireless Systems when used with MX890 Wireless Desktop Base.
Description
Microflex® Modular Gooseneck microphones deliver unsurpassed style, flexibility and performance for conference rooms and similar applications. Offering desktop or mounted bases, wired or wireless options, and even interchangeable cartridges, it® s easy to get the perfect fit for your conferencing installation. Fully compatible with SLX® Wireless Systems when used with MX890 Wireless Desktop Base.

Suppliers

Company
Product
Description
Supplier Links
Microflex Series Modular Gooseneck Microphone (5
Berlin, CT, USA
Microflex Series Modular Gooseneck Microphone (5", Cardioid, Status Indicator, Less Preamp)
51046
Microflex Series Modular Gooseneck Microphone (5", Cardioid, Status Indicator, Less Preamp) 51046
Microflex® Modular Gooseneck microphones deliver unsurpassed style, flexibility and performance for conference rooms and similar applications. Offering desktop or mounted bases, wired or wireless options, and even interchangeable cartridges, it® s easy to get the perfect fit for your conferencing installation. Fully compatible with SLX® Wireless Systems when used with MX890 Wireless Desktop Base.

Microflex® Modular Gooseneck microphones deliver unsurpassed style, flexibility and performance for conference rooms and similar applications. Offering desktop or mounted bases, wired or wireless options, and even interchangeable cartridges, it® s easy to get the perfect fit for your conferencing installation. Fully compatible with SLX® Wireless Systems when used with MX890 Wireless Desktop Base.

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 51046
Product Name Microflex Series Modular Gooseneck Microphone (5", Cardioid, Status Indicator, Less Preamp)
Directivity Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM64D121AXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Miniature Bottom Port Analog MEMS Microphone - CS7331 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 85 to 15000 Hz
Dynamic Range 93 dB re 20µPa
View Details