Sennheiser Electronic Corporation Evolution 900 Series Snare Mic e905

Description
The cardioid e 905 has a high maximum SPL and an excellent transient response, suitable for a wide range of instruments and an ideal choice for snare drums. Dimensions: 4.6 x 1.6 in. (116 x 41 mm) Frequency response: 40 - 18,000 Hz Min. terminating impedance: 1,000 Nominal impedance: 350 Pick-up pattern: Cardioid Sensitivity in free field, no load (1kHz): 2.6 mV/Pa Weight: 7.4 oz. (210 g)
Datasheet
Description
The cardioid e 905 has a high maximum SPL and an excellent transient response, suitable for a wide range of instruments and an ideal choice for snare drums. Dimensions: 4.6 x 1.6 in. (116 x 41 mm) Frequency response: 40 - 18,000 Hz Min. terminating impedance: 1,000 Nominal impedance: 350 Pick-up pattern: Cardioid Sensitivity in free field, no load (1kHz): 2.6 mV/Pa Weight: 7.4 oz. (210 g)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evolution 900 Series Snare Mic - 36599 - TMP Pro Distribution
Berlin, CT, USA
Evolution 900 Series Snare Mic
36599
Evolution 900 Series Snare Mic 36599
The cardioid e 905 has a high maximum SPL and an excellent transient response, suitable for a wide range of instruments and an ideal choice for snare drums. Dimensions: 4.6 x 1.6 in. (116 x 41 mm) Frequency response: 40 - 18,000 Hz Min. terminating impedance: 1,000 Nominal impedance: 350 Pick-up pattern: Cardioid Sensitivity in free field, no load (1kHz): 2.6 mV/Pa Weight: 7.4 oz. (210 g)

The cardioid e 905 has a high maximum SPL and an excellent transient response, suitable for a wide range of instruments and an ideal choice for snare drums.
Dimensions: 4.6 x 1.6 in. (116 x 41 mm)
Frequency response: 40 - 18,000 Hz
Min. terminating impedance: 1,000
Nominal impedance: 350
Pick-up pattern: Cardioid
Sensitivity in free field, no load (1kHz): 2.6 mV/Pa
Weight: 7.4 oz. (210 g)

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 36599
Product Name Evolution 900 Series Snare Mic
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM64A130AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Microphones - 287739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -36 to -50 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details