Shure Incorporated Cardioid Dynamic Microphone, 20Khz; Directivity Shure SM7B

Description
CARDIOID DYNAMIC MICROPHONE, 20KHZ; Directivity:Cardioid ; Output Impedance:150ohm; Frequency Response Min:50Hz; Frequency Response Max:20kHz; Sensitivity:-; Connector Type:XLR; Lead Length:-; Product Range:
Datasheet
Description
CARDIOID DYNAMIC MICROPHONE, 20KHZ; Directivity:Cardioid ; Output Impedance:150ohm; Frequency Response Min:50Hz; Frequency Response Max:20kHz; Sensitivity:-; Connector Type:XLR; Lead Length:-; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cardioid Dynamic Microphone, 20Khz; Directivity Shure - 97H1173 - Newark, An Avnet Company
Chicago, IL, United States
Cardioid Dynamic Microphone, 20Khz; Directivity Shure
97H1173
Cardioid Dynamic Microphone, 20Khz; Directivity Shure 97H1173
CARDIOID DYNAMIC MICROPHONE, 20KHZ; Directivity:Cardioid ; Output Impedance:150ohm; Frequency Response Min:50Hz; Frequency Response Max:20kHz; Sensitivity:-; Connector Type:XLR; Lead Length:-; Product Range:

CARDIOID DYNAMIC MICROPHONE, 20KHZ; Directivity:Cardioid; Output Impedance:150ohm; Frequency Response Min:50Hz; Frequency Response Max:20kHz; Sensitivity:-; Connector Type:XLR; Lead Length:-; Product Range:

Supplier's Site Datasheet
SM Series Broadcast Vocal Microphone - 6216 - TMP Pro Distribution
Berlin, CT, USA
SM Series Broadcast Vocal Microphone
6216
SM Series Broadcast Vocal Microphone 6216
The SM7B dynamic microphone has a smooth, flat, wide-range frequency response appropriate for music and speech in all professional audio applications. It features excellent shielding against electromagnetic hum generated by computer monitors, neon lights, and other electrical devices. The SM7B has been updated from earlier models with an improved bracket design that offers greater stability. In addition to its standard windscreen, it also includes the A7WS windscreen for close-talk applications.

The SM7B dynamic microphone has a smooth, flat, wide-range frequency response appropriate for music and speech in all professional audio applications. It features excellent shielding against electromagnetic hum generated by computer monitors, neon lights, and other electrical devices. The SM7B has been updated from earlier models with an improved bracket design that offers greater stability. In addition to its standard windscreen, it also includes the A7WS windscreen for close-talk applications.

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company TMP Pro Distribution
Product Category Audio Microphones Audio Microphones
Product Number 97H1173 6216
Product Name Cardioid Dynamic Microphone, 20Khz; Directivity Shure SM Series Broadcast Vocal Microphone
Directivity Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 6.31 mV/Pa (43502 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM63D135AXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 8.91 mV/Pa (61449 mV/psi)
View Details
Microphone Elements - PMO-4015MN-42HXQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers
A2B Microphone -  - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 65 dB
Application Automotive
View Details