Heil Sound Ltd. Deco Series Retro Vocal Microphone Fin

Description
Heil Sound is pleased to introduce The Fin®, exhibiting a remarkable, natural, clear sound and designed especially for live sound, recording and broadcast applications. The exceptional performance is achieved by the use of a special magnet structure with a large 1 1/18" aluminum low mass voice coil assembly similar to the Heil PR 20. The frequency response is 60 Hz - 18kHz with that traditional Heil Sound mid range 'bouquet' at 4kHz, which presents incredible brilliance and presence. The Fin® exhibits a tight linear cardioid pattern. The chrome finish is a special 'showchrome' where the steel body is copper plated and then double chrome plated producing a deep chrome finish. A blue molded internal foam windscreen inside the grill covers the large diameter Heil dynamic microphone element mounted in a specially tooled shock mount. The fun part of The Fin® is the four blue L.E.D. lights mounted inside. These can only be illuminated when using The Fin® into one of the 3 pin balanced XLR inputs of a professional mixing console that supplies a + 48 volt d.c. phantom voltage down the balanced mic line. Standard 5/8" - 27 microphone stand threads allow The Fin® to be mounted on booms or floor stands. The Fin® is terrific for vocals, instrument amplifiers, harmonica, and speech, and puts the fun back into the dynamic microphone. Output Connection: 3 pin XLR Generating Element: Dynamic with neodymium magnet assembly Polar Pattern: Tight cardioid, uniform front to back discrimination Impedance: 600 Ohms balanced Output Level: -55 dB @ 1kH Finish: Chrome with blue foam windscreen Lamps: Four internal blue LEDs operated from +48V DC phantom power
Datasheet
Description
Heil Sound is pleased to introduce The Fin®, exhibiting a remarkable, natural, clear sound and designed especially for live sound, recording and broadcast applications. The exceptional performance is achieved by the use of a special magnet structure with a large 1 1/18" aluminum low mass voice coil assembly similar to the Heil PR 20. The frequency response is 60 Hz - 18kHz with that traditional Heil Sound mid range 'bouquet' at 4kHz, which presents incredible brilliance and presence. The Fin® exhibits a tight linear cardioid pattern. The chrome finish is a special 'showchrome' where the steel body is copper plated and then double chrome plated producing a deep chrome finish. A blue molded internal foam windscreen inside the grill covers the large diameter Heil dynamic microphone element mounted in a specially tooled shock mount. The fun part of The Fin® is the four blue L.E.D. lights mounted inside. These can only be illuminated when using The Fin® into one of the 3 pin balanced XLR inputs of a professional mixing console that supplies a + 48 volt d.c. phantom voltage down the balanced mic line. Standard 5/8" - 27 microphone stand threads allow The Fin® to be mounted on booms or floor stands. The Fin® is terrific for vocals, instrument amplifiers, harmonica, and speech, and puts the fun back into the dynamic microphone. Output Connection: 3 pin XLR Generating Element: Dynamic with neodymium magnet assembly Polar Pattern: Tight cardioid, uniform front to back discrimination Impedance: 600 Ohms balanced Output Level: -55 dB @ 1kH Finish: Chrome with blue foam windscreen Lamps: Four internal blue LEDs operated from +48V DC phantom power
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Deco Series Retro Vocal Microphone - 49474 - TMP Pro Distribution
Berlin, CT, USA
Deco Series Retro Vocal Microphone
49474
Deco Series Retro Vocal Microphone 49474
Heil Sound is pleased to introduce The Fin®, exhibiting a remarkable, natural, clear sound and designed especially for live sound, recording and broadcast applications. The exceptional performance is achieved by the use of a special magnet structure with a large 1 1/18" aluminum low mass voice coil assembly similar to the Heil PR 20. The frequency response is 60 Hz - 18kHz with that traditional Heil Sound mid range 'bouquet' at 4kHz, which presents incredible brilliance and presence. The Fin® exhibits a tight linear cardioid pattern. The chrome finish is a special 'showchrome' where the steel body is copper plated and then double chrome plated producing a deep chrome finish. A blue molded internal foam windscreen inside the grill covers the large diameter Heil dynamic microphone element mounted in a specially tooled shock mount. The fun part of The Fin® is the four blue L.E.D. lights mounted inside. These can only be illuminated when using The Fin® into one of the 3 pin balanced XLR inputs of a professional mixing console that supplies a + 48 volt d.c. phantom voltage down the balanced mic line. Standard 5/8" - 27 microphone stand threads allow The Fin® to be mounted on booms or floor stands. The Fin® is terrific for vocals, instrument amplifiers, harmonica, and speech, and puts the fun back into the dynamic microphone. Output Connection: 3 pin XLR Generating Element: Dynamic with neodymium magnet assembly Polar Pattern: Tight cardioid, uniform front to back discrimination Impedance: 600 Ohms balanced Output Level: -55 dB @ 1kH Finish: Chrome with blue foam windscreen Lamps: Four internal blue LEDs operated from +48V DC phantom power

Heil Sound is pleased to introduce The Fin®, exhibiting a remarkable, natural, clear sound and designed especially for live sound, recording and broadcast applications. The exceptional performance is achieved by the use of a special magnet structure with a large 1 1/18" aluminum low mass voice coil assembly similar to the Heil PR 20. The frequency response is 60 Hz - 18kHz with that traditional Heil Sound mid range 'bouquet' at 4kHz, which presents incredible brilliance and presence. The Fin® exhibits a tight linear cardioid pattern. The chrome finish is a special 'showchrome' where the steel body is copper plated and then double chrome plated producing a deep chrome finish. A blue molded internal foam windscreen inside the grill covers the large diameter Heil dynamic microphone element mounted in a specially tooled shock mount.
The fun part of The Fin® is the four blue L.E.D. lights mounted inside. These can only be illuminated when using The Fin® into one of the 3 pin balanced XLR inputs of a professional mixing console that supplies a + 48 volt d.c. phantom voltage down the balanced mic line.
Standard 5/8" - 27 microphone stand threads allow The Fin® to be mounted on booms or floor stands.
The Fin® is terrific for vocals, instrument amplifiers, harmonica, and speech, and puts the fun back into the dynamic microphone.
Output Connection: 3 pin XLR
Generating Element: Dynamic with neodymium magnet assembly
Polar Pattern: Tight cardioid, uniform front to back discrimination
Impedance: 600 Ohms balanced
Output Level: -55 dB @ 1kH
Finish: Chrome with blue foam windscreen
Lamps: Four internal blue LEDs operated from +48V DC phantom power

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 49474
Product Name Deco Series Retro Vocal Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D130AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphones - 287732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Electret Condenser Microphone - EM-6022P - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
Thickness / Height 0.0591 inch (1.5 mm)
View Details