DPA Microphones, Inc. Clip Microphone for Brass 4099-T

Description
An ideal tool for trumpet, trombone and other brass instruments, with or without mute, the 4099T effortlessly handles even the highest sound pressure levels. Its innovative mounting mechanism makes it easy to move the mic between instruments with only one hand. The 4099T is a unique clip microphone inheriting the sonic approach from the legendary DPA studio microphones to a new range of instrument microphones. The 4099 microphone and mounting system is meticulously designed and optimized for the brass family. This is to ensure the best possible mount and audio reinforcement is achieved when performing live. Representing years of research and development, the 4099 condenser microphones feature supercardioid polar patterns for superior gain-before-feedback . Fully capable of handling the intense sound pressure levels from a trumpet, these microphones live up to their pedigree with sound as accurate as DPA's other world-class microphones. Despite their tiny, discreet size and elegant, lightweight design, 4099 models are extremely rugged. The versatile gooseneck provides stable and repeatable positioning. The mics can be easily unclipped and repositioned or moved to another instrument with only one hand, while the mounting system is designed never to mar or scratch the finish of your instrument. Any mute can be used together with the microphone and it is easy to place the trumpet in a stand while keeping the 4099 clip on the instrument. Through the use of our extensive adapter system, the 4099 is compatible with virtually any wireless system and can also be used as a standard 48V phantom powered microphone via the included XLR connector. With its very flexible design for a wide variety of mounting and positioning possibilities along with its extremely natural sound, the 4099 is truly a musician's mic without equal. Continuing DPA's heritage of sonic excellence, this series of microphones achieves the purest reproduction of your instrument and therefore your full range of expression. Optional gooseneck extension Standard gooseneck length is 140 mm (5.5 in), which can be altered with the optional gooseneck extension unit, adding another 50% to the length, helping to achieve exactly the sweet spot for the instrument. Adapters for wireless microphones A wide range of connection adapters makes it possible to use DPA miniature microphones with all professional UHF, VHF or digital wireless system available plus 48 V Phantom. DPA has specific adapters for AKG, Audio Ltd., Audio-Technica, Beyerdynamic, Electro-Voice, Lectrosonics, Micron, Mipro, Pastega, Telex ProStar, Ramsa, Samson, Sennheiser, Shure, Sony, Toa, Vega and other systems. Each adapter for your cordless microphone is guaranteed to perfectly mate to your system of choice. Directional characteristics: Supercardioid Cartridge type: Pre-polarized condenser Frequency range: 20 Hz to 20 kHz Sensitivity, nominal, ±3 dB: 2 mV/Pa; -54 dB re. 1 V/Pa Equivalent noise level A-weighted: Typ. 28 dB(A) re. 20 Pa (max. 31 dB(A)) Max. SPL, peak before clipping: 152 dB Power supply: Min. 5 V - max. 50 V through DPA adapter for wireless systems; 48 V phantom power ±4 V with DAD4099 XLR adapter
Description
An ideal tool for trumpet, trombone and other brass instruments, with or without mute, the 4099T effortlessly handles even the highest sound pressure levels. Its innovative mounting mechanism makes it easy to move the mic between instruments with only one hand. The 4099T is a unique clip microphone inheriting the sonic approach from the legendary DPA studio microphones to a new range of instrument microphones. The 4099 microphone and mounting system is meticulously designed and optimized for the brass family. This is to ensure the best possible mount and audio reinforcement is achieved when performing live. Representing years of research and development, the 4099 condenser microphones feature supercardioid polar patterns for superior gain-before-feedback . Fully capable of handling the intense sound pressure levels from a trumpet, these microphones live up to their pedigree with sound as accurate as DPA's other world-class microphones. Despite their tiny, discreet size and elegant, lightweight design, 4099 models are extremely rugged. The versatile gooseneck provides stable and repeatable positioning. The mics can be easily unclipped and repositioned or moved to another instrument with only one hand, while the mounting system is designed never to mar or scratch the finish of your instrument. Any mute can be used together with the microphone and it is easy to place the trumpet in a stand while keeping the 4099 clip on the instrument. Through the use of our extensive adapter system, the 4099 is compatible with virtually any wireless system and can also be used as a standard 48V phantom powered microphone via the included XLR connector. With its very flexible design for a wide variety of mounting and positioning possibilities along with its extremely natural sound, the 4099 is truly a musician's mic without equal. Continuing DPA's heritage of sonic excellence, this series of microphones achieves the purest reproduction of your instrument and therefore your full range of expression. Optional gooseneck extension Standard gooseneck length is 140 mm (5.5 in), which can be altered with the optional gooseneck extension unit, adding another 50% to the length, helping to achieve exactly the sweet spot for the instrument. Adapters for wireless microphones A wide range of connection adapters makes it possible to use DPA miniature microphones with all professional UHF, VHF or digital wireless system available plus 48 V Phantom. DPA has specific adapters for AKG, Audio Ltd., Audio-Technica, Beyerdynamic, Electro-Voice, Lectrosonics, Micron, Mipro, Pastega, Telex ProStar, Ramsa, Samson, Sennheiser, Shure, Sony, Toa, Vega and other systems. Each adapter for your cordless microphone is guaranteed to perfectly mate to your system of choice. Directional characteristics: Supercardioid Cartridge type: Pre-polarized condenser Frequency range: 20 Hz to 20 kHz Sensitivity, nominal, ±3 dB: 2 mV/Pa; -54 dB re. 1 V/Pa Equivalent noise level A-weighted: Typ. 28 dB(A) re. 20 Pa (max. 31 dB(A)) Max. SPL, peak before clipping: 152 dB Power supply: Min. 5 V - max. 50 V through DPA adapter for wireless systems; 48 V phantom power ±4 V with DAD4099 XLR adapter

Suppliers

Company
Product
Description
Supplier Links
Clip Microphone for Brass - 80424 - TMP Pro Distribution
Berlin, CT, USA
Clip Microphone for Brass
80424
Clip Microphone for Brass 80424
An ideal tool for trumpet, trombone and other brass instruments, with or without mute, the 4099T effortlessly handles even the highest sound pressure levels. Its innovative mounting mechanism makes it easy to move the mic between instruments with only one hand. The 4099T is a unique clip microphone inheriting the sonic approach from the legendary DPA studio microphones to a new range of instrument microphones. The 4099 microphone and mounting system is meticulously designed and optimized for the brass family. This is to ensure the best possible mount and audio reinforcement is achieved when performing live. Representing years of research and development, the 4099 condenser microphones feature supercardioid polar patterns for superior gain-before-feedback . Fully capable of handling the intense sound pressure levels from a trumpet, these microphones live up to their pedigree with sound as accurate as DPA's other world-class microphones. Despite their tiny, discreet size and elegant, lightweight design, 4099 models are extremely rugged. The versatile gooseneck provides stable and repeatable positioning. The mics can be easily unclipped and repositioned or moved to another instrument with only one hand, while the mounting system is designed never to mar or scratch the finish of your instrument. Any mute can be used together with the microphone and it is easy to place the trumpet in a stand while keeping the 4099 clip on the instrument. Through the use of our extensive adapter system, the 4099 is compatible with virtually any wireless system and can also be used as a standard 48V phantom powered microphone via the included XLR connector. With its very flexible design for a wide variety of mounting and positioning possibilities along with its extremely natural sound, the 4099 is truly a musician's mic without equal. Continuing DPA's heritage of sonic excellence, this series of microphones achieves the purest reproduction of your instrument and therefore your full range of expression. Optional gooseneck extension Standard gooseneck length is 140 mm (5.5 in), which can be altered with the optional gooseneck extension unit, adding another 50% to the length, helping to achieve exactly the sweet spot for the instrument. Adapters for wireless microphones A wide range of connection adapters makes it possible to use DPA miniature microphones with all professional UHF, VHF or digital wireless system available plus 48 V Phantom. DPA has specific adapters for AKG, Audio Ltd., Audio-Technica, Beyerdynamic, Electro-Voice, Lectrosonics, Micron, Mipro, Pastega, Telex ProStar, Ramsa, Samson, Sennheiser, Shure, Sony, Toa, Vega and other systems. Each adapter for your cordless microphone is guaranteed to perfectly mate to your system of choice. Directional characteristics: Supercardioid Cartridge type: Pre-polarized condenser Frequency range: 20 Hz to 20 kHz Sensitivity, nominal, ±3 dB: 2 mV/Pa; -54 dB re. 1 V/Pa Equivalent noise level A-weighted: Typ. 28 dB(A) re. 20 Pa (max. 31 dB(A)) Max. SPL, peak before clipping: 152 dB Power supply: Min. 5 V - max. 50 V through DPA adapter for wireless systems; 48 V phantom power ±4 V with DAD4099 XLR adapter

An ideal tool for trumpet, trombone and other brass instruments, with or without mute, the 4099T effortlessly handles even the highest sound pressure levels. Its innovative mounting mechanism makes it easy to move the mic between instruments with only one hand.
The 4099T is a unique clip microphone inheriting the sonic approach from the legendary DPA studio microphones to a new range of instrument microphones. The 4099 microphone and mounting system is meticulously designed and optimized for the brass family. This is to ensure the best possible mount and audio reinforcement is achieved when performing live.
Representing years of research and development, the 4099 condenser microphones feature supercardioid polar patterns for superior gain-before-feedback. Fully capable of handling the intense sound pressure levels from a trumpet, these microphones live up to their pedigree with sound as accurate as DPA's other world-class microphones.
Despite their tiny, discreet size and elegant, lightweight design, 4099 models are extremely rugged. The versatile gooseneck provides stable and repeatable positioning. The mics can be easily unclipped and repositioned or moved to another instrument with only one hand, while the mounting system is designed never to mar or scratch the finish of your instrument. Any mute can be used together with the microphone and it is easy to place the trumpet in a stand while keeping the 4099 clip on the instrument.
Through the use of our extensive adapter system, the 4099 is compatible with virtually any wireless system and can also be used as a standard 48V phantom powered microphone via the included XLR connector.
With its very flexible design for a wide variety of mounting and positioning possibilities along with its extremely natural sound, the 4099 is truly a musician's mic without equal. Continuing DPA's heritage of sonic excellence, this series of microphones achieves the purest reproduction of your instrument and therefore your full range of expression. Optional gooseneck extension
Standard gooseneck length is 140 mm (5.5 in), which can be altered with the optional gooseneck extension unit, adding another 50% to the length, helping to achieve exactly the sweet spot for the instrument.
Adapters for wireless microphones
A wide range of connection adapters makes it possible to use DPA miniature microphones with all professional UHF, VHF or digital wireless system available plus 48 V Phantom.
DPA has specific adapters for AKG, Audio Ltd., Audio-Technica, Beyerdynamic, Electro-Voice, Lectrosonics, Micron, Mipro, Pastega, Telex ProStar, Ramsa, Samson, Sennheiser, Shure, Sony, Toa, Vega and other systems. Each adapter for your cordless microphone is guaranteed to perfectly mate to your system of choice.
Directional characteristics: Supercardioid
Cartridge type: Pre-polarized condenser
Frequency range: 20 Hz to 20 kHz
Sensitivity, nominal, ±3 dB: 2 mV/Pa; -54 dB re. 1 V/Pa
Equivalent noise level A-weighted: Typ. 28 dB(A) re. 20 Pa (max. 31 dB(A))
Max. SPL, peak before clipping: 152 dB
Power supply: Min. 5 V - max. 50 V through DPA adapter for wireless systems; 48 V phantom power ±4 V with DAD4099 XLR adapter

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 80424
Product Name Clip Microphone for Brass
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D127 - IM69D127 - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 287720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Electret Condenser Microphone - EM-6035 - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details