TMP Pro Distribution Multi-Pattern Studio Condenser Microphone 60274

Description
Featuring Blue's world renowned B6 capsule, the Kiwi delivers the detail of its sonic signature all at once with lots of top end (without being too in your face!), along with lots of mids and bottom end, without being too forward. Designed to set the standard for solid state microphones, the Kiwi yields lush vocals, stunning acoustic guitar and gorgeous piano sounds from nine different polar patterns (Omni, Cardioid, Figure of eight and everything in between). This is the Blue microphone. Transducer Type: Condenser, Pressure Gradient Polar Pattern: Multipattern Frequency Range: 20Hz - 20KHz Sensitivity: 19.0mV/Pa at 1kHz (1Pa = 94dB SPL) Output Impedance: 50 Rated Load Impedance: Not less than 1k Maximum SPL: 138dB SPL (2.5k , 0.5% THD) S/N Ratio: 85.5dB-A (IEC 651) Noise Level: 8.5dB-A (IEC 651) Dynamic Range: 129.5dB (@2.5k ) Power Requirement: +48V DC Phantom Power (IEC 268-15) Weight: 880g Dimensions: 220mm x 60mm
Description
Featuring Blue's world renowned B6 capsule, the Kiwi delivers the detail of its sonic signature all at once with lots of top end (without being too in your face!), along with lots of mids and bottom end, without being too forward. Designed to set the standard for solid state microphones, the Kiwi yields lush vocals, stunning acoustic guitar and gorgeous piano sounds from nine different polar patterns (Omni, Cardioid, Figure of eight and everything in between). This is the Blue microphone. Transducer Type: Condenser, Pressure Gradient Polar Pattern: Multipattern Frequency Range: 20Hz - 20KHz Sensitivity: 19.0mV/Pa at 1kHz (1Pa = 94dB SPL) Output Impedance: 50 Rated Load Impedance: Not less than 1k Maximum SPL: 138dB SPL (2.5k , 0.5% THD) S/N Ratio: 85.5dB-A (IEC 651) Noise Level: 8.5dB-A (IEC 651) Dynamic Range: 129.5dB (@2.5k ) Power Requirement: +48V DC Phantom Power (IEC 268-15) Weight: 880g Dimensions: 220mm x 60mm

Suppliers

Company
Product
Description
Supplier Links
Multi-Pattern Studio Condenser Microphone - 60274 - TMP Pro Distribution
Berlin, CT, USA
Multi-Pattern Studio Condenser Microphone
60274
Multi-Pattern Studio Condenser Microphone 60274
Featuring Blue's world renowned B6 capsule, the Kiwi delivers the detail of its sonic signature all at once with lots of top end (without being too in your face!), along with lots of mids and bottom end, without being too forward. Designed to set the standard for solid state microphones, the Kiwi yields lush vocals, stunning acoustic guitar and gorgeous piano sounds from nine different polar patterns (Omni, Cardioid, Figure of eight and everything in between). This is the Blue microphone. Transducer Type: Condenser, Pressure Gradient Polar Pattern: Multipattern Frequency Range: 20Hz - 20KHz Sensitivity: 19.0mV/Pa at 1kHz (1Pa = 94dB SPL) Output Impedance: 50 Rated Load Impedance: Not less than 1k Maximum SPL: 138dB SPL (2.5k , 0.5% THD) S/N Ratio: 85.5dB-A (IEC 651) Noise Level: 8.5dB-A (IEC 651) Dynamic Range: 129.5dB (@2.5k ) Power Requirement: +48V DC Phantom Power (IEC 268-15) Weight: 880g Dimensions: 220mm x 60mm

Featuring Blue's world renowned B6 capsule, the Kiwi delivers the detail of its sonic signature all at once with lots of top end (without being too in your face!), along with lots of mids and bottom end, without being too forward. Designed to set the standard for solid state microphones, the Kiwi yields lush vocals, stunning acoustic guitar and gorgeous piano sounds from nine different polar patterns (Omni, Cardioid, Figure of eight and everything in between). This is the Blue microphone.
Transducer Type: Condenser, Pressure Gradient
Polar Pattern: Multipattern
Frequency Range: 20Hz - 20KHz
Sensitivity: 19.0mV/Pa at 1kHz (1Pa = 94dB SPL)
Output Impedance: 50
Rated Load Impedance: Not less than 1k
Maximum SPL: 138dB SPL (2.5k , 0.5% THD)
S/N Ratio: 85.5dB-A (IEC 651)
Noise Level: 8.5dB-A (IEC 651)
Dynamic Range: 129.5dB (@2.5k )
Power Requirement: +48V DC Phantom Power (IEC 268-15)
Weight: 880g
Dimensions: 220mm x 60mm

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 60274
Product Name Multi-Pattern Studio Condenser Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM73D122 - IM73D122 - Infineon Technologies AG
Specs
SN Ratio 73 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphone Elements - PMO-4530PN-47UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.1772 inch (4.5 mm)
View Details
4 suppliers
A2B Microphone -  - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 65 dB
Application Automotive
View Details