Heil Sound Ltd. PR Series Professional Dynamic Handheld Mic (Utility Packaging Option) PR22-UT

Description
The HEIL PR 22UT (Utility) is the award winning dynamic PR 22 microphone. To help reduce the cost we have pared down the packaging options. The PR 22 UT comes with a stainless mesh grill, a foam windscreen, and a mic clip in a vinyl zipper bag. Specifications and performance characteristics remain at the high level that the PR 22 brings, wide frequency range, the ability to handle +140 dB SPL and -35 dB of rear rejection that makes the PR 22 UT the answer for a wide range of professional applications. No cutting corners on the microphone here-open a PR 22 UT and you are getting a PR 22. Output Connection: 3 pin XLR Generating Element: Dynamic with strong neodymium magnet assembly Polar Pattern: Cardioid, uniform front to back discrimination Impedance: 600 Ohms balanced Output Level: -55 dB @ 1kH Finish: Black with stainless mesh grill Net Weight: 14 oz
Description
The HEIL PR 22UT (Utility) is the award winning dynamic PR 22 microphone. To help reduce the cost we have pared down the packaging options. The PR 22 UT comes with a stainless mesh grill, a foam windscreen, and a mic clip in a vinyl zipper bag. Specifications and performance characteristics remain at the high level that the PR 22 brings, wide frequency range, the ability to handle +140 dB SPL and -35 dB of rear rejection that makes the PR 22 UT the answer for a wide range of professional applications. No cutting corners on the microphone here-open a PR 22 UT and you are getting a PR 22. Output Connection: 3 pin XLR Generating Element: Dynamic with strong neodymium magnet assembly Polar Pattern: Cardioid, uniform front to back discrimination Impedance: 600 Ohms balanced Output Level: -55 dB @ 1kH Finish: Black with stainless mesh grill Net Weight: 14 oz

Suppliers

Company
Product
Description
Supplier Links
PR Series Professional Dynamic Handheld Mic (Utility Packaging Option) - 80598 - TMP Pro Distribution
Berlin, CT, USA
PR Series Professional Dynamic Handheld Mic (Utility Packaging Option)
80598
PR Series Professional Dynamic Handheld Mic (Utility Packaging Option) 80598
The HEIL PR 22UT (Utility) is the award winning dynamic PR 22 microphone. To help reduce the cost we have pared down the packaging options. The PR 22 UT comes with a stainless mesh grill, a foam windscreen, and a mic clip in a vinyl zipper bag. Specifications and performance characteristics remain at the high level that the PR 22 brings, wide frequency range, the ability to handle +140 dB SPL and -35 dB of rear rejection that makes the PR 22 UT the answer for a wide range of professional applications. No cutting corners on the microphone here-open a PR 22 UT and you are getting a PR 22. Output Connection: 3 pin XLR Generating Element: Dynamic with strong neodymium magnet assembly Polar Pattern: Cardioid, uniform front to back discrimination Impedance: 600 Ohms balanced Output Level: -55 dB @ 1kH Finish: Black with stainless mesh grill Net Weight: 14 oz

The HEIL PR 22UT (Utility) is the award winning dynamic PR 22 microphone. To help reduce the cost we have pared down the packaging options. The PR 22 UT comes with a stainless mesh grill, a foam windscreen, and a mic clip in a vinyl zipper bag. Specifications and performance characteristics remain at the high level that the PR 22 brings, wide frequency range, the ability to handle +140 dB SPL and -35 dB of rear rejection that makes the PR 22 UT the answer for a wide range of professional applications. No cutting corners on the microphone here-open a PR 22 UT and you are getting a PR 22.
Output Connection: 3 pin XLR
Generating Element: Dynamic with strong neodymium magnet assembly
Polar Pattern: Cardioid, uniform front to back discrimination
Impedance: 600 Ohms balanced
Output Level: -55 dB @ 1kH
Finish: Black with stainless mesh grill
Net Weight: 14 oz

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 80598
Product Name PR Series Professional Dynamic Handheld Mic (Utility Packaging Option)
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM64D130AXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphones - 287723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 2 mV/Pa (13757 mV/psi)
Impedance 680 ohms
View Details
Omnidirectional, Top-ported, PDM Digital Output MEMS Microphone. - FB4737 - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Actual Size 0.1480 inch (3.76 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details
MEMS Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -22 to -42 dB re 20µPa
Actual Size 0.1772 inch (4.5 mm)
Thickness / Height 0.0551 inch (1.4 mm)
View Details