Shenzhen Shengyu Electronics Technology Limited Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
| Product Name | Notes |
|---|---|
| 30V 200W, COMPACT AND HIGHLY REL | |
| 33V 200W, COMPACT AND HIGHLY REL | |
| 40V 200W, COMPACT AND HIGHLY REL | |
| 43V 200W, COMPACT AND HIGHLY REL | |
| 48V 200W, COMPACT AND HIGHLY REL | |
| 54V 200W, COMPACT AND HIGHLY REL | |
| 58V 200W, COMPACT AND HIGHLY REL | |
| 64V 200W, COMPACT AND HIGHLY REL | |
| BRIDGE RECT 1P 1.2KV 35A D-34 | |
| BRIDGE RECT 1P 1.4KV 35A D-34 | |
| BRIDGE RECT 1P 1.6KV 35A D-34 | |
| BRIDGE RECT 1PHASE 100V 35A D-34 | |
| BRIDGE RECT 1PHASE 1KV 35A D-34 | |
| BRIDGE RECT 1PHASE 200V 35A D-34 | |
| BRIDGE RECT 1PHASE 400V 35A D-34 | |
| BRIDGE RECT 1PHASE 50V 35A D-34 | |
| BRIDGE RECT 1PHASE 600V 35A D-34 | |
| BRIDGE RECT 1PHASE 800V 35A D-34 | |
| BRIDGE RECT 3P 1.2KV 35A D-63 | |
| BRIDGE RECT 3P 1.4KV 35A D-63 | |
| BRIDGE RECT 3P 1.6KV 35A D-63 | |
| BRIDGE RECT 3P 1.6KV 40A 7MTPA | |
| BRIDGE RECT 3P 1.6KV 45A 7-MTPB | |
| BRIDGE RECT 3P 1.6KV 55A MT-K | |
| BRIDGE RECT 3P 1.6KV 60A MT-K | |
| BRIDGE RECT 3PHASE 100V 35A D-63 | |
| BRIDGE RECT 3PHASE 1KV 35A D-63 | |
| BRIDGE RECT 3PHASE 200V 35A D-63 | |
| BRIDGE RECT 3PHASE 400V 35A D-63 | |
| BRIDGE RECT 3PHASE 600V 35A D-63 | |
| BRIDGE RECT 3PHASE 800V 35A D-63 | |
| BRIDGE RECT 3PHASE 800V 60A MT-K | |
| DIODE ARR SCHOT 100V 15A TO263AB | |
| DIODE ARR SCHOT 100V 20A TO220-3 | |
| DIODE ARR SCHOT 100V 20A TO247AC | |
| DIODE ARR SCHOT 100V 20A TO262-3 | |
| DIODE ARR SCHOT 100V 20A TO263AB | |
| DIODE ARR SCHOT 100V 30A TO220-3 | |
| DIODE ARR SCHOT 100V 30A TO247AC | |
| DIODE ARR SCHOT 100V 40A TO247AC | |
| DIODE ARR SCHOT 150V 20A TO220-3 | |
| DIODE ARR SCHOT 150V 20A TO262-3 | |
| DIODE ARR SCHOT 150V 20A TO263AB | |
| DIODE ARR SCHOT 150V 30A TO220-3 | |
| DIODE ARR SCHOT 150V 30A TO247AC | |
| DIODE ARR SCHOTT 100V 3.5A DPAK | |
| DIODE ARR SCHOTT 15V 20A TO220-3 | |
| DIODE ARR SCHOTT 15V 20A TO247AC | |
| DIODE ARR SCHOTT 15V 20A TO262-3 | |
| DIODE ARR SCHOTT 15V 20A TO262AA | |
| DIODE ARR SCHOTT 15V 20A TO263AB | |
| DIODE ARR SCHOTT 20V 20A TO220-3 | |
| DIODE ARR SCHOTT 20V 20A TO263AB | |
| DIODE ARR SCHOTT 25V 15A TO220-3 | |
| DIODE ARR SCHOTT 25V 15A TO262-3 | |
| DIODE ARR SCHOTT 25V 15A TO263AB | |
| DIODE ARR SCHOTT 30V 15A TO220-3 | |
| DIODE ARR SCHOTT 30V 15A TO262-3 | |
| DIODE ARR SCHOTT 30V 15A TO263AB | |
| DIODE ARR SCHOTT 30V 20A TO220-3 | |
| DIODE ARR SCHOTT 30V 20A TO262-3 | |
| DIODE ARR SCHOTT 30V 20A TO263AB | |
| DIODE ARR SCHOTT 30V 25A TO247AC | |
| DIODE ARR SCHOTT 30V 3.5A DPAK | |
| DIODE ARR SCHOTT 30V 30A TO220-3 | |
| DIODE ARR SCHOTT 35V 20A TO247AC | |
| DIODE ARR SCHOTT 35V 30A TO220-3 | |
| DIODE ARR SCHOTT 35V 40A TO247AC | |
| DIODE ARR SCHOTT 40V 20A TO247AC | |
| DIODE ARR SCHOTT 40V 3.5A DPAK | |
| DIODE ARR SCHOTT 40V 40A TO247AC | |
| DIODE ARR SCHOTT 45V 20A TO220-3 | |
| DIODE ARR SCHOTT 45V 20A TO247AC | |
| DIODE ARR SCHOTT 45V 20A TO262-3 | |
| DIODE ARR SCHOTT 45V 20A TO263AB | |
| DIODE ARR SCHOTT 45V 30A TO220-3 | |
| DIODE ARR SCHOTT 45V 40A TO247AC | |
| DIODE ARR SCHOTT 50V 20A TO247AC | |
| DIODE ARR SCHOTT 60V 20A TO220-3 | |
| DIODE ARR SCHOTT 60V 20A TO247AC | |
| DIODE ARR SCHOTT 60V 20A TO262-3 | |
| DIODE ARR SCHOTT 60V 20A TO263AB | |
| DIODE ARR SCHOTT 60V 3.5A DPAK | |
| DIODE ARR SCHOTT 60V 40A TO247AC | |
| DIODE ARR SCHOTT 80V 20A TO247AC | |
| DIODE ARR SCHOTT 80V 40A TO247AC | |
| DIODE ARRAY GP 100V 2A TO277A | |
| DIODE ARRAY GP 100V 3A TO277A | |
| DIODE ARRAY GP 200V 2A TO277A | |
| DIODE ARRAY GP 200V 30A TO247AC | |
| DIODE ARRAY GP 200V 3A DPAK | |
| DIODE ARRAY GP 200V 3A FLATPAK | |
| DIODE ARRAY GP 200V 3A TO277A | |
| DIODE ARRAY GP 200V 6A DPAK | |
| DIODE ARRAY GP 300V 30A TO247AC | |
| DIODE ARRAY GP 400V 30A TO247AC | |
| DIODE ARRAY GP 600V 30A TO247AC | |
| DIODE GEN PURP 1.2KV 30A TO220AC | |
| DIODE GEN PURP 1.2KV 30A TO247AD | |
| DIODE GEN PURP 1.2KV 40A DO203AB | |
| DIODE GEN PURP 1.2KV 45A TO247AD | |
| DIODE GEN PURP 1.2KV 50A TO247AD | |
| DIODE GEN PURP 1.2KV 60A TO247AC | |
| DIODE GEN PURP 1.2KV 65A TO247AD | |
| DIODE GEN PURP 1.4KV 40A DO203AB | |
| DIODE GEN PURP 1.6KV 40A DO203AB | |
| DIODE GEN PURP 100V 3A DO221AC | |
| DIODE GEN PURP 100V 40A DO203AB | |
| DIODE GEN PURP 100V 4A TO277A | |
| DIODE GEN PURP 100V 6A TO277A | |
| DIODE GEN PURP 1KV 40A DO203AB | |
| DIODE GEN PURP 1KV 60A TO247AC | |
| DIODE GEN PURP 200V 150A DO205AC | |
| DIODE GEN PURP 200V 3A DO214AB | |
| DIODE GEN PURP 200V 3A DO221AC | |
| DIODE GEN PURP 200V 40A DO203AB | |
| DIODE GEN PURP 200V 4A D-PAK | |
| DIODE GEN PURP 200V 4A DPAK | |
| DIODE GEN PURP 200V 4A TO252 | |
| DIODE GEN PURP 200V 4A TO277A | |
| DIODE GEN PURP 200V 60A TO247AC | |
| DIODE GEN PURP 300V 60A TO247AC | |
| DIODE GEN PURP 30A TO220AC | |
| DIODE GEN PURP 400V 150A DO205AC | |
| DIODE GEN PURP 400V 40A DO203AB | |
| DIODE GEN PURP 400V 60A TO247AC | |
| DIODE GEN PURP 600V 150A DO205AC | |
| DIODE GEN PURP 600V 30A TO220AC | |
| DIODE GEN PURP 600V 30A TO247AC | |
| DIODE GEN PURP 600V 30A TO263AB | |
| DIODE GEN PURP 600V 3A DO214AA | |
| DIODE GEN PURP 600V 3A DO214AC | |
| DIODE GEN PURP 600V 3A DO221AC | |
| DIODE GEN PURP 600V 40A DO203AB | |
| DIODE GEN PURP 600V 4A DO214AA | |
| DIODE GEN PURP 600V 4A DO214AB | |
| DIODE GEN PURP 600V 5A D-PAK | |
| DIODE GEN PURP 600V 5A DO214AB | |
| DIODE GEN PURP 600V 5A DPAK | |
| DIODE GEN PURP 600V 60A TO247AC | |
| DIODE GEN PURP 800V 40A DO203AB | |
| DIODE GP 1.2KV 30A TO247AC | |
| DIODE GP 1.2KV 400A DO205AB | |
| DIODE GP 1.2KV 40A TO247AC | |
| DIODE GP 1.2KV 60A TO247AC | |
| DIODE GP 1.6KV 40A TO247AC | |
| DIODE GP 1.6KV 60A TO247AC | |
| DIODE GP 1KV 30A TO247AC | |
| DIODE GP 1KV 40A TO247AC | |
| DIODE GP 1KV 60A TO247AC | |
| DIODE GP 200V 30A TO247AC | |
| DIODE GP 200V 40A TO247AC | |
| DIODE GP 200V 60A TO247AC | |
| DIODE GP 300V 30A TO247AC | |
| DIODE GP 400V 30A TO247AC | |
| DIODE GP 400V 40A TO247AC | |
| DIODE GP 400V 60A TO247AC | |
| DIODE GP 600V 30A TO220-2FP | |
| DIODE GP 600V 30A TO247AC | |
| DIODE GP 600V 40A TO247AC | |
| DIODE GP 600V 60A TO247AC | |
| DIODE GP 800V 40A TO247AC | |
| DIODE GP 800V 60A TO247AC | |
| DIODE GP REV 1.2KV 400A DO205AB | |
| DIODE GP REV 1.6KV 400A DO205AB | |
| DIODE GP REV 1KV 40A DO203AB | |
| DIODE GP REV 400V 150A DO205AC | |
| DIODE GP REV 600V 150A DO205AC | |
| DIODE GP REV 600V 40A DO203AB | |
| DIODE GP REV 800V 40A DO203AB | |
| DIODE MOD SCHOT 30V 220A TO244AB | |
| DIODE MOD SCHOT 45V 400A TO244AB | |
| DIODE MOD SCHOTT 100V TO244AB | |
| DIODE MOD SCHOTT 150V TO244AB | |
| DIODE MOD SCHOTT 40V 40A TO244AB | |
| DIODE SCHOTTKY 100V 3.3A C-16 | |
| DIODE SCHOTTKY 100V 3.3A C16 | |
| DIODE SCHOTTKY 100V 3.5A DPAK | |
| DIODE SCHOTTKY 100V 3.5A TO252 | |
| DIODE SCHOTTKY 100V 5.5A DPAK | |
| DIODE SCHOTTKY 100V 5A DO204AR | |
| DIODE SCHOTTKY 15V 65A TO247AC | |
| DIODE SCHOTTKY 30V 3.5A DPAK | |
| DIODE SCHOTTKY 30V 3.5A TO252 | |
| DIODE SCHOTTKY 30V 5.5A DPAK | |
| DIODE SCHOTTKY 40V 3.3A C-16 | |
| DIODE SCHOTTKY 40V 3.5A DPAK | |
| DIODE SCHOTTKY 40V 3.5A TO252 | |
| DIODE SCHOTTKY 40V 3A DO214AC | |
| DIODE SCHOTTKY 40V 5.5A DPAK | |
| DIODE SCHOTTKY 60V 3.3A C-16 | |
| DIODE SCHOTTKY 60V 3.3A C16 | |
| DIODE SCHOTTKY 60V 3.5A DPAK | |
| DIODE SCHOTTKY 60V 3.5A TO252 | |
| DIODE SCHOTTKY 60V 5.5A DPAK | |
| DIODE SCHOTTKY 60V 5A DO204AR | |
| DIODE SCHOTTKY 90V 3.3A C16 | |
| TVS DIODE 3.3VWM 19VC DSN0603-2 | |
| TVS DIODE 3.3VWM 7.5VC SMD0402 | |
| TVS DIODE 3.3VWM 7.6VC DSN0402-2 | |
| TVS DIODE 3.3VWM 7.6VC SMD0402 | |
| TVS DIODE 3.3VWM 8.2VC DSN0603-2 | |
| TVS DIODE 3.3VWM 8.5VC DSN0603-2 | |
| TVS DIODE 3.3VWM 8VC DSN0603-2 | |
| TVS DIODE 3.3VWM 8VC SMD0402 | |
| TVS DIODE 30VWM 48.4VC PMDTM | |
| TVS DIODE 4.5VWM 12VC SMD1006 | |
| TVS DIODE 4.8VWM 11VC SMD2012 | |
| TVS DIODE 5VWM 10.5VC PMDTM | |
| TVS DIODE 5VWM 10VC DSN0603-2 | |
| TVS DIODE 5VWM 11.4VC DSN0603-2 | |
| TVS DIODE 5VWM 12VC DSN0603-2 | |
| TVS DIODE 5VWM 17VC SMD1006 | |
| TVS DIODE 5VWM 18VC DSN0603-2 | |
| TVS DIODE 5VWM 9.15VC DSN0402-2 | |
| TVS DIODE 5VWM 9.5VC SMD0402 |
| << Prev | Next >> |